- Factory Lead Time
- Part Status
- RoHS Status
- Housing Material
- Connector Support Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Series
- Style
- Ingress Protection
- Lock Location
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Reach Compliance Code | Current Rating | Contact Gender | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19370031640 HARTING | In Stock | - | Datasheet | 5 Weeks | - | Metal | - | - | Zinc, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® M | 1.063Lx1.102W x 2.142 H 27.00mmx28.00mmx54.40mm | - | Active | 1 (Unlimited) | Cable | - | Hood - 90° | - | - | - | - | - | - | - | - | IP44 | - | Side Entry | - | - | - | Black | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Base Bottom | Epoxy Powder Paint | - | 54.4068mm | - | ROHS3 Compliant | - | - | ||
![]() 19620031440 HARTING | In Stock | - | - | 4 Weeks | - | Metal | - | - | Zinc, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® EMC | 1.063Lx1.102W x 2.362 H 27.00mmx28.00mmx60.00mm | yes | Active | 1 (Unlimited) | Cable | - | Hood | - | - | - | - | NO | NO | NO | Straight | IP44 | 60mm | Top Entry | - | - | - | - | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Base Bottom | EMC Coating | - | 59.9948mm | - | ROHS3 Compliant | - | - | ||
![]() 19300480293 HARTING | In Stock | - | Datasheet | 4 Weeks | Surface Mount | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® B | 5.551Lx4.724W x 3.898 H 141.00mmx120.00mmx99.00mm | - | Active | 1 (Unlimited) | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 48B | M40 | Locking Clip (1) on Base Bottom | Powder Coated | Feed Through | 99.0092mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300160431 HARTING | In Stock | - | Datasheet | 6 Weeks | - | Metal | - | - | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | Cable | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 16B | PG29 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300160537 HARTING | In Stock | - | - | 4 Weeks | - | Metal | - | - | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | Cable | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09340100301 HARTING | In Stock | - | Datasheet | 4 Weeks | Bulkhead | Metal | - | - | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | Han® Hv E | 5.512Lx1.709W x 1.138 H 140.00mmx43.40mmx28.90mm | yes | Active | 1 (Unlimited) | - | - | Base - Panel Mount | - | Grey | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | - | CONNECTOR ACCESSORY | 24B | - | Locking Clip (2) on Base Bottom | Powder Coated | - | 28.9052mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300161440 HARTING | In Stock | - | Datasheet | 6 Weeks | - | Metal | - | - | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 1.772 H 93.50mmx43.00mmx45.00mm | - | Active | 1 (Unlimited) | - | - | Hood | 6 | Grey | Female | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | 43mm | Top Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 45.0088mm | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 19300161266 HARTING | In Stock | - | Datasheet | 4 Weeks | Base | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® B | 4.606Lx2.244W x 2.205 H 117.00mmx57.00mmx56.00mm | - | Active | 1 (Unlimited) | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 16B | M25 | Locking Clip (2) on Hood | Powder Coated | Cover, Feed Through | 56.007mm | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 19300241422 HARTING | In Stock | - | - | 8 Weeks | - | Metal | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® B | 4.724Lx1.693W x 2.795 H 120.00mmx43.00mmx71.00mm | - | Active | 1 (Unlimited) | Cable | - | Hood | 8 | Grey | Female | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | 57mm | Top Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 24B | M32 | Locking Clip (2) on Base Bottom | Powder Coated | - | 70.993mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200030102 HARTING | In Stock | - | Datasheet | 5 Weeks | - | Metal | 13 | - | Zinc, Die Cast | Metal, Zinc | - | - | -40°C~125°C | Bulk | Han® A | 0.953Lx0.953W x 1.890 H 24.20mmx24.20mmx48.00mm | - | Active | 1 (Unlimited) | - | - | Hood | - | Grey | - | - | - | - | - | - | IP44 | - | Top Entry | not_compliant | - | - | Gray | CONNECTOR ACCESSORY | 3A | PG13.5 | Locking Clip (1) on Hood | Powder Coated | - | 48.006mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 19300241752 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Metal | - | - | Aluminum, Die Cast | Aluminium | - | - | -40°C~125°C | Bulk | Han® B | 4.724Lx1.693W x 2.260 H 120.00mmx43.00mmx57.40mm | - | Active | 1 (Unlimited) | Cable | - | Hood - Coupling | 6 | - | Female | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 24B | M32 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 57.404mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19120080526 HARTING | In Stock | - | - | 5 Weeks | - | Metal | - | - | Zinc, Die Cast | Zinc | - | - | -40°C~125°C | Bulk | Han-Compact® | 1.909Lx1.142W x 2.874 H 48.50mmx29.00mmx73.00mm | - | Active | 1 (Unlimited) | - | - | Hood | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | Black | CONNECTOR ACCESSORY | - | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 72.9996mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19300160547 HARTING | In Stock | - | Datasheet | 3 Weeks | - | Metal | - | - | Aluminum, Die Cast | Aluminium, Metal | - | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | Cable | - | Hood | 6 | - | Female | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | 45mm | Side Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09300102297 HARTING | In Stock | - | Datasheet | 7 Weeks | Base | - | - | - | Aluminum, Die Cast | - | - | - | -40°C~125°C | Bulk | Han® B | 3.701Lx2.244W x 3.181 H 94.00mmx57.00mmx80.80mm | - | Active | 1 (Unlimited) | - | - | Base - Box Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 10B | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | Cover, Feed Through | 80.7974mm | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19410240301 HARTING | In Stock | - | Datasheet | 4 Weeks | - | 0301 | - | - | Polyamide (PA), Nylon, Glass Filled | Glass, Nylon, Polyamide | NOT SPECIFIED | NOT SPECIFIED | -40°C~125°C | Bulk | Han-Eco® | 5.512Lx2.244W x 1.346 H 140.00mmx57.00mmx34.20mm | - | Active | 1 (Unlimited) | - | EAR99 | Base - Panel Mount | - | - | - | 8536.69.40.30 | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | Black | - | 24B | - | Locking Clip (2) on Base Bottom | - | - | 34.1884mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200320420 HARTING | In Stock | - | - | 4 Weeks | - | Metal | - | Zinc | Aluminum, Die Cast | Aluminium, Metal | - | - | -40°C~125°C | Bulk | Han® A | 3.228Lx2.205W x 3.110 H 82.00mmx56.00mmx79.00mm | - | Active | 1 (Unlimited) | - | - | Hood | - | Grey | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 32A | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 78.994mm | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 19443100303 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Stainless Steel | Stainless Steel | - | - | -40°C~125°C | Bulk | Han-INOX® | 3.709Lx1.736W x 1.157 H 94.20mmx44.10mmx29.40mm | - | Active | 1 (Unlimited) | - | - | Base - Panel Mount | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | - | CONNECTOR ACCESSORY | 10B | - | Locking Clip (1) on Base Bottom | - | Cover | 29.3878mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300100305 HARTING | In Stock | - | Datasheet | 3 Weeks | - | Metal | 9 | - | Aluminum, Die Cast | Aluminium, Metal | - | - | -40°C~125°C | Bulk | Han® B | 3.661Lx1.709W x 1.138 H 93.00mmx43.40mmx28.90mm | - | Active | 1 (Unlimited) | - | - | Base - Panel Mount | 3 | Grey | Female | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 10B | - | Locking Clip (1) on Base Bottom | Powder Coated | - | 28.9052mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09200160541 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Metal | - | - | Aluminum, Die Cast | Aluminium, Metal | - | - | -40°C~125°C | Bulk | Han® A | 3.118Lx1.417W x 2.764 H 79.20mmx36.00mmx70.20mm | yes | Active | 1 (Unlimited) | Cable | - | Hood | 20 | - | - | - | NO | NO | NO | Right Angle | IP65 - Dust Tight, Water Resistant | 36mm | Side Entry | - | 16A | Female | Gray | CONNECTOR ACCESSORY | - | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | - | 70.2056mm | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19413240273 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | M40 | - | - | - | - | - | RoHS Compliant | - | - |