- Factory Lead Time
- Part Status
- RoHS Status
- Housing Material
- Connector Support Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Series
- Style
- Ingress Protection
- Lock Location
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Body Material | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Reach Compliance Code | Current Rating | Contact Gender | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19413240273 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Nylon | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | M40 | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 19300161442 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Metal | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 1.772 H 93.50mmx43.00mmx45.00mm | yes | Active | 1 (Unlimited) | Cable | Hood | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (1) on Base Bottom | Powder Coated | - | 45.0088mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19200031250 HARTING | In Stock | - | Datasheet | 5 Weeks | - | Metal | - | - | Zinc, Die Cast | Metal, Zinc | -40°C~125°C | Bulk | Han® A | 1.102Lx1.575W x 1.071 H 28.00mmx40.00mmx27.20mm | - | Active | 1 (Unlimited) | Screw | Base - Panel Mount 90° | - | - | - | - | - | - | Straight | IP44 | - | Side Entry | not_compliant | - | - | Gray | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Base Bottom | Powder Coated | - | 27.2034mm | - | - | No SVHC | ROHS3 Compliant | - | IP44, IP65 | ||
![]() 09300101751 HARTING | In Stock | - | - | 6 Weeks | - | - | 9 | - | Aluminum, Die Cast | Metal | -40°C~125°C | Bulk | Han® B | 2.858Lx1.693W x 1.866 H 72.60mmx43.00mmx47.40mm | - | Active | 1 (Unlimited) | Cable | Hood - Coupling | 3 | - | Female | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 10B | PG16 | Locking Clip (1) on Hood Top | Powder Coated | Cable to Cable | 47.3964mm | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300160301ML HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | Aluminium | - | Aluminium | - | Bulk | Han® B | 4.449Lx1.709W x 1.138 H 113.00mmx43.40mmx28.90mm | - | Active | 1 (Unlimited) | Screw | Base - Panel Mount | - | - | - | - | - | - | - | - | - | Bottom Entry | - | - | - | - | - | 16B | - | Locking Clip (2) on Base Bottom | - | - | 28.9052mm | 113.0046mm | 43.4086mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 09620150540 HARTING | In Stock | - | Datasheet | 4 Weeks | - | 0540 | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 2.504Lx1.201W x 2.756 H 63.60mmx30.50mmx70.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | - | CONNECTOR ACCESSORY | 10A | PG16 | Locking Clip (1) on Base Bottom | - | - | 70.0024mm | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 19460160302 HARTING | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon, Polyamide | -40°C~125°C | Bulk | Han-Eco® | 3.839Lx1.575W x 1.063 H 97.50mmx40.00mmx27.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | Black | CONNECTOR ACCESSORY | 16A | - | Locking Clip (1) on Base Bottom | - | Cover | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 19620400442 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Metal | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 4.193Lx2.795W x 2.953 H 106.50mmx71.00mmx75.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | - | CONNECTOR ACCESSORY | 16B | M32 | Screw Locks on Hood | EMC Coating | - | 75.0062mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19461160436 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon, Polyamide | -40°C~125°C | Bulk | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | - | - | Black | CONNECTOR ACCESSORY | 16A | M25 | Locking Clip (1) on Hood Top | - | Cable to Cable | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 19200160546 HARTING | In Stock | - | Datasheet | 3 Weeks | - | Metal | - | - | Aluminum, Die Cast | Aluminium, Metal | -40°C~125°C | Bulk | Han® A | 3.118Lx1.417W x 2.764 H 79.20mmx36.00mmx70.20mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | NO | NO | NO | Right Angle | IP65 - Dust Tight, Water Resistant | 36mm | Side Entry | - | 16A | - | Gray | CONNECTOR ACCESSORY | - | M25 | Locking Clip (1) on Base Bottom | Powder Coated | - | 70.2056mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 09620030301 HARTING | In Stock | - | Datasheet | 5 Weeks | - | Metal | 13 | - | Zinc, Die Cast | Aluminium, Zinc | -40°C~125°C | Bulk | Han® EMC | 1.102Lx1.575W x 0.906 H 28.00mmx40.00mmx23.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | Straight | IP44 | 35mm | Bottom Entry | not_compliant | - | - | - | CONNECTOR ACCESSORY | 3A | - | Locking Clip (1) on Base Bottom | EMC Coating | - | 23.0124mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 09200030620 HARTING | In Stock | - | - | 3 Weeks | Cable | - | - | - | Thermoplastic | Plastic, Thermoplastic | -40°C~125°C | Bulk | Han® A | 1.043Lx1.043W x 2.150 H 26.50mmx26.50mmx54.60mm | - | Active | 1 (Unlimited) | - | Hood - 90° | 4 | Grey | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 54.5mm | Side Entry | - | 3A | Female | Gray | CONNECTOR ACCESSORY | - | PG11 | Locking Clip (1) on Base Bottom | - | - | 54.61mm | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, IP67, Waterproof | ||
![]() 19413100232 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Nylon | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | M32 | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09628241421 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Metal | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 4.724Lx1.693W x 2.165 H 120.00mmx43.00mmx55.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | - | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (2) on Base Bottom | - | - | 54.991mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19200030620 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | -40°C~125°C | Bulk | Han® A | 1.043Lx1.043W x 2.150 H 26.50mmx26.50mmx54.60mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP44 | 54.5mm | Side Entry | - | 3A | - | Gray | CONNECTOR ACCESSORY | - | M20 | Locking Clip (1) on Base Bottom | - | - | 54.61mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19370100526 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Metal | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® M | 2.858Lx1.693W x 2.835 H 72.60mmx43.00mmx72.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | Black | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (2) on Base Bottom | Powder Coated | - | 72.009mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300101431 HARTING | In Stock | - | - | 4 Weeks | - | - | - | Zinc | Aluminum, Die Cast | Metal | -40°C~125°C | Bulk | Han® B | 2.858Lx1.693W x 1.772 H 72.60mmx43.00mmx45.00mm | - | Active | 1 (Unlimited) | - | Hood | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 10B | PG16 | Locking Clip (2) on Hood | Powder Coated | - | 45.0088mm | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300161220 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | Zinc | Aluminum, Die Cast | Metal | -40°C~125°C | Bulk | Han® B | 4.606Lx2.244W x 2.205 H 117.00mmx57.00mmx56.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 16B | PG21 | Locking Clip (2) on Hood | Powder Coated | Cover | 56.007mm | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 09300241270 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Zinc | Aluminum, Die Cast | Metal | -40°C~125°C | Bulk | Han® B | 5.669Lx2.244W x 2.205 H 144.00mmx57.00mmx56.00mm | yes | Active | 1 (Unlimited) | - | Base - Box Mount | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | Gray | CONNECTOR ACCESSORY | 24B | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | Feed Through | 56.007mm | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 19400030950 HARTING | In Stock | - | Datasheet | 5 Weeks | Surface Mount | - | - | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | Han® HPR | - | - | Active | 1 (Unlimited) | - | Base - Panel Mount 90° | - | - | - | - | - | - | Right Angle | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | - | Black | CONNECTOR ACCESSORY | 3A | M20 | Screw Locks on Hood | Chromate | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP65, Water Resistant, Waterproof |