- Factory Lead Time
- Part Status
- RoHS Status
- Housing Material
- Connector Support Type
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Series
- Style
- Ingress Protection
- Lock Location
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Body Material | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Style | Reach Compliance Code | Housing Color | Connector Support Type | Size | Thread Size | Lock Location | Housing Finish | Features | Height | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09300101251 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | Metal | -40°C~125°C | Bulk | Han® B | 3.701Lx2.047W x 2.118 H 94.00mmx52.00mmx53.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | 53.7972mm | - | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300101256 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | Han® B | 3.701Lx2.047W x 2.118 H 94.00mmx52.00mmx53.80mm | yes | Active | 1 (Unlimited) | Cable | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | Cover | 53.7972mm | - | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09300160541 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Metal | Aluminum, Die Cast | Aluminium, Metal | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | 6 | - | Female | NO | NO | NO | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 16B | PG29 | Locking Clip (1) on Base Bottom | Powder Coated | - | 75.9968mm | - | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19620031643 HARTING | In Stock | - | Datasheet | 5 Weeks | - | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 1.063Lx1.102W x 2.138 H 27.00mmx28.00mmx54.30mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP44 | - | Side Entry | - | - | CONNECTOR ACCESSORY | 3A | M20 | Locking Clip (1) on Base Bottom | - | - | 54.3052mm | - | - | ROHS3 Compliant | - | ||
![]() 09628240421 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Aluminum, Die Cast | Metal | -40°C~125°C | Bulk | Han® EMC | 4.724Lx1.693W x 2.992 H 120.00mmx43.00mmx76.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | CONNECTOR ACCESSORY | 24B | PG29 | Locking Clip (2) on Base Bottom | - | - | 75.9968mm | - | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19400100411 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® HPR | 5.709Lx2.283W x 3.957 H 145.00mmx58.00mmx100.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Top Entry | - | Black | CONNECTOR ACCESSORY | 10B | M25 | Screw Locks on Hood | Powder Coated | - | 100.5078mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19413240233 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | Nylon | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | M40 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 19360101420 HARTING | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Straight | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | ||
![]() 11300240520 HARTING | In Stock | - | - | 4 Weeks | - | Aluminum | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® Easy | 5.276Lx1.693W x 4.252 H 134.00mmx43.00mmx108.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | - | CONNECTOR ACCESSORY | 24B | - | - | Powder Coated | - | 108.0008mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19628100426 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Metal | Aluminum, Die Cast | Aluminium | -40°C~125°C | Bulk | Han® EMC | 2.858Lx1.693W x 2.835 H 72.60mmx43.00mmx72.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | CONNECTOR ACCESSORY | 10B | M25 | Locking Clip (2) on Base Bottom | - | - | 72.009mm | - | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19460160301 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | - | -40°C~125°C | Bulk | Han-Eco® | 3.839Lx1.575W x 1.063 H 97.50mmx40.00mmx27.00mm | - | Active | 1 (Unlimited) | - | Base - Panel Mount | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 16A | - | Locking Clip (1) on Base Bottom | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09200320520 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® A | 3.228Lx2.205W x 3.110 H 82.00mmx56.00mmx79.00mm | - | Active | 1 (Unlimited) | - | Hood | - | Grey | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 32A | PG21 | Locking Clip (2) on Base Bottom | Powder Coated | - | 78.994mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09330100401 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | Polycarbonate (PC) | - | -40°C~125°C | Bulk | Han-Snap® | - | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | Straight | IP65/67 - Dust Tight, Water Resistant, Waterproof | 43mm | Side and Top Entry | - | Gray | CONNECTOR ACCESSORY | 10B | - | Side Latch Lock on Hood | - | - | - | 91.5mm | No SVHC | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() 19461100435 HARTING | In Stock | - | - | 3 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon, Polyamide | -40°C~125°C | Bulk | Han-Eco® | - | - | Active | 1 (Unlimited) | - | Hood - Coupling | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Bottom Entry | - | Black | CONNECTOR ACCESSORY | 10A | M20 | Locking Clip (1) on Hood Top | - | Cable to Cable | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 19300160437 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.681Lx1.693W x 2.992 H 93.50mmx43.00mmx76.00mm | yes | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | Gray | CONNECTOR ACCESSORY | 16B | M32 | Locking Clip (2) on Hood | Powder Coated | - | 75.9968mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19461160291 HARTING | In Stock | - | - | 7 Weeks | - | - | Polyamide (PA), Nylon, Glass Filled | Nylon, Polyamide | -40°C~125°C | Bulk | Han-Eco® | 3.169Lx1.969W x 1.850 H 80.50mmx50.00mmx47.00mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | Straight | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Black | - | 16A | M25 | Locking Clip (1) on Base Bottom | - | Feed Through | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 19300102295 HARTING | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® B | 3.701Lx2.047W x 2.118 H 94.00mmx52.00mmx53.80mm | - | Active | 1 (Unlimited) | - | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Gray | CONNECTOR ACCESSORY | 10B | M20 | Locking Clip (1) on Base Bottom | Powder Coated | Cover, Feed Through | 53.7972mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19120080511 HARTING | In Stock | - | - | 5 Weeks | - | - | Zinc, Die Cast | - | -40°C~125°C | Bulk | Han-Compact® | 1.965Lx1.142W x 2.791 H 49.90mmx29.00mmx70.90mm | no | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | Black | CONNECTOR ACCESSORY | - | M25 | Locking Clip (1) on Base Bottom | Chromate | - | 70.8914mm | - | - | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 09620640441 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Metal | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® EMC | 5.236Lx2.795W x 3.346 H 133.00mmx71.00mmx85.00mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | CONNECTOR ACCESSORY | 24B | PG29 | Screw Locks on Hood | - | - | 84.9884mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 19400160511 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | Aluminum, Die Cast | - | -40°C~125°C | Bulk | Han® HPR | 6.496Lx2.283W x 4.350 H 165.00mmx58.00mmx110.50mm | - | Active | 1 (Unlimited) | - | Hood | - | - | - | - | - | - | - | IP65/68/69K - Dust Tight, Water Resistant, Waterproof | - | Side Entry | - | Black | CONNECTOR ACCESSORY | 16B | M25 | Screw Locks on Hood | Powder Coated | - | 110.49mm | - | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant, Waterproof |