- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Number of Contacts | Body Breadth | Working Voltage | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Connector Support Type | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Test Current | Size | Test Voltage | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09340062616 HARTING | 13 |
| Datasheet | 4 Weeks | - | - | - | - | 6 | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 830V | -40°C~125°C | Bulk | Han® Hv ES | - | yes | Active | 1 (Unlimited) | - | Cage Clamp | - | Insert | 6+2+Ground | Gray | 1 | Male | - | - | - | NO | NO | NO | Han® | - | GENERAL PURPOSE | - | - | - | - | 16A | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140064711 HARTING | 42 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | Active | Not Applicable | - | - | - | RECTANGULAR CONNECTOR | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 09330162612 HARTING | 45 |
| - | 4 Weeks | - | - | - | - | 16 | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | Han® E | - | yes | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 16+Ground | Gray | - | Male | - | - | - | NO | NO | NO | Han® | - | GENERAL PURPOSE | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 32B | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09120213101 HARTING | 68 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | 50V | -40°C~125°C | Bulk | Han® Q | - | - | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 21 | Gray | 5 | Female | - | - | 120V | - | - | - | D-Sub | - | - | - | - | - | - | 6.5A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | 3A | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022642 HARTING | 55 |
| - | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han-Modular® | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | Module | - | Gray | 1 | Male | - | - | - | NO | YES | NO | - | - | GENERAL PURPOSE | - | - | Straight | 45mm | 70A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | 70A | - | - | - | - | - | - | - | - | - | 34.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09210644712 HARTING | 572 |
| Datasheet | 4 Weeks | Silver | - | - | - | 64 | - | Polycarbonate (PC) | - | - | - | - | GOLD (118) | Copper Alloy | 250V | - | Bulk | Han® D AV | e3 | yes | Active | 1 (Unlimited) | - | Screw | - | Insert | 64+Ground | Gray | - | Female | - | - | - | NO | YES | NO | - | - | GENERAL PURPOSE | - | - | - | - | 10A | - | - | - | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09160423001 HARTING | 35 | - | - | 4 Weeks | Silver | - | CABLE | - | 42 | Polyamide | Polycarbonate (PC) | - | GUIDE SLOT | MOUNTING FLANGE | LOCKING | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | Han® DD | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert without Contacts | 42+Ground | Gray | 6 | Male | ROHS COMPL. & M3X10 SCREWS | - | 250V | NO | NO | NO | Han® D | YES | GENERAL PURPOSE | - | 42 | Straight | 33.6mm | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | 1.339 inch | 250V | 3MOhm | 10GOhm | RECEPTACLE | 10A | - | 4000VAC V | 14 AWG | 26 AWG | 500 Cycles | - | 10A | 10B | 2kV | 64mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09140052717 HARTING | 20 |
| - | 4 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 09330162626 HARTING | 27 | - | - | 4 Weeks | - | - | - | - | 16 | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han® ES | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert | 16+Ground | Gray | - | Male | - | 8536.69.40.30 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | 16A | - | - | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140023023 HARTING | 2568 |
| - | 4 Weeks | Silver | - | - | Module | - | - | Polytetrafluoroethylene (PTFE) | 56.699046g | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~125°C | Bulk | Han® HV | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Module without Contacts | 2 | Gray | - | Male | - | 8536.69.40.30 | - | - | - | - | Han® | - | - | - | - | - | - | 40A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09142083012 HARTING | 36 |
| - | 6 Weeks | - | - | - | - | - | - | Zinc Alloy | - | - | - | - | - | - | 50V | -40°C~85°C | Bulk | Han® GigaBit | - | - | Active | 1 (Unlimited) | - | - | - | Module without Contacts | 8 | - | - | Male | - | - | - | - | - | - | Han D® HMC | - | - | - | - | - | - | 5A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09142083112 HARTING | 46 |
| - | 6 Weeks | - | - | - | - | - | - | Zinc Alloy | - | - | - | - | - | - | 50V | -40°C~85°C | Bulk | Han® GigaBit | - | - | Active | 1 (Unlimited) | - | - | - | Module without Contacts | 8 | - | - | Female | - | - | - | - | - | - | Han D® HMC | - | - | - | - | - | - | 5A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09210252601 HARTING | 51 |
| - | 4 Weeks | Silver | - | - | - | 25 | - | Polyamide (PA), Nylon | - | - | - | - | NOT SPECIFIED | Copper Alloy | 250V | -40°C~125°C | Bulk | Han® D | - | yes | Active | 1 (Unlimited) | - | Wire Wrap | - | Insert | 25+Ground | - | - | Male | - | - | - | NO | YES | NO | - | - | GENERAL PURPOSE | - | - | - | - | 10A | - | - | - | Wire Wrap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | UL94 HB | - | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 09340032702 HARTING | 34 |
| Datasheet | 4 Weeks | - | - | - | - | 3 | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 630V | -40°C~125°C | Bulk | Han® Hv E | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert without Contacts | 3+2+Ground | Gray | - | Female | - | - | - | NO | NO | NO | Han® | - | GENERAL PURPOSE | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330242716 HARTING | 23 |
| - | 4 Weeks | - | - | - | - | 24 | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | - | -40°C~125°C | Bulk | Han® ES | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | Insert | 24+Ground | Gray | 2 | Female | - | 8536.69.40.30 | 500V | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | 36mm | 16A | - | - | Silver | Push In | 380V | - | - | - | - | - | - | - | 16A | - | - | - | - | - | 14 AWG | 16A | 24B | - | 111mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09330242711 HARTING | 26 | - | - | 4 Weeks | - | - | - | - | 24 | - | Polycarbonate (PC) | - | - | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han® E | - | yes | Active | 1 (Unlimited) | - | - | - | Insert | 24+Ground | Gray | 2 | Female | - | - | 500V | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | - | 16A | - | - | Silver | Screw | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 16A | 48B | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 11051052803 HARTING | 34 |
| - | 4 Weeks | Silver | Cable | - | Module | - | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | Copper Alloy | 500V | -40°C~125°C | Bulk | Han-Yellock® | - | - | Active | 1 (Unlimited) | - | Crimp | - | Insert, Multiplier | 5 | Red | 1 | Female | - | - | - | - | - | - | - | - | - | 16A | - | Straight | - | 20A | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09200042634 HARTING | 27 | - | - | 5 Weeks | Silver | - | - | - | 4 | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | Copper Alloy | 600V | -40°C~125°C | Bulk | Han® A | - | - | Active | 1 (Unlimited) | - | - | - | Insert | 4+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09200032734 HARTING | 107 |
| - | 5 Weeks | Silver | - | - | - | 3 | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | Copper Alloy | 600V | -40°C~125°C | Bulk | Han® A | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Insert | 3+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120123002 HARTING | 30 |
| - | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | Han® Q | - | - | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 12 | Gray | - | Male | - | - | - | NO | NO | NO | Han® DD | - | GENERAL PURPOSE | - | - | - | - | 7.5A | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - |