- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Mixed Contacts | Option | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Number of Contacts | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Body/Shell Style | Voltage | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Test Current | Size | Wire/Cable Diameter | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09330244726 HARTING | 2648 |
| - | 4 Weeks | - | - | - | Module | 24 | Polycarbonate (PC) | - | - | Copper Alloy | 500V | - | Bulk | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 24+Ground | Gray | - | Female | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | 16A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09162083001 HARTING | 14 |
| - | 4 Weeks | - | - | - | - | 108 | Polycarbonate (PC) | - | - | - | 250V | -40°C~125°C | Bulk | Han® DD | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 108+Ground | Gray | 6 | Male | - | - | - | - | - | - | Han® High Temp | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | 24B | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09140062733 HARTING | 24 | - | - | 4 Weeks | Silver | - | - | - | - | - | - | NOT SPECIFIED | Copper | 500V | - | Bulk | - | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Module | 6 | - | 2 | Female | - | - | 500V | - | - | - | - | - | - | - | - | - | 16A | - | - | - | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09200162691 HARTING | 30 | - | - | 4 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 250V | - | - | - | - | yes | Active | Not Applicable | - | EAR99 | RECTANGULAR CONNECTOR | - | - | 2 | Male | - | 8536.69.40.30 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | 16A | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09150083013 HARTING | 31 | - | - | 4 Weeks | Nickel | - | - | Module | - | Polycarbonate (PC) | - | - | Zinc | 50V | -40°C~85°C | Bulk | Han-Quintax® | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 8 | - | - | Male | - | - | - | - | - | - | Han® | - | - | - | - | unknown | 5A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5 mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09380052701 HARTING | 2520 |
| Datasheet | 5 Weeks | - | - | - | - | 2 | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | Han-Com® | - | yes | Active | 1 (Unlimited) | - | - | Insert | 3+2+Ground | Gray | 1 | Female | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | Straight | 43mm | - | 200A | - | - | Silver | Screw | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 24HPR | - | 112mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330064635 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | 6 | Polycarbonate (PC) | - | - | Copper Alloy | 500V | - | Bulk | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 6+Ground | Gray | - | Male | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | 16A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09120022652 HARTING | 48 |
| - | 8 Weeks | - | Cable | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert | 2+Ground | Gray | - | Male | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | Straight | - | - | 40A | - | - | Silver | Screw | - | - | 3 | - | - | - | - | - | 40A | - | 10 AWG | 12 AWG | - | - | 40A | 3A | - | 40mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09338062603 HARTING | 45 |
| Datasheet | 4 Weeks | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | 500V | - | Bulk | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert | 6+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6B | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19410202601 HARTING | 40 |
| - | 4 Weeks | Silver | Cable | - | - | 20 | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | Han-Eco® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 20+Ground | Gray | 2 | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | Right Angle | - | - | 16A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | 16B | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09210073101 HARTING | 15 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® D | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 7 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | unknown | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09212403101 HARTING | 52 |
| - | 4 Weeks | - | Socket | - | - | 40 | Polycarbonate (PC) | - | - | - | 250V | -40°C~125°C | Bulk | Han® D | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 40+Ground | Gray | 4 | Female | - | - | - | - | - | - | Han D® HMC | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09200044701 HARTING | 21 |
| - | 4 Weeks | - | - | - | Module | - | Polycarbonate (PC) | - | - | - | - | -40°C~125°C | Bulk | Han® A | - | - | Active | 1 (Unlimited) | - | - | Module, Fiber Optic - SC | 4 | - | 2 | Male | - | - | - | - | - | - | Han-Modular® | - | - | Straight | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | 3A | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09380182701 HARTING | 2694 |
| - | 5 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 690V | -40°C~125°C | Bulk | Han-Com® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6+12+Ground | Gray | 3 | Female | - | - | 690V | NO | NO | NO | - | - | GENERAL PURPOSE | Straight | 47mm | - | 40A | - | - | Silver | Screw | - | - | 18 | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | 16B | - | 84.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09338102701 HARTING | In Stock | - | Datasheet | - | Silver | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | 400V | -40°C~200°C | Bulk | Han® High Temp | - | - | Obsolete | 1 (Unlimited) | - | - | Insert | 10+Ground | Gray | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | Screw | - | - | 11 | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | 10B | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 09330242616 HARTING | 30 |
| - | 4 Weeks | - | - | - | - | 24 | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | Han® ES | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Insert | 24+Ground | Gray | 2 | Male | - | 8536.69.40.30 | 380V | NO | NO | NO | - | - | GENERAL PURPOSE | Straight | 34mm | - | 16A | - | - | Silver | Push In | 380V | - | - | - | - | - | - | - | 16A | - | - | - | - | 14 AWG | 16A | 24B | - | 111mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09140122632 HARTING | 71 | - | - | 5 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | Han® DD | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Module | 12 | Gray | 2 | Male | - | 8536.69.40.30 | 250V | NO | NO | NO | - | - | GENERAL PURPOSE | Straight | - | - | 10A | - | - | Silver | Push In with Lock | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 16 AWG | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09120022751 HARTING | 30 |
| - | 7 Weeks | - | - | - | - | 2 | Polycarbonate (PC) | - | - | Copper Alloy | 400V | -40°C~125°C | Bulk | Han® Q | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 2+Ground | Gray | - | Female | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | 40A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | 3A | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09120042603 HARTING | 34 |
| - | 7 Weeks | - | - | - | - | 4 | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~70°C | Bulk | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert with Fiber Optic Contacts | 4+2 Fiber | Gray | - | Male | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09320123101 HARTING | 48 |
| - | 4 Weeks | Gold, Silver | - | CABLE | - | - | Polycarbonate (PC) | M3 | NOT SPECIFIED | NOT SPECIFIED | 690V | -40°C~125°C | Bulk | Han-Com® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 12+2+Ground | Gray | 3 | Female | ROHS COMPLIANT | - | 690V | NO | NO | NO | Han® C, Han® D | YES | GENERAL PURPOSE | Straight | 41.5mm | - | 40A | ONE | UL, CSA | - | Crimp | - | COMMERCIAL | 12 | 10A | 200000mOhm | 10000000000Ohm | PLUG | - | - | - | - | - | 500 Cycles | - | - | 16B | - | 84.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - |