- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Number of Contacts | Working Voltage | Insulation Resistance | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Size | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09120022755 HARTING | 43 |
| - | 7 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 400V | -40°C~125°C | Bulk | Han® Q | e4 | yes | Active | 1 (Unlimited) | - | - | Insert | 2 | Gray | 1 | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 40A | Silver | Screw | - | - | - | - | - | - | - | 14 AWG | 3A | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09120033031 HARTING | 12 |
| - | 5 Weeks | - | - | - | - | Polycarbonate (PC) | 15.800011g | - | - | 25V | -40°C~125°C | Bulk | Han-Brid® | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert, RJ45 | 8p8c | Gray | - | Male | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | 10A | - | IDC | - | - | - | 10Ohm | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09142083111 HARTING | 34 |
| Datasheet | 4 Weeks | - | - | - | - | Zinc Alloy | - | - | - | 50V | -40°C~85°C | Bulk | Han® GigaBit | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | Female | - | - | - | - | - | Han D® HMC | - | - | - | - | - | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09140012762 HARTING | 45 |
| - | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 1 | Gray | 1 | Female | 8536.69.40.30 | - | - | - | - | - | - | - | Straight | - | not_compliant | 200A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09140013172 HARTING | 33 |
| - | 5 Weeks | - | - | - | - | Zinc Die Cast | - | - | Copper Alloy | - | -40°C~125°C | Bulk | Han® PE | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 100A | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09320123001 HARTING | 66 |
| - | 4 Weeks | Gold, Silver | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 690V | -40°C~125°C | Bulk | Han-Com® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 12+2+Ground | Gray | 3 | Male | - | 690V | NO | NO | NO | Han® C, Han® D | GENERAL PURPOSE | - | Straight | 39.6mm | - | 40A | - | Crimp | - | 12 | - | - | - | - | - | - | 16B | 84.5mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330104639 HARTING | 53 |
| Datasheet | 7 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 10+Ground | Gray | - | Male | - | - | NO | YES | NO | - | GENERAL PURPOSE | - | - | - | - | 12A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09380082612 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | 4 | Polycarbonate (PC) | - | - | Copper Alloy | 230V | -40°C~125°C | Bulk | Han-Com® | e4 | - | Active | 1 (Unlimited) | Screw | - | Insert | 4+4+Ground | Gray | - | Male | - | - | NO | YES | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Push In; Screw | - | - | - | - | - | - | - | - | 10B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09210644612 HARTING | 503 |
| Datasheet | 4 Weeks | Silver | - | - | - | Polycarbonate (PC) | - | GOLD (118) | Copper Alloy | 250V | - | Bulk | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 64+Ground | Gray | - | Female | - | - | NO | YES | NO | - | GENERAL PURPOSE | - | - | - | - | 10A | - | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09140023021 HARTING | 20 | - | - | 4 Weeks | Silver | - | Module | - | Polytetrafluoroethylene (PTFE) | - | NOT SPECIFIED | NOT SPECIFIED | 5kV | -40°C~125°C | Bulk | Han® HV | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 2 | Gray | - | Male | - | - | NO | NO | NO | Han® | GENERAL PURPOSE | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09120043116 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | 4 | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~70°C | Bulk | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 4+2 Fiber | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330164736 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | 16 | Polycarbonate (PC) | - | - | Copper Alloy | 500V | - | Bulk | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 16+Ground | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09150013004 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 09120123104 HARTING | 118 | - | - | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | - | 400V | -40°C~125°C | Bulk | Han® Q | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 12+0+Ground | Gray | - | Female | 8536.69.40.30 | - | - | - | - | Han® D | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330064629 HARTING | 52 |
| Datasheet | 4 Weeks | - | - | - | 6 | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 6+Ground | Gray | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 12A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09338162602 HARTING | In Stock | - | Datasheet | - | Silver | - | - | 16 | Liquid Crystal Polymer (LCP) | - | - | - | 400V | -40°C~200°C | Bulk | Han® E | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 16+Ground | - | - | Male | 8536.69.40.30 | - | - | - | - | Han® E | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 16B | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09338242602 HARTING | In Stock | - | Datasheet | - | Silver | - | - | 24 | Liquid Crystal Polymer (LCP) | - | - | - | 400V | -40°C~200°C | Bulk | Han® E | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 24+Ground | - | - | Male | 8536.69.40.30 | - | - | - | - | Han® E | - | 16A | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | 24B | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09330104635 HARTING | 43 |
| Datasheet | 7 Weeks | - | - | - | 10 | Polycarbonate (PC) | - | - | Copper Alloy | 500V | - | Bulk | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 10+Ground | Gray | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09380062601 HARTING | 152 |
| Datasheet | 4 Weeks | - | Panel | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | Han-Com® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 4+2+Ground | Gray | 2 | Male | - | 830V | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | 42mm | - | 80A | Silver | Screw | 690V | 6 | 690V | - | - | 14 AWG | 20 AWG | 14 AWG | 16B | 84.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | IP65 | ||
![]() 09200103101 HARTING | 50 |
| - | 4 Weeks | - | - | - | 10 | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | Han® A | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 10+Ground | Gray | 2 | Female | 8536.69.40.30 | - | NO | NO | NO | Han® | GENERAL PURPOSE | - | Straight | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | 10A | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - |