- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Number of Contacts | Empty Shell | Working Voltage | Contact Resistance | Insulation Resistance | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Test Current | Size | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09120023152 HARTING | 59 |
| - | 7 Weeks | Silver | - | - | 2 | Polycarbonate (PC) | - | - | - | - | 830V | -40°C~125°C | Bulk | Han® Q | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 2+Ground | - | - | Gray | - | Female | - | 8536.69.40.30 | - | - | - | - | - | Han® C | - | - | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022704 HARTING | 13 |
| Datasheet | 7 Weeks | Silver | - | Axial | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han-Modular® | - | - | Active | 1 (Unlimited) | Screw | - | Module | 2 | 125°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | 40A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120032784 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | - | - | Polycarbonate (PC) | - | - | - | - | 250V | -40°C~125°C | Bulk | Han-Brid® | - | - | Active | 1 (Unlimited) | - | - | Insert, RJ45 | 8p8c | - | - | Gray | - | Female | STANDARD: RJ45 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | - | - | 10A | - | IDC | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120033051 HARTING | 80 | - | - | 8 Weeks | Silver | Cable | - | 4 | Polycarbonate (PC) | 10.6g | - | - | - | 400V | -40°C~125°C | Bulk | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 3+0+Ground | - | - | Gray | - | Male | - | - | - | - | - | - | - | Han® C | - | - | - | - | Straight | - | 40A | - | Crimp | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330162711 HARTING | 32 |
| - | 4 Weeks | - | - | - | 16 | Polycarbonate (PC) | - | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | - | - | Gray | 2 | Female | - | 8536.69.40.30 | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 34.6mm | 16A | Silver | Screw | - | - | - | - | - | - | 16A | - | - | - | 14 AWG | 16A | 32B | 84.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09330104626 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 10 | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | - | Bulk | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 10+Ground | - | - | Gray | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120043111 HARTING | In Stock | - | - | 7 Weeks | - | - | - | 4 | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~70°C | Bulk | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 4+2 Fiber | - | - | Gray | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120042711 HARTING | 77 |
| - | 7 Weeks | - | - | - | 4 | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~70°C | Bulk | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert with Fiber Optic Contacts | 4+2 Fiber | - | - | Gray | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330104736 HARTING | 2526 |
| - | 7 Weeks | - | - | - | 10 | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | - | Bulk | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 10+Ground | - | - | Gray | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330064736 HARTING | 53 |
| - | 5 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | - | Bulk | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 6+Ground | - | - | Gray | - | Female | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09210404712 HARTING | 2726 |
| - | 7 Weeks | - | - | - | 40 | Polycarbonate (PC) | - | - | - | Copper Alloy | 250V | - | Bulk | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 46+Ground | - | - | Gray | - | Female | - | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120022611 HARTING | 34 |
| - | 7 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module | 2 | - | - | Gray | - | Male | - | 8536.69.40.40 | - | NO | NO | NO | - | Han® D | - | GENERAL PURPOSE | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09120012774 HARTING | 43 |
| - | 7 Weeks | - | Through Hole | - | - | Polycarbonate (PC) | - | - | - | - | 50V | -40°C~85°C | Bulk | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert with Firewire | 6 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330244636 HARTING | 2123 |
| - | 4 Weeks | - | - | - | 24 | Polycarbonate (PC) | - | - | - | Copper Alloy | 500V | - | Bulk | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 24+Ground | - | - | Gray | - | Male | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120023011 HARTING | 34 |
| - | 7 Weeks | - | - | Module | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 2 | - | - | Gray | - | Male | - | - | - | NO | NO | NO | - | Han® D | - | GENERAL PURPOSE | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09200162614 HARTING | 44 |
| - | 4 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09200162814 HARTING | 50 | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09380122601 HARTING | 34 | - | - | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | -40°C~125°C | Bulk | Han-Com® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 4+8+Ground | - | - | Gray | 2 | Male | - | 8536.69.80.00 | 600V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 42mm | 80A | Silver | Screw | 400V | 12 | - | 400V | - | - | 80A | - | 6 AWG | 16 AWG | 14 AWG | - | 24B | 111mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP65 | ||
![]() 09140423101 HARTING | 29 | - | - | 4 Weeks | - | - | Module | 10 | Liquid Crystal Polymer (LCP) | - | - | - | - | 150V | -40°C~125°C | Bulk | Han® DD | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 42 | - | - | Gray | 7 | Female | - | - | - | - | - | - | - | Han® D | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140032702 HARTING | 28 | - | - | 5 Weeks | - | - | - | - | Polycarbonate (PC) | - | Polycarbonate | - | Copper Alloy | - | -40°C~125°C | Bulk | Han® C | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module | 3 | - | - | Gray | 1 | Female | - | - | 690V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 43.7mm | 40A | Silver | Screw | 690V | - | - | - | 300μOhm | 10MOhm | 40A | - | - | - | 8 AWG | - | - | 34.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |