- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Breadth | Contact Gender | Working Voltage | Insulation Resistance | Body/Shell Style | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Size | Wire/Cable Diameter | Length | Plating Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140153101 HARTING | 30 |
| - | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | 500V | -40°C~125°C | Bulk | Han-Yellock® | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 15 | Gray | - | Female | - | - | - | - | - | - | Han® E | - | - | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09330164636 HARTING | 2864 |
| Datasheet | 4 Weeks | - | - | - | 16 | Polycarbonate (PC) | - | - | - | Copper Alloy | - | 500V | - | Bulk | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 16+Ground | Gray | - | Male | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 09330164726 HARTING | 5 |
| Datasheet | 7 Weeks | - | - | - | 16 | Polycarbonate (PC) | - | - | - | Copper Alloy | - | 500V | - | Bulk | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 16+Ground | Gray | - | Female | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 09140024501 HARTING | 60 | - | - | 4 Weeks | - | - | Module | - | Polycarbonate (PC) | - | Polycarbonate | NOT SPECIFIED | NOT SPECIFIED | - | - | -40°C~80°C | Bulk | Han-Modular® | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module, Pneumatic | 2 | Blue | 1 | Non-Gendered | - | 8536.69.80.00 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | 27.2mm | - | - | - | - | - | - | - | - | - | Male, Female | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09140023125 HARTING | 47 | - | - | 4 Weeks | Silver | - | Module | - | Polycarbonate (PC), Polytetrafluoroethylene (PTFE) | - | - | - | - | - | 2500V | -40°C~125°C | Bulk | Han® HV | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 2 | Gray | 1 | Female | - | - | 2.5kV | - | - | - | Han® | - | - | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09140083116 HARTING | 36 | - | - | 5 Weeks | Gold | - | Module | 8 | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 50V | -40°C~125°C | Bulk | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 8 (2x4) | - | - | Female | - | - | - | - | - | - | Han® D | - | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 09120042701 HARTING | In Stock | - | - | 10 Weeks | - | - | Module | 4 | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 50V | -40°C~70°C | Bulk | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert with Fiber Optic Contacts | 4+2 Fiber | Gray | - | Female | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 09120062762 HARTING | 60 | - | - | 5 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09120113001 HARTING | 37 |
| Datasheet | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | 50V | -40°C~85°C | Bulk | Han® Q | - | - | Active | 1 (Unlimited) | - | - | Insert with RJ45 | 8p8c+10 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 09140033101 HARTING | 60 |
| - | 3 Weeks | Silver | Cable | Module | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | Copper | Polycarbonate | - | -40°C~125°C | Bulk | Han® C | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 3 | Gray | - | Female | ROHS COMPLIANT | - | 400V | NO | NO | NO | Han® C | YES | GENERAL PURPOSE | 32A | 3 | Straight | 40.7mm | - | 40A | ONE | UL, CSA | - | Crimp | 400V | COMMERCIAL | 0.575 inch | - | 400V | 10GOhm | PLUG | 40A | - | 8 AWG | 16 AWG | 500 Cycles | 16 AWG | - | 7.5 mm | 14.6mm | 118μin | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09380082611 HARTING | 2378 |
| Datasheet | 4 Weeks | - | - | - | 4 | Polycarbonate (PC) | - | - | - | Copper Alloy | - | 230V | -40°C~125°C | Bulk | Han-Com® | e4 | - | Active | 1 (Unlimited) | Screw | - | Insert | 4+4+Ground | Gray | - | Male | - | - | - | NO | YES | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Silver | Push In; Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 09338102703 HARTING | 48 |
| Datasheet | 4 Weeks | - | - | - | 10 | Liquid Crystal Polymer (LCP) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 500V | -40°C~200°C | Bulk | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09330242688 HARTING | 28 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09140033501 HARTING | 60 | - | Datasheet | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | -40°C~85°C | Bulk | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 3 | Blue | - | Female and Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 09150043001 HARTING | 34 |
| Datasheet | 7 Weeks | - | - | Module | - | - | - | - | - | - | - | 42V | - | Bulk | Han-Quintax® | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 4 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09120012661 HARTING | 43 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 11056483101 HARTING | 35 |
| - | 4 Weeks | Silver | - | Module | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 500V | -40°C~125°C | Bulk | Han-Yellock® 60 | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 48 | Gray | 5 | Female | - | - | - | - | - | - | Han-Yellock® | - | - | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09120032776 HARTING | 47 |
| - | 7 Weeks | - | Through Hole | - | - | Polycarbonate (PC) | 20.280001g | - | NOT SPECIFIED | NOT SPECIFIED | - | 250V | -40°C~125°C | Bulk | Han-Brid® | - | - | Active | 1 (Unlimited) | - | EAR99 | Insert, RJ45 | 8p8c | Gray | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | IDC | - | - | - | - | - | 10Ohm | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 09140012733 HARTING | 23 |
| - | 4 Weeks | - | - | - | - | Zinc Die Cast | - | - | - | Copper Alloy | - | - | -40°C~125°C | Bulk | Han® PE | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09360102701 HARTING | 34 |
| Datasheet | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |