- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Number of Contacts | Body Breadth | Working Voltage | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Test Current | Size | Test Voltage | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09360102602 HARTING | 34 |
| Datasheet | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09145451561 HARTING | 44 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09340062602 HARTING | 112 |
| - | 7 Weeks | - | - | - | 2 | - | Polycarbonate (PC) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 830V | -40°C~125°C | Bulk | Han® Hv E | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6+2+Ground | - | - | Gray | - | Male | - | - | - | NO | NO | NO | Han® | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330102752 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 10 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09210644611 HARTING | 509 |
| - | 4 Weeks | Silver | - | - | 64 | - | Polycarbonate (PC) | - | - | - | GOLD (118) | Copper Alloy | 250V | - | Bulk | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 64+Ground | - | - | Gray | - | Female | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | - | - | - | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 11056483001 HARTING | 36 |
| - | 4 Weeks | Silver | - | Module | - | - | Polycarbonate (PC) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~125°C | Bulk | Han-Yellock® 60 | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 48 | - | - | Gray | 5 | Male | - | - | 500V | - | - | - | Han-Yellock® | - | - | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09338242601 HARTING | In Stock | - | Datasheet | - | Silver | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | 400V | -40°C~200°C | Bulk | Han® High Temp | - | - | Obsolete | 1 (Unlimited) | - | - | Insert | 24+Ground | - | - | Gray | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | Screw | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | 24B | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09210403101 HARTING | 2500 | - | - | 4 Weeks | Silver | CABLE | - | - | Polycarbonate | Polycarbonate (PC) | DETENT | MOUNTING FLANGE | LOCKING | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | Han® B | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 40+Ground | - | - | Gray | 4 | Female | ROHS COMPL. & M3X10 SCREWS | 8536.69.80.00 | 250V | NO | YES | NO | Han® D | YES | GENERAL PURPOSE | - | 40 | Straight | 37.1mm | - | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | 1.339 inch | 250V | 3MOhm | 10GOhm | PLUG | 10A | - | 14 AWG | 26 AWG | 500 Cycles | - | 40 | 10A | 16B | 2kV | 84.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 09338102603 HARTING | 36 | - | Datasheet | 4 Weeks | - | - | - | 10 | - | Liquid Crystal Polymer (LCP) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~200°C | Bulk | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140044712 HARTING | 256 |
| Datasheet | 7 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | - | Bulk | Han-Modular® | - | - | Active | 1 (Unlimited) | - | - | Module, Fiber Optic - SC | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09320323111 HARTING | 74 |
| Datasheet | 4 Weeks | - | - | - | 32 | - | Polycarbonate (PC) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | Han® EE | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 32+Ground | - | - | Gray | - | Female | - | - | - | NO | NO | NO | Han® | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32B | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120012662 HARTING | 85 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09140012633 HARTING | 22 |
| - | 4 Weeks | - | - | - | - | - | Zinc Die Cast | - | - | - | - | Copper Alloy | - | -40°C~125°C | Bulk | Han® PE | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09330064626 HARTING | 34 |
| - | 7 Weeks | - | - | - | 6 | - | Polycarbonate (PC) | - | - | - | - | Copper Alloy | 500V | - | Bulk | Han® E AV | - | yes | Active | 1 (Unlimited) | Screw | - | Insert | 6+Ground | - | - | Gray | - | Male | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | - | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09452001100 HARTING | 60 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® | - | - | Active | 1 (Unlimited) | - | - | Insert, RJ45 | 8p8c | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140013072 HARTING | 24 |
| - | 4 Weeks | - | - | - | - | - | Zinc Die Cast | - | - | - | - | Copper Alloy | - | -40°C~125°C | Bulk | Han® PE | - | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09150013023 HARTING | 23 |
| Datasheet | 4 Weeks | - | - | Module | - | - | Polycarbonate (PC) | - | - | - | - | - | 50V | -40°C~85°C | Bulk | Han® E Coax | - | - | Active | 1 (Unlimited) | Crimp | - | Insert without Contacts | 1 | 85°C | -40°C | - | - | Male | - | - | - | - | - | - | Han® D | - | - | 10A | - | - | - | - | 16A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09380122653 HARTING | 2325 |
| Datasheet | 7 Weeks | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Bulk | Han-Com® | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6+6+Ground | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09338162604 HARTING | 2438 |
| Datasheet | 4 Weeks | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 500V | -40°C~200°C | Bulk | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16+Ground | - | - | - | - | Male | - | - | - | - | - | - | Han® E | - | - | 16A | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330164629 HARTING | 2274 |
| - | 4 Weeks | - | - | Module | 10 | - | Polycarbonate (PC) | - | - | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 16+Ground | - | - | Gray | - | Male | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | 12A | - | - | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - |