- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Test Current | Size | Test Voltage | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09380423104 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han-Com® | - | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 6+36+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09380122681 HARTING | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han-Com® | - | Active | 1 (Unlimited) | - | - | - | Insert | 6+6+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09320463181 HARTING | 43 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® EE | - | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 46 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09120062798 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han-Brid® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09380423004 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han-Com® | - | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 6+36+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09160243101 HARTING | 60 | - | - | 4 Weeks | Silver | - | CABLE | Module | 24 | - | Thermoplastic | Polycarbonate (PC) | DETENT | MOUNTING FLANGE | LOCKING | NOT SPECIFIED | Copper | - | - | - | -40°C~125°C | Bulk | Han® DD | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert without Contacts | 24+Ground | Gray | 6 | Female | ROHS COMPL. & M3X10 SCREWS | - | 250V | NO | NO | NO | - | Han® D | YES | GENERAL PURPOSE | - | 24 | Straight | 36.1mm | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | 1.339 inch | - | - | - | - | 250V | - | 3MOhm | 10GOhm | PLUG | - | 10A | 4000VAC V | - | 14 AWG | 26 AWG | 500 Cycles | - | - | 10A | 6B | 2kV | 51mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09200032711 HARTING | 56800 | - | - | 3 Weeks | - | - | - | - | 4 | - | - | Polycarbonate (PC) | - | - | - | - | Copper Alloy | - | - | - | -40°C~125°C | Bulk | Han® A | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Insert | 3+Ground | Gray | 2 | Female | - | - | 230V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Right Angle | 26.2mm | 3A | - | - | Silver | Screw | 250V | - | - | - | - | - | - | 230V | - | 2MOhm | 10GOhm | - | - | 10A | - | 1 | 14 AWG | 18 AWG | - | 14 AWG | 3 | 10A | - | 1.5kV | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09140063101 HARTING | 165 | - | - | 3 Weeks | - | - | CABLE | - | - | - | - | Polycarbonate (PC) | GUIDE SLOT | - | LOCKING | NOT SPECIFIED | Copper | Polycarbonate | STRAIGHT | - | -40°C~125°C | Bulk | Han® E | yes | Active | 1 (Unlimited) | - | - | EAR99 | Module without Contacts | 6 | Gray | - | Female | ROHS COMPLIANT | - | 500V | NO | NO | NO | - | Han® | YES | GENERAL PURPOSE | - | 6 | - | - | 16A | ONE | UL, CSA | - | Crimp | 500V | COMMERCIAL | 0.575 inch | - | - | - | 1.409 inch | - | - | 1mOhm | 10000000000Ohm | PLUG | - | - | - | - | - | - | 500 Cycles | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() 09210643001 HARTING | 107 | - | - | 4 Weeks | Silver | - | CABLE | - | - | - | Polycarbonate | Polycarbonate (PC) | M3 | - | LOCKING | NOT SPECIFIED | - | - | - | - | -40°C~125°C | Bulk | Han® D | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert without Contacts | 64+Ground | Gray | 4 | Male | - | 8536.69.80.00 | 250V | NO | YES | NO | - | Han® D | YES | GENERAL PURPOSE | - | 64 | Straight | 35.6mm | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | 1.339 inch | - | - | - | - | 250V | - | 3MOhm | 10GOhm | RECEPTACLE | - | 10A | - | - | 14 AWG | 26 AWG | 500 Cycles | - | 64 | 10A | 24B | 2kV | 111mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 09330062716 HARTING | 44 |
| - | 4 Weeks | - | - | - | - | 6 | - | - | Polycarbonate (PC) | - | - | - | - | Copper Alloy | - | - | - | -40°C~125°C | Bulk | Han® ES | yes | Active | 1 (Unlimited) | - | Cage Clamp | EAR99 | Insert | 6+Ground | Gray | 2 | Female | - | - | 500V | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 35.4mm | 16A | - | - | Silver | Push In | 380V | - | - | - | - | - | - | 380V | - | - | - | - | - | 10A | - | - | - | - | - | 14 AWG | - | 16A | 6B | - | 51mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 09338162704 HARTING | 6 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | 500V | -40°C~200°C | Bulk | Han® E | - | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 16+Ground | - | - | Female | - | - | - | - | - | - | - | Han® E | - | - | 16A | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140023103 HARTING | 10 |
| - | 4 Weeks | Silver | - | CABLE | Module | - | POLYCARBONATE | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | - | - | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2 | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | YES | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 09330162601 HARTING | 2413 | - | - | 4 Weeks | - | - | - | - | 16 | - | Polycarbonate | Polycarbonate (PC) | M3 | - | - | - | Copper Alloy | - | - | - | -40°C~125°C | Bulk | Han® E | yes | Active | 1 (Unlimited) | - | - | EAR99 | Insert | 16+Ground | Gray | 2 | Male | ROHS COMPLIANT | 8536.69.80.00 | 500V | NO | NO | NO | - | - | YES | GENERAL PURPOSE | - | 16 | Straight | 32.4mm | 16A | ONE | UL, CSA | Silver | Screw | 380V | COMMERCIAL | 1.339 inch | - | - | - | - | 380V | RND PIN-SKT | 1MOhm | 10GOhm | RECEPTACLE | - | 16A | - | - | 14 AWG | 18 AWG | 500 Cycles | 14 AWG | - | 16A | 16B | - | 84.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09310062601 HARTING | 286 | - | - | 4 Weeks | - | - | CABLE | - | 6 | - | Thermoplastic | Polycarbonate (PC) | M3 | - | - | - | Copper Alloy | - | - | - | -40°C~125°C | Bulk | Han® HsB | yes | Active | 1 (Unlimited) | - | - | - | Insert | 6+Ground | Gray | 2 | Male | ROHS COMPLIANT | - | 380V | NO | NO | NO | - | - | YES | GENERAL PURPOSE | - | 6 | Straight | 34mm | 35A | ONE | UL, CSA | Silver | Screw | 380V | COMMERCIAL | 1.339 inch | - | - | - | - | 380V | RND PIN-SKT | 500000mOhm | 10000000000Ohm | RECEPTACLE | - | 35A | - | - | - | - | 500 Cycles | 10 AWG | - | 35A | 16B | - | 84.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09451001110 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® | - | Active | 1 (Unlimited) | - | - | - | Insert, RJ45 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330242682 HARTING | 43 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® E | - | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 24 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330162629 HARTING | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 16 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330242636 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® E | - | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 24 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330162719 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® ES | - | Active | 1 (Unlimited) | - | - | - | Insert | 16 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330242754 HARTING | 2817 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® E | - | Active | 1 (Unlimited) | - | - | - | Insert without Contacts | 24 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |