- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Body Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Number of Contacts | Body Breadth | Working Voltage | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Voltage | Max Current Rating | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Test Current | Size | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140083101 HARTING | In Stock | - | - | 4 Weeks | - | - | - | Module | - | Polycarbonate | Polycarbonate (PC) | - | - | NOT SPECIFIED | - | - | - | -40°C~125°C | Bulk | Han® EE | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | Gray | 2 | Female | - | - | 400V | NO | NO | NO | Han® | - | GENERAL PURPOSE | - | - | Straight | 35.8mm | - | 16A | - | - | - | Crimp | 400V | - | - | - | 400V | - | - | 10GOhm | - | - | 16A | - | 20 AWG | 12 AWG | - | - | - | 16A | - | 34.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09140123101 HARTING | In Stock | - | - | 4 Weeks | - | - | CABLE | Module | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | Gold | Polycarbonate | - | -40°C~125°C | Bulk | Han® DD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 12 | Gray | 2 | Female | ROHS COMPLIANT | 8536.69.80.00 | 250V | NO | NO | NO | Han® D | YES | GENERAL PURPOSE | - | 12 | Straight | 34mm | - | 10A | ONE | UL, CSA | - | Crimp | 250V | COMMERCIAL | - | 0.575 inch | 250V | - | 3mOhm | 10000000000Ohm | PLUG | - | 10A | - | 14 AWG | 26 AWG | 500 Cycles | - | - | 10A | - | 34.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09360083101 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | Polycarbonate | - | NOT SPECIFIED | NOT SPECIFIED | - | 50V | -40°C~125°C | Bulk | Han® 8D | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 8 | Gray | 3 | Female | - | - | 50V | NO | NO | NO | Han® D | - | GENERAL PURPOSE | - | - | Straight | 33.5mm | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | 10A | 3A | 21mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | IP65 | ||
![]() 09330242601 HARTING | In Stock | - | - | 4 Weeks | - | - | CABLE | - | - | - | Polycarbonate (PC) | - | M3 | - | Copper Alloy | - | - | -40°C~125°C | Bulk | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 24+Ground | Gray | 2 | Male | ROHS COMPLIANT | 8536.69.80.00 | 500V | NO | NO | NO | - | YES | GENERAL PURPOSE | - | 24 | Straight | 32.4mm | - | 16A | ONE | UL, CSA | Silver | Screw | 380V | COMMERCIAL | - | 1.339 inch | 380V | RND PIN-SKT | 1MOhm | 10GOhm | RECEPTACLE | - | 16A | - | 14 AWG | 18 AWG | 500 Cycles | - | 24 | 16A | 24B | 111mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | IP65 | ||
![]() 09110013011 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | Module | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 4000V | -40°C~125°C | Bulk | Han® HC | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 1 | - | - | Male | - | - | - | - | - | - | Han-Modular® | - | - | - | - | - | - | - | 650A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09380132651 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Bulk | Han-Com® | - | - | Active | 1 (Unlimited) | - | - | Insert | 7+6+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09120032794 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | - | - | - | - | - | Plastic | - | - | - | - | 250V | - | Bulk | Han-Brid® | - | - | Active | 1 (Unlimited) | - | - | Insert, RJ45 | 8p8c | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | IDC | - | - | 5 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09380132751 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Bulk | Han-Com® | - | - | Active | 1 (Unlimited) | - | - | Insert | 7+6+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09330242623 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 24 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09140122732 HARTING | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | - | -40°C~125°C | Bulk | Han® DD | - | - | Active | 1 (Unlimited) | Crimp | - | Module | 12 | Gray | 2 | Female | - | - | 250V | - | - | - | - | - | - | - | - | Straight | - | - | 10A | - | - | Silver | Push In with Lock | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 16 AWG | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09120042606 HARTING | In Stock | - | - | 12 Weeks | - | - | - | - | 4 | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 50V | -40°C~70°C | Bulk | Han-Brid® | - | yes | Active | 1 (Unlimited) | - | - | Insert with Fiber Optic Contacts | 4+2 Fiber | Gray | - | Male | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09140012675 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® | - | - | Active | 1 (Unlimited) | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09140203111 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | Bulk | Han® EEE | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09380122781 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Bulk | Han-Com® | - | - | Active | 1 (Unlimited) | - | - | Insert | 6+6+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09140012775 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® | - | - | Active | 1 (Unlimited) | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09120062765 HARTING | In Stock | - | - | 5 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | COMBINATION LINE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09120062662 HARTING | In Stock | - | - | 7 Weeks | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | EAR99 | COMBINATION LINE CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09140052742 HARTING | In Stock | - | - | 7 Weeks | Silver | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | 1kV | -40°C~125°C | Bulk | Han-Modular® | e4 | - | Active | 1 (Unlimited) | Screw | EAR99 | Module | 5 (4 + 1 Power) | Gray | - | Female | - | - | - | NO | YES | NO | Han® | - | GENERAL PURPOSE | - | - | Straight | - | - | 70A | - | - | - | Crimp; Screw | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330162652 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Bulk | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 16 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09338102604 HARTING | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 500V | -40°C~200°C | Bulk | Han® E | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 10+Ground | - | - | Male | - | - | - | - | - | - | Han® E | - | - | 16A | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10B | - | - | - | ROHS3 Compliant | - | - |