- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Breadth | Operating Supply Voltage | Working Voltage | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Test Current | Size | Test Voltage | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09140603101 HARTING | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Bulk | Han® | - | Active | 1 (Unlimited) | - | - | Insert | 60 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09145451120 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09120082633 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | Han® Q | - | Active | 1 (Unlimited) | - | - | Insert | 8 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | Silver | Push In with Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09140203112 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | Bulk | Han® EEE | - | Active | 1 (Unlimited) | - | - | Module without Contacts | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09140203012 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | Bulk | Han® EEE | - | Active | 1 (Unlimited) | - | - | Module without Contacts | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09150013104 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 09110012670 HARTING | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | 4000V | -40°C~125°C | Bulk | Han® HC | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 650A | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09161083118 HARTING | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® DD | - | Active | 1 (Unlimited) | - | - | Insert | 108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 20751081103 HARTING | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330162701 HARTING | In Stock | - | - | 5 Weeks | - | - | CABLE | - | 16 | Polycarbonate | Polycarbonate (PC) | M3 | - | - | Copper Alloy | - | - | -40°C~125°C | Bulk | Han® E | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 16+Ground | Gray | 2 | Female | ROHS COMPLIANT | 8536.69.80.00 | 500V | NO | NO | NO | - | YES | GENERAL PURPOSE | 16 | Straight | 34.6mm | - | 16A | ONE | UL, CSA | Silver | Screw | 380V | COMMERCIAL | 1.339 inch | 600V | 380V | RND PIN-SKT | 1mOhm | 10000000000Ohm | PLUG | 16A | - | 14 AWG | 18 AWG | 500 Cycles | - | 16A | 16B | - | 84.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 09320463001 HARTING | In Stock | - | - | 4 Weeks | Silver | - | CABLE | - | 46 | - | Polycarbonate (PC) | M3 | LOCKING | NOT SPECIFIED | Copper | Polycarbonate | - | -40°C~125°C | Bulk | Han® EE | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 46+Ground | Gray | 4 | Male | ROHS COMPLIANT | 8536.69.80.00 | 500V | NO | NO | NO | Han® | YES | GENERAL PURPOSE | 46 | Straight | 33.3mm | - | 20A | ONE | UL, CSA | - | Crimp | 500V | COMMERCIAL | 1.339 inch | - | 500V | - | 1mOhm | 1.01kOhm | RECEPTACLE | 16A | - | 12 AWG | 20 AWG | 500 Cycles | - | - | 24B | - | 111mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09161083101 HARTING | In Stock | - | - | 4 Weeks | Silver | - | - | - | 108 | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | Copper | - | - | -40°C~125°C | Bulk | Han® DD | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 108+Ground | Gray | 6 | Female | - | - | 250V | NO | NO | NO | Han® D | - | GENERAL PURPOSE | - | Straight | 36.1mm | - | 10A | - | - | - | Crimp | 250V | - | - | - | 250V | - | 3MOhm | 10GOhm | - | 10A | - | 14 AWG | 26 AWG | - | - | 10A | 24B | 2kV | 111mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 09140052716 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | Polycarbonate | Polycarbonate (PC) | - | - | - | Copper Alloy | - | - | -40°C~125°C | Bulk | Han-Modular® ES | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Module | 5 | Gray | 2 | Female | - | - | 400V | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | 16A | - | - | Silver | Push In | 400V | - | - | - | - | - | 1mOhm | 10MOhm | - | - | - | - | - | - | 26 AWG | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120033013 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han-Brid® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09200102622 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® A | - | Active | 1 (Unlimited) | - | - | Insert | 10 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09320465751 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Panel | - | - | 46 | - | Polycarbonate (PC) | - | - | - | Copper Alloy | - | 500V | -40°C~125°C | Bulk | Han® EE | yes | Active | 1 (Unlimited) | - | EAR99 | Insert, Distributor Block | 46+Ground | - | 4 | Female | - | - | - | NO | NO | NO | Han® | - | GENERAL PURPOSE | - | Straight | - | - | 16A | - | - | Silver | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120032780 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | - | - | - | - | Polycarbonate (PC) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 250V | -40°C~125°C | Bulk | Han-Brid® | yes | Active | 1 (Unlimited) | - | - | Insert, RJ45 | 8p8c | Gray | - | Female | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | 10A | - | - | - | Screw | - | - | - | - | - | - | - | - | JACK | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09360102702 HARTING | In Stock | - | Datasheet | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09330062752 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han® E | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09338242703 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 500V | -40°C~200°C | Bulk | Han® E | - | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24B | - | - | - | - | ROHS3 Compliant | - | - | - |