- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Connector Support Type | Size | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09100123000 HARTING | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 50V | -30°C~90°C | Bulk | Han® 1A | - | - | Active | Not Applicable | - | Insert | 12 | Black | Male | - | - | - | - | - | 6.5A | - | - | - | Crimp | - | 1A | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09140033051 HARTING | In Stock | - | - | 4 Weeks | - | Polycarbonate (PC) | - | 500V | -40°C~125°C | Bulk | Han-Modular® | - | - | Active | Not Applicable | - | Module without Contacts | 3 | Gray | Male | - | - | - | Han® E | - | 16A | - | - | - | Crimp | CONNECTOR ACCESSORY | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09120053004 HARTING | In Stock | - | - | 8 Weeks | - | Polycarbonate (PC) | - | 400V | -40°C~125°C | Bulk | Han® Q | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 5 | Gray | Male | - | - | - | Han® E | - | 16A | - | - | - | Crimp | - | 3A | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09332102648 HARTING | In Stock | - | - | 4 Weeks | - | Polycarbonate (PC) | Copper Alloy | 500V | -40°C~125°C | Bulk | Han® ES Press | - | - | Active | 1 (Unlimited) | - | Insert | 10+Ground | Gray | Male | - | - | - | - | - | 16A | - | - | Gold | Tension Clamp | - | 10B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09332062648 HARTING | In Stock | - | - | 4 Weeks | - | Polycarbonate (PC) | Copper Alloy | 500V | -40°C~125°C | Bulk | Han® ES Press | - | - | Active | 1 (Unlimited) | - | Insert | 6+Ground | Gray | Male | - | - | - | - | - | 16A | - | - | Gold | Tension Clamp | - | 6B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09140273113 HARTING | In Stock | - | - | 4 Weeks | - | Liquid Crystal Polymer (LCP) | - | 16V | -40°C~85°C | Bulk | Han® HD | - | - | Active | 1 (Unlimited) | - | Module without Contacts | 27+Shield | Gray | Female | - | - | - | - | - | 2A | - | - | - | Crimp | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09120053104 HARTING | In Stock | - | - | 8 Weeks | - | Polycarbonate (PC) | - | 400V | -40°C~125°C | Bulk | Han® Q | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 5 | Gray | Female | - | - | - | Han® E | - | 16A | - | - | - | Crimp | - | 3A | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09140363001 HARTING | In Stock | - | - | 6 Weeks | - | Polycarbonate (PC) | - | 32V | -40°C~125°C | Bulk | Han-Modular® | - | - | Active | 1 (Unlimited) | - | Module without Contacts | 36 | Gray | Male | - | - | - | - | - | 4A | - | - | - | Crimp | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09365242602 HARTING | In Stock | - | - | 4 Weeks | - | Polycarbonate (PC) | - | 90V | -20°C~40°C | Bulk | Han® EX | - | - | Active | Not Applicable | - | Insert without Contacts | 24+Ground | Gray | Male | - | - | - | Han® E | - | 16A | compliant | - | - | Crimp | - | 24B | - | - | - | ||
![]() 09100033105 HARTING | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 400V | -30°C~90°C | Bulk | Han® 1A | - | - | Active | Not Applicable | - | Insert | 3+Ground | Black | Female | - | - | - | - | - | 10A | - | - | - | Crimp | - | 1A | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09100033100 HARTING | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 400V | -30°C~90°C | Bulk | Han® 1A | - | - | Active | Not Applicable | - | Insert | 3+Ground | Black | Female | - | - | - | - | - | 10A | - | - | - | Crimp | - | 1A | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09100033200 HARTING | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | - | 400V | -30°C~90°C | Bulk | Han® 1A | - | - | Active | Not Applicable | - | Insert | 3+Ground | Black | Male | - | - | - | - | - | 16A | - | - | - | Crimp | - | 1A | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09100032605 HARTING | In Stock | - | - | 5 Weeks | - | Polyamide (PA), Nylon | Copper Alloy | 400V | -30°C~90°C | Bulk | Han® 1A | - | - | Active | Not Applicable | - | Insert | 3+Ground | Black | Male | - | - | - | - | - | 10A | - | - | Silver | Screw | - | 1A | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09140363101 HARTING | In Stock | - | - | 4 Weeks | - | Polycarbonate (PC) | - | 32V | -40°C~125°C | Bulk | Han-Modular® | - | - | Active | 1 (Unlimited) | - | Module without Contacts | 36 | Gray | Female | - | - | - | - | - | 4A | - | - | - | Crimp | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09140273013 HARTING | In Stock | - | - | 4 Weeks | - | Liquid Crystal Polymer (LCP) | - | 16V | -40°C~85°C | Bulk | Han® HD | - | - | Active | 1 (Unlimited) | - | Module without Contacts | 27+Shield | Gray | Male | - | - | - | - | - | 2A | - | - | - | Crimp | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09365062602 HARTING | In Stock | - | - | 4 Weeks | - | Polycarbonate (PC) | - | 90V | -20°C~40°C | Bulk | Han® EX | - | - | Active | Not Applicable | - | Insert without Contacts | 6+Ground | Gray | Male | - | - | - | Han® E | - | 16A | compliant | - | - | Crimp | - | 6B | - | - | - | ||
![]() 09365102702 HARTING | In Stock | - | - | 4 Weeks | - | Polycarbonate (PC) | - | 90V | -20°C~40°C | Bulk | Han® EX | - | - | Active | Not Applicable | - | Insert without Contacts | 10+Ground | Gray | Female | - | - | - | Han® E | - | 16A | compliant | - | - | Crimp | - | 10B | - | - | - | ||
![]() 09210404612 HARTING | In Stock | - | - | 4 Weeks | 40 | Polycarbonate (PC) | Copper Alloy | 250V | - | Bulk | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | Insert | 46+Ground | Gray | Male | NO | NO | NO | - | GENERAL PURPOSE | - | - | 10A | Silver | Terminal Block, Straight - Screw | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09160403101 HARTING | In Stock | - | - | 4 Weeks | - | Polycarbonate (PC) | - | 250V | -40°C~125°C | Bulk | Han® DD | - | - | Active | 1 (Unlimited) | - | Insert without Contacts | 40+Ground | Gray | Male | - | - | - | Han® D | - | 10A | - | - | - | Crimp | - | 16A | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09365162602 HARTING | In Stock | - | - | 4 Weeks | - | Polycarbonate (PC) | - | 90V | -20°C~40°C | Bulk | Han® EX | - | - | Active | Not Applicable | - | Insert without Contacts | 16+Ground | Gray | Male | - | - | - | Han® E | - | 16A | compliant | - | - | Crimp | - | 16B | - | - | - |