- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Number of Contacts | Working Voltage | Contact Resistance | Insulation Resistance | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Test Current | Size | Test Voltage | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09330102648 HARTING | In Stock | - | - | 5 Weeks | - | - | - | 10 | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Tension Clamp | - | - | - | - | - | - | - | - | 14 AWG | - | 10B | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09140082633 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 400V | -40°C~125°C | Bulk | Han® EE | - | Active | 1 (Unlimited) | Quick Connect | - | Module | 8 | Gray | 2 | Male | - | - | - | - | - | - | - | - | Straight | 37.1mm | 16A | Silver | Push In with Lock | - | - | - | - | - | 16A | 20 AWG | 14 AWG | 14 AWG | - | - | - | 34.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09210253111 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | 25 | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | Han® D | - | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 25+Ground | - | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09140012732 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Zinc Die Cast | - | - | Copper Alloy | - | -40°C~125°C | Bulk | Han® PE | - | Active | 1 (Unlimited) | - | - | Module | 1 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09330104729 HARTING | In Stock | - | Datasheet | 5 Weeks | - | Push In | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | Han ES® AV | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 10+Ground | Gray | 2 | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | 12A | - | - | 16A | Silver | Terminal Block, Straight - Push In | - | 10 | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140023123 HARTING | In Stock | - | - | 4 Weeks | Silver | - | Module | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | 5kV | -40°C~125°C | Bulk | Han® HV | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 2 | Gray | - | Female | 8536.69.40.30 | - | - | - | - | Han® C | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | - | 8 AWG | 16 AWG | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09380082753 HARTING | In Stock | - | - | 5 Weeks | - | - | - | 8 | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han-Com® | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 8+Ground | Gray | 2 | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | 100A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | 24B | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022755 HARTING | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | Han-Modular® | yes | Active | 1 (Unlimited) | - | - | Module | - | - | 1 | Female | - | - | - | - | - | - | - | - | Straight | 50.3mm | 100A | - | Screw | - | - | - | - | - | 100A | - | - | - | - | - | - | 29.4mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330244739 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | Module | 10 | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | Han ES® AV | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 24+Ground | Gray | - | Female | - | - | NO | YES | NO | - | GENERAL PURPOSE | 12A | - | - | 16A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09161083001 HARTING | In Stock | - | Datasheet | 4 Weeks | Silver | - | - | 108 | Thermoplastic | Polycarbonate (PC) | Polycarbonate | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | Han® DD | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 108+Ground | Gray | 6 | Male | - | 250V | NO | NO | NO | Han® D | GENERAL PURPOSE | - | Straight | 33.6mm | 10A | - | Crimp | 250V | - | 250V | 3MOhm | 10GOhm | 10A | 14 AWG | 26 AWG | - | 10A | 24B | 2kV | 111mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP65 | ||
![]() 09212643001 HARTING | In Stock | - | - | 5 Weeks | - | - | - | 64 | - | Polycarbonate (PC) | - | - | - | 250V | -40°C~125°C | Bulk | Han® D | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 64+Ground | Gray | 4 | Male | - | - | - | - | - | Han D® HMC | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | 24B | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09380423101 HARTING | In Stock | - | - | 4 Weeks | Silver | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | Han-Com® | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 6+36+Ground | Gray | 8 | Female | - | 690V | NO | NO | NO | Han® C, Han® D | GENERAL PURPOSE | - | Straight | 41.5mm | 40A | - | Crimp | 690V | 42 | - | - | - | - | - | - | - | - | 16B | - | 84.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09210073001 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | Han® D | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 7 | - | - | Male | - | - | - | - | - | - | - | - | Straight | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09330062672 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 6 | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han® ESS | yes | Active | 1 (Unlimited) | Cage Clamp | - | Insert | 6+Ground | Gray | 2 | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | 6B | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330244625 HARTING | In Stock | - | - | 5 Weeks | - | Cable | Module | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | - | Bulk | Han® E AV | yes | Active | 1 (Unlimited) | Screw | - | Insert | 24+Ground | Gray | - | Male | - | 500V | NO | NO | NO | - | GENERAL PURPOSE | - | - | 34mm | 16A | Silver | Terminal Block, Straight - Screw | - | 24 | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140153001 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | - | 500V | -40°C~125°C | Bulk | Han-Yellock® | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 15 | Gray | - | Male | - | - | - | - | - | Han® E | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330104725 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | - | Bulk | Han® E AV | yes | Active | 1 (Unlimited) | Screw | EAR99 | Insert | 10+Ground | Gray | 2 | Female | 8536.69.40.30 | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | 10 | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330064739 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 6 | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han ES® AV | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 6+Ground | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | 12A | - | - | 16A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140124512 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | Module | - | - | Polycarbonate (PC) | - | - | - | 50V | -40°C~125°C | Bulk | Han® | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 12 | Gray | 4 | Female | - | - | - | - | - | Coaxial and Fiber Optic | - | - | Straight | - | 1.5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09332062702 HARTING | In Stock | - | - | 4 Weeks | - | Socket | - | 6 | - | Polycarbonate (PC) | - | - | - | 500V | -40°C~125°C | Bulk | Han® DDD | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 6+Ground | Gray | 2 | Female | - | - | - | - | - | Han E® HMC | - | 16A AC | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | 6B | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |