- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Number of Contacts | Housing Color | Working Voltage | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Test Current | Size | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09330242712 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | 24 | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | Han® E | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 24+Ground | Gray | 2 | Female | - | - | NO | NO | NO | Han® | GENERAL PURPOSE | - | Straight | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | 16A | 48B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330162772 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 16 | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | Han® ESS | - | yes | Active | 1 (Unlimited) | Cage Clamp | - | Insert | 16+Ground | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | 16B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09340102701 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 10 | Polycarbonate (PC) | - | - | Copper Alloy | 830V | -40°C~125°C | Bulk | Han® Hv E | - | yes | Active | 1 (Unlimited) | - | - | Insert | 10+2+Ground | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Screw | - | - | - | - | - | - | - | - | - | 16A | 24B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09340102616 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 10 | Polycarbonate (PC) | - | - | Copper Alloy | 830V | -40°C~125°C | Bulk | Han® Hv ES | - | yes | Active | 1 (Unlimited) | - | - | Insert | 10+2+Ground | Gray | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | 24B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09451001100 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | 40.699993g | - | - | - | - | Bulk | Han® | - | - | Active | 1 (Unlimited) | - | - | Insert, RJ45 | 6p4c | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Gold | IDC | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09140012663 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 1 | Gray | - | Male | 8536.69.40.30 | - | - | - | - | - | - | - | Straight | - | not_compliant | 200A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 19410142701 HARTING | In Stock | - | - | 4 Weeks | Silver | Cable | - | 14 | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | Han-Eco® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 14+Ground | Gray | 2 | Female | 8536.69.40.30 | - | - | - | - | - | - | - | Right Angle | - | - | 16A | - | Screw | - | - | - | - | - | - | - | 16 AWG | - | - | 10B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09110013001 HARTING | In Stock | - | Datasheet | 5 Weeks | - | - | Module | - | Polyamide (PA), Nylon | - | - | - | 4000V | -40°C~125°C | Bulk | Han® HC | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 1 | - | - | Male | 8536.90.40.00 | - | - | - | - | Han-Modular® | - | - | - | - | - | 350A | - | Crimp | - | - | - | - | - | - | - | - | WIRE TERMINAL | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330102672 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 10 | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | Han® ESS | - | yes | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | Gray | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | 16A | 10B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | IP65 | ||
![]() 09330162702 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | Copper | - | -40°C~125°C | Bulk | Han® E | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 16+Ground | Gray | 2 | Female | 8536.69.80.00 | 500V | NO | NO | NO | Han® | GENERAL PURPOSE | - | Straight | 35.5mm | - | 16A | - | Crimp | 380V | 16 | - | 380V | 16A | 12 AWG | 20 AWG | - | - | 16A | 16B | 84.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | IP65 | ||
![]() 11051052804 HARTING | In Stock | - | Datasheet | 7 Weeks | Silver | Cable | Module | - | Polycarbonate (PC) | - | NOT SPECIFIED | Copper Alloy | 500V | -40°C~125°C | Bulk | Han-Yellock® | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Insert, Multiplier | 5 | Red | 1 | Female | - | - | - | - | - | - | - | 16A | Straight | - | - | 20A | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09140022603 HARTING | In Stock | - | - | 4 Weeks | Silver | - | - | - | Polycarbonate (PC) | - | - | - | 500V | - | Bulk | Han-Modular® | - | - | Active | 1 (Unlimited) | - | EAR99 | Module | 2 | - | - | Male | 8536.69.80.00 | - | - | - | - | Han® C | - | - | - | - | - | 40A | - | Solder | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09210644711 HARTING | In Stock | - | - | 7 Weeks | Silver | - | - | 64 | Polycarbonate (PC) | - | GOLD (118) | Copper Alloy | 250V | - | Bulk | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 64+Ground | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 10A | - | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330244639 HARTING | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | Han ES® AV | - | yes | Active | 1 (Unlimited) | Terminal Block | - | Insert | 24+Ground | Gray | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | 12A | - | - | - | 16A | Silver | Terminal Block, Straight - Push In | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09340032716 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 3 | Polycarbonate (PC) | - | - | Copper Alloy | 830V | -40°C~125°C | Bulk | Han® Hv ES | - | yes | Active | 1 (Unlimited) | - | - | Insert | 3+2+Ground | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | 10B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09340062716 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 6 | Polycarbonate (PC) | - | - | Copper Alloy | 830V | -40°C~125°C | Bulk | Han® Hv ES | - | yes | Active | 1 (Unlimited) | Cage Clamp | - | Insert | 6+2+Ground | Gray | - | Female | - | - | NO | NO | NO | Han® | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | 16B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09310062611 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 6 | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han® HsB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6+Ground | Gray | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 35A | Silver | Screw | - | - | - | - | - | - | - | - | - | 35A | 32B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09162723101 HARTING | In Stock | - | - | 4 Weeks | - | Socket | - | 72 | Polycarbonate (PC) | - | - | - | 250V | -40°C~125°C | Bulk | Han® DD | - | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 72+Ground | - | 6 | Female | - | - | - | - | - | Han® High Temp | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | 16B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09380082601 HARTING | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 230V | -40°C~125°C | Bulk | Han-Com® | e4 | - | Active | 1 (Unlimited) | Screw | - | Insert | 4+4+Ground | Gray | 2 | Male | - | - | NO | YES | NO | - | GENERAL PURPOSE | - | Straight | - | - | 63A | Silver | Push In; Screw | - | 4 | - | - | - | - | - | - | - | - | 10B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09330162691 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | Han® E | - | yes | Active | 1 (Unlimited) | - | - | Insert | 16 | Gray | - | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | - | Screw | - | - | - | - | - | - | - | - | - | - | 16B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |