- Connector Type
- Gender
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Housing Material
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
HARTING Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Option | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Connector Support Type | Wire/Cable Gauge | Test Current | Size | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09338062703 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | 6 | Liquid Crystal Polymer (LCP) | - | - | - | 500V | - | Bulk | Han® E | - | Active | 1 (Unlimited) | - | Insert | 6+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Screw | - | - | - | - | - | 6B | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09155083001 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 9 | Polycarbonate (PC) | - | - | - | 400V | -40°C~125°C | Bulk | Han® F+B | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 4+4+Ground | - | 3 | Male | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Crimp | 8 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120022654 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | 3 | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han® Q | - | Active | 1 (Unlimited) | - | Insert | 2 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | 40A | Silver | Screw | - | - | - | - | - | 3A | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 11051052633 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | Han-Yellock® | - | Active | 1 (Unlimited) | - | Module | 5 | Gray | 1 | Male | - | - | - | - | - | - | - | - | Straight | - | - | 20A | Silver | Push In with Lock | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330242611 HARTING | In Stock | - | - | 4 Weeks | - | Cable | - | 24 | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han® E | yes | Active | 1 (Unlimited) | - | Insert | 24+Ground | Gray | 2 | Male | - | 500V | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | - | - | 16A | Silver | Screw | 48 | - | - | 14 AWG | 16A | 48B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09451001560 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | 41.499988g | - | NOT SPECIFIED | - | - | Bulk | Han® | - | Active | 1 (Unlimited) | - | Insert, RJ45 | 8p8c | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Gold | IDC | - | - | - | - | - | 3A | - | - | - | ROHS3 Compliant | - | Lead Free | IP67 | ||
![]() 09120063111 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | Han-Brid® | yes | Active | 1 (Unlimited) | EAR99 | Insert | 4+2+Ground | Gray | 2 | Female | 8536.69.40.30 | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | 3A | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09120082634 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 500V | -40°C~125°C | Bulk | Han® Q | - | Active | 1 (Unlimited) | - | Insert | 8 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | 16A | Silver | Push In with Lock | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09110013101 HARTING | In Stock | - | Datasheet | 5 Weeks | - | - | Module | - | Polyamide (PA), Nylon | - | - | - | 4000V | -40°C~125°C | Bulk | Han® HC | - | Active | 1 (Unlimited) | - | Module without Contacts | 1 | - | - | Female | - | - | - | - | - | Han-Modular® | - | - | - | - | - | 350A | - | Crimp | - | - | CONNECTOR ACCESSORY | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09142083116 HARTING | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Zinc Alloy | - | - | - | 50V | -40°C~85°C | Bulk | Han® MegaBit | - | Active | 1 (Unlimited) | - | Module without Contacts | 8 | - | - | Female | - | - | - | - | - | Han D® HMC | - | 10A | - | - | - | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09162243001 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 24 | Polycarbonate (PC) | - | - | - | 250V | -40°C~125°C | Bulk | Han® DD | - | Active | 1 (Unlimited) | - | Insert without Contacts | 24+Ground | Grey | 4 | Male | - | - | - | - | - | Han® High Temp | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | 6B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330242691 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | Han® E | yes | Active | 1 (Unlimited) | - | Insert | 24 | Gray | 2 | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | - | - | 16A | - | Screw | - | - | - | - | - | 24B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09332062602 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | 6 | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | Han® DDD | - | Active | 1 (Unlimited) | EAR99 | Insert without Contacts | 6+Ground | Gray | 2 | Male | - | - | - | - | - | Han E® HMC | - | 16A AC | - | - | - | 16A | - | Crimp | - | - | - | - | - | 6B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09380052601 HARTING | In Stock | - | - | 7 Weeks | - | - | - | 2 | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | Han-Com® | yes | Active | 1 (Unlimited) | - | Insert | 3+2+Ground | Gray | 1 | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | 43mm | - | 200A | Silver | Screw | 3 | - | - | - | - | 24HPR | 112mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09140012767 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 600V | -40°C~125°C | Bulk | Han® | - | Active | 1 (Unlimited) | EAR99 | Module | 1 | Gray | - | Female | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | not_compliant | 200A | Silver | Screw | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330162712 HARTING | In Stock | - | - | 4 Weeks | - | - | - | 16 | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | Han® E | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 16+Ground | Gray | - | Female | - | - | NO | NO | NO | Han® | GENERAL PURPOSE | - | - | - | - | 16A | - | Crimp | - | - | - | - | 16A | 32B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09340032701 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | 830V | -40°C~125°C | Bulk | Han® Hv E | yes | Active | 1 (Unlimited) | EAR99 | Insert | 3+2+Ground | Gray | 2 | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | 16A | Silver | Screw | 3 | - | - | - | - | 10B | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 09330102691 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | 10 | Polycarbonate (PC) | - | - | Iron-Constantan (FE/KO) | 400V | -40°C~125°C | Bulk | Han® E | yes | Active | 1 (Unlimited) | - | Insert | 10+Ground | Gray | 2 | Male | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | - | - | 16A | Gold | Screw | - | - | - | - | - | 10B | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022703 HARTING | In Stock | - | - | 5 Weeks | Silver | - | - | - | Polycarbonate (PC) | - | NOT SPECIFIED | NOT SPECIFIED | 500V | - | Bulk | Han-Modular® | - | Active | 1 (Unlimited) | EAR99 | Module | 2 | - | - | Female | 8536.69.80.00 | - | - | - | - | Han® C | - | - | - | - | - | 40A | - | Solder | - | Grey | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09380052721 HARTING | In Stock | - | - | 5 Weeks | - | - | - | - | Polycarbonate (PC) | - | - | Copper Alloy | - | -40°C~125°C | Bulk | Han-Com® | yes | Active | 1 (Unlimited) | - | Insert | 3 | Gray | - | Female | - | - | NO | NO | NO | - | GENERAL PURPOSE | - | Straight | 43mm | - | - | Silver | Screw | - | - | - | - | - | 24HPR | 112mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - |