- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Connector Type
- Exterior Type (Adapter End)
- Factory Lead Time
- Gender
- Interior Type (Adapter End)
- Number of Ports
- Operating Temperature
- Ratings
- Series
Attribute column
Manufacturer
HARTING Keystone - Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Housing Material | Exterior Housing Material | Contact Materials | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Orientation | Shielding | Depth | Style | Number of Contacts | Number of Ports | Exterior Type (Adapter End) | Interior Type (Adapter End) | Exterior Housing Color | Features | Exterior Contact Finish | Interior Contact Finish | Length | Width | Exterior Contact Finish Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20825000001 HARTING | In Stock | - | - | 5 Weeks | - | Module | - | Zinc | NOT SPECIFIED | -40°C~70°C | Ha-Vis preLink® | Active | 1 (Unlimited) | IDC | EAR99 | RJ45 | - | - | - | Male | Straight | - | 41mm | Modular | 8 | 1 | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | - | Shutter | - | Gold | 15.6mm | 16.25mm | 50μin 1.27μm | No SVHC | ROHS3 Compliant | Cat6a | ||
![]() 20825000002 HARTING | In Stock | - | - | 22 Weeks | Gold | Module | - | Zinc | - | -40°C~70°C | Ha-Vis preLink® | Active | 1 (Unlimited) | IDC | - | RJ45 | - | 70°C | -40°C | Male | Straight | - | 34.4mm | Modular | 8 | 1 | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | - | Angled | - | Gold | 14.6mm | 22.4mm | 50μin 1.27μm | No SVHC | ROHS3 Compliant | Cat6a | ||
![]() 39509040010 HARTING | In Stock | - | - | 4 Weeks | - | - | Zinc | - | - | -10°C~60°C | Han-Port® | Active | 1 (Unlimited) | - | - | RECTANGULAR CONNECTOR ADAPTER | 16 | - | - | Female | Straight | Unshielded | 27.6mm | Modular | - | 2 | Modular Jack 8p8c (RJ45, Ethernet) | Modular Jack 8p8c (RJ45, Ethernet) | Black | - | - | - | 18.6mm | - | - | - | ROHS3 Compliant | Cat5e | ||
![]() 20825010001 HARTING | In Stock | - | - | 4 Weeks | - | Module | - | Zinc | - | -40°C~70°C | Ha-Vis preLink® | Active | 1 (Unlimited) | IDC | - | RJ45 | - | - | - | Male | - | - | - | Modular | 8 | 1 | Modular Jack 8p8c (RJ45, Ethernet) | IDC, Pressdown, Punchdown Block | - | - | Gold | - | - | - | 50μin 1.27μm | No SVHC | ROHS3 Compliant | Cat6a | ||
![]() 09458511554 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |