- Part Status
- Type
- RoHS Status
- Series
- Moisture Sensitivity Level (MSL)
- Shielding
- Ratings
- Mounting Type
- Factory Lead Time
- Ingress Protection
- Convert From (Adapter End)
- Convert To (Adapter End)
Attribute column
Manufacturer
HARTING Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Housing Material | Number of Terminals | Shell Material, Finish | Shield Material | Body Orientation | Cable Types | Category Number | Connector Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | LEDs | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Positions / Contacts per Port | Operating Temp Range | Package | Part # Aliases | Performance Category | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Status | RoHS | Termination Method | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Style | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Wire Gauge | Configuration | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Number of Ports | Durability | Contact Pattern | Family | Mating Cycles | Wire/Cable Diameter | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Ambient Temperature Range High | Product | Mounting Angle | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | USOC Codes | Port Configuration | IP Rating | Product Length (mm) | Length | Width | Contact Finish Thickness | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09458400015 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | 09-45-840-0015 09 45 840 0015 9458400015 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Jack | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09452151111 HARTING | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 09-45-215-1111 09 45 215 1111 9452151111 | - | - | - | - | - | Details | - | - | - | - | - | - | Harting RJ Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 9455511101 HARTING | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | - | - | 8 | - | - | Right Angle | - | Cat 5 | - | - | Phosphor Bronze | 120 | - | + 85 C | - | - 40 C | - | Through Hole | 8P8C | -40C to 85C | - | - | Cat 5 | 2.54(mm) | 8 | 18.65(mm) | - | - | Solder | - | 125V | 125 V | - | Blister | - | - | - | - | - | - | - | RJ-45 | 8 Position | - | - | - | 1G/2.5G Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Fingers | - | - | - | 1.5 A | - | - | - | - | Solder | - | 8(POS) | - | - | Black | - | - | - | 1x1 | - | - | - | - | 1(Port) | - | - | 09 45 551 1101 | - | - | - | - | - | - | 1.5(A) | - | - | - | Connectors | Right Angle | - | - | - | - | RJ45 | - | IP20 | 15.74(mm) | - | - | - | 11.75(mm) | - | - | - | - | - | ||
![]() 9454521560 HARTING | In Stock | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | 1 | - | + 70 C | - | - 25 C | - | In-Line | 8P8C | - | - | - | Cat 6a | - | - | - | - | Compliant | - | - | - | 125 V | - | - | - | - | - | - | - | - | - | Modular | 8 Position | 70 °C | -25 °C | Silver | 10G Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.5 A | - | - | - | - | Connector | - | 8 | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 Port | - | - | - | 750 Cycles | - | - | - | - | - | - | - | - | 70 °C | Couplers | Straight | - | - | - | - | RJ45 | - | IP20 | - | - | - | - | - | - | - | - | - | - | ||
![]() 09454521560 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | - | - | Polyamide | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | - | -25°C~70°C | - | Har-Port® | - | Active | 1 (Unlimited) | - | EAR99 | RJ45 | Coupler | 8 | - | - | Silver | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP20 | 35.9mm | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | 1.5A | - | 1 | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Circular Threaded Coupling | - | - | - | - | - | - | - | 35.9mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09452151100 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange (2 Hole) | Metal | - | - | - | - | Zinc Die Cast | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | Han® 3A | yes | Active | 1 (Unlimited) | Through Hole | - | RJ45 | Coupler | - | - | - | Grey | - | - | Receptacle | PANEL MOUNTABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | 8 | - | - | - | NO | - | - | - | - | - | - | - | 1 | - | - | - | - | 6.9 mm | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Latch Lock | - | - | - | - | - | - | - | 33.6mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09352250331 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | Han® PushPull | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09452451560 HARTING | In Stock | - | - | - | - | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | - | - | - | Plastic | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | Han® PushPull | - | Obsolete | 1 (Unlimited) | Plug | - | - | Coupler | 8 | - | - | Black | - | 1 | Female | - | - | - | - | NO | NO | GENERAL PURPOSE | - | - | 8 | - | Shielded | IP67 - Dust Tight, Waterproof | 48.8mm | - | - | ZINC | ONE | CSA, UL | - | - | - | - | - | 94V-0 | - | NO | TELCOM, MODULAR | - | - | - | - | - | POLARIZED HOUSING | 1 | 750 Cycles | RECTANGULAR | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | 32.3mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Cat6 | ||
![]() 09452251100 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | - | Thermoplastic | - | Zinc Die Cast | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | Han® 3A | yes | Active | 1 (Unlimited) | - | - | RJ45 | Coupler | 8 | - | - | Black | - | - | Receptacle | PANEL MOUNTABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | 8 | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | - | 1.5A | - | - | - | - | - | 125V | - | - | - | - | NO | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Latch Lock | - | - | - | - | - | - | - | 35.3mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09452951130 HARTING | In Stock | - | Datasheet | 22 Weeks | - | - | Board Mount | Metal | Panel | 8 | - | - | Zinc Die Cast | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | Han® PushPull | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09452151109 HARTING | In Stock | - | - | 4 Weeks | - | Flanges, Panel | Panel Mount, Flange (2 Hole), Right Angle | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han® 3A | - | Active | 1 (Unlimited) | RJ45 | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() 09452151102 HARTING | In Stock | - | - | 4 Weeks | - | Flanges, Panel | Panel Mount, Flange (2 Hole) | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han® 3A | yes | Active | 1 (Unlimited) | RJ45 | - | - | Coupler | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | FEMALE-FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Latch Lock | YES | 8 | 8 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09452812810 HARTING | In Stock | - | - | - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | + 85 C | HARTING | - 40 C | - | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 60 V | -40°C ~ 85°C | - | T1 | - | - | - | Solder | - | Jack | - | - | - | - | - | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | IP20 | - | - | 4 A | - | - | - | Gold | Solder | - | 2 Contact | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | 1000 Cycle | - | - | 2P2C Single Pair Ethernet (SPE) | Does Not Contain LED | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | ||
![]() 20821010021 HARTING | In Stock | - | - | - | - | - | - | - | - | - | Zinc Die Cast, Nickel Plated | - | - | - | - | Round Cable, Not Specified | - | Right Angle | - | - | 1 | Without LED | + 85 C | HARTING | - 40 C | - | Cable Mount | 8P8C | - | Bulk | - | Cat 6a | - | - | - | Active | Details | - | - | - | - | - | - | Ha-Vis preLink® | - | - | - | IDC | - | Plug | Modular Connector | 8 Position | - | - | Yellow | 10G Base-T | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 Cycle | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | Connectors | Straight | Angled - 90° | - | - | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | - | - | - | - | - | - | - | Cat6a | ||
![]() 20821010022 HARTING | In Stock | - | - | - | - | - | - | - | - | - | Zinc Die Cast, Nickel Plated | - | - | - | - | Round Cable, Not Specified | - | 35° Angled | - | - | 1 | Without LED | + 85 C | HARTING | - 40 C | - | Cable Mount | 8P8C | - | Bulk | - | Cat 6a | - | - | - | Active | Details | - | - | - | - | - | - | Ha-Vis preLink® | - | - | - | IDC | - | Plug | Modular Connector | 8 Position | - | - | Yellow | 10G Base-T | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 Cycle | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | Connectors | Straight | Angled - 35° | - | - | - | RJ45 | 1 x 1 (Port) | IP20 | - | - | - | - | - | - | - | - | - | Cat6a | ||
![]() 09352290401 HARTING | In Stock | - | - | - | Gold | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Round Cable | - | Vertical | - | - | 1 | Without LED | + 85 C | HARTING | - 40 C | - | In-Line | 8P4C | - | Bulk | - | Cat 5 | - | - | - | Active | Details | - | - | - | - | - | - | Han® PushPull | - | - | - | - | - | Plug to Cable | Industrial | 4 Position | - | - | Black | 10/100 Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | Cat5, Industrial Environments - IP65/IP67 | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 Cycle | - | - 40 C to + 85 C | 8p4c (RJ45, Ethernet) | - | - | - | - | - | - | Connectors | Straight | Molded Plugs | - | - | - | RJ45 | 1 x 1 (Port) | IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() 09352200401 HARTING | In Stock | - | - | - | Gold | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Round Cable | - | Vertical | - | - | 1 | Without LED | + 85 C | HARTING | - 40 C | - | In-Line | 8P8C | - | Bulk | - | Cat 6a | - | - | - | Active | Details | - | - | - | - | - | - | Han® PushPull | - | - | - | - | - | Plug to Cable | Industrial | 8 Position | - | - | Zinc | 10G Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | Cat6a, Industrial Environments - IP65/IP67 | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 Cycle | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | Connectors | Straight | Molded Plugs | - | - | - | RJ45 | 1 x 1 (Port) | IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() 09451511140 HARTING | In Stock | - | - | - | Gold | - | - | - | - | - | Zinc Die Cast | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Vertical | - | Copper Alloy | 1 | Without LED | + 85 C | HARTING | - 40 C | Rear | Cable Mount | 4P4C | - | Box | - | Cat 5 | - | - | - | Active | Details | - | - | - | 50 VAC, 60 VDC | - | - | RJ Industrial® | - | - | - | IDC | - | Plug | Modular Connector | 4 Position | - | - | Silver | 10/100 Base-T | - | Plug (Male) | - | - | - | - | - | - | - | 1.76 A | - | - | - | Shielded | IP20 | - | - | 1.76 A | - | - | - | Gold | IDC | - | 4 Contact | - | - | - | - | - | 22-26 AWG | - | 500 MOhms | - | - | - | 1 Port | - | - | - | 750 Cycles | - | - 40 C to + 85 C | 8p4c | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | RJ45 | 1 x 1 (Port) | IP20 | - | 2.134 (54.20mm) | - | 50.0µin (1.27µm) | - | - | - | - | - | Cat5 | ||
![]() 09451511141 HARTING | In Stock | - | - | - | Gold | - | - | - | - | - | Zinc Die Cast | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Right Angle | - | Copper Alloy | 1 | Without LED | + 85 C | HARTING | - 40 C | Rear | Cable Mount | 4P4C | - | Box | - | Cat 5 | - | - | - | Active | Details | - | - | - | 50 VAC, 60 VDC | - | - | RJ Industrial® | - | - | - | IDC | - | Plug | Modular Connector | 4 Position | - | - | Silver | 10/100 Base-T | - | Plug (Male) | - | - | - | - | - | - | - | 1.76 A | - | - | - | Shielded | IP20 | - | - | 1.76 A | - | - | - | Gold | IDC | - | 4 Contact | - | - | - | - | - | 22-26 AWG | - | 500 MOhms | - | - | - | 1 Port | - | - | - | 750 Cycles | - | - 40 C to + 85 C | 8p4c | - | - | - | - | - | - | Connectors | Right Angle | Angled - 90° | - | - | - | RJ45 | 1 x 1 (Port) | IP20 | - | 2.280 (57.90mm) | - | 50.0µin (1.27µm) | - | - | - | - | - | Cat5 | ||
![]() 09451511570 HARTING | In Stock | - | - | - | Gold | - | - | - | - | - | Zinc Die Cast | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Vertical | - | Copper Alloy | 1 | Without LED | + 85 C | HARTING | - 40 C | Rear | Cable Mount | 8P8C | - | Box | - | Cat 6a | - | - | - | Active | Details | - | - | - | 50 VAC, 60 VDC | - | - | RJ Industrial® | - | - | - | IDC | - | Plug | Modular Connector | 8 Position | - | - | Yellow | 10G Base-T | - | Plug (Male) | - | - | - | - | - | - | - | 1.76 A | - | - | - | Shielded | IP20 | - | - | 1.76 A | - | - | - | Gold | IDC | - | 8 Contact | - | - | - | - | - | 22-26 AWG | - | 5000 MOhms | - | - | - | - | - | - | - | 750 Cycles | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | RJ45 | 1 x 1 (Port) | IP20 | - | 2.134 (54.20mm) | - | 50.0µin (1.27µm) | - | - | - | - | - | Cat6a |