- Part Status
- RoHS Status
- Connector Type
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Number of Positions/Contacts
- Cable Types
- Packaging
- Ratings
- Termination
- Series
- Length
Attribute column
Manufacturer
HARTING Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Reliability | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Contact Style | Wire Gauge | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Wire/Cable Diameter | Number of Positions/Contacts | Features | Height | Length | Width | Contact Finish Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09451251300 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold, Silver | Cable | 125 | - | POLYCARBONATE | Polyamide | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | Nickel | 48V | Bulk | Han® 3A | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | 70°C | -40°C | Black | - | Male | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 100.3mm | 16A | - | - | - | 4 | - | - | NO | - | 22-24 AWG | Round | 1 | 24 AWG | 22 AWG | - | - | - | 8p4c, 4 Power | Hybrid | 21.15mm | 2.642 67.10mm | 11.7mm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat5 | ||
![]() 09451451560 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | Plastic | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | 125V | Bulk | Han® PushPull | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | 70°C | -40°C | Yellow | - | Male | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 62mm | 1.5A | Gold | - | - | 8 | - | - | - | - | 22-27 AWG | Round | 1 | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 2.441 62.00mm | 20mm | 50.0μin 1.27μm | No SVHC | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09451151100 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | Metal | - | ZINC ALLOY | - | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | Han® 3A | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | 8 | 70°C | -40°C | Gray | - | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | 125V | - | 4 | - | - | NO | - | 22-24 AWG | Round | 1 | 24 AWG | 22 AWG | - | 22 AWG | 6.9 mm | 8p4c | - | - | 3.845 97.65mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() 09451951560 HARTING | In Stock | - | Datasheet | 19 Weeks | - | - | Metal | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | 125V | Bulk | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | - | - | - | - | - | 22-27 AWG | Round | - | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | - | - | - | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09451511560 HARTING | In Stock | - | - | 4 Weeks | - | Cable | - | 8 | - | Plastic | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | 125V | Bulk | RJ Industrial® | e4 | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 70°C | -40°C | Yellow | - | Male | - | - | - | - | - | - | - | - | Straight | Shielded | IP20 | 57mm | 1.5A | Gold | - | - | - | - | - | - | - | 22-27 AWG | Round | 1 | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 2.244 57.00mm | 13.7mm | 50.0μin 1.27μm | No SVHC | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09451951100 HARTING | In Stock | - | Datasheet | 17 Weeks | - | - | Metal | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | 125V | Bulk | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 1.5A | - | - | - | - | - | - | - | - | 22-24 AWG | Round | - | 24 AWG | 22 AWG | - | - | - | 8p4c | Cable Clamp, Housing | - | 2.484 63.10mm | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09451251760 HARTING | In Stock | - | - | 11 Weeks | - | - | - | - | - | Plastic | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | - | Bulk | Han® 3A | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 8 | 70°C | -40°C | Black | - | Male | 48V | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 16A | Gold | 125V | - | - | - | - | - | - | 22-27 AWG | Round | 1 | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45), 4 Power | Hybrid | - | 2.644 67.15mm | - | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Lead Free | Cat6 | ||
![]() 09451251104 HARTING | In Stock | - | - | 10 Weeks | - | - | - | - | POLYCARBONATE | - | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | 125V | Bulk | Han® 3A | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | - | MALE | 94V-0 | NO | - | 22-24 AWG | Round | - | 24 AWG | 22 AWG | - | - | - | 8p4c | Angled | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09451511561 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Cable | - | 8 | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | 125V | Bulk | RJ Industrial® | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Yellow | - | Male | - | - | - | - | - | - | - | - | Right Angle | Shielded | IP20 | 69.3mm | 1.5A | Gold | - | - | - | - | - | - | - | 22-27 AWG | Round | 1 | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | Angled - 45° | - | 2.728 69.30mm | 13.7mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09451511120 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Cable | - | 4 | - | - | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | 125V | Bulk | RJ Industrial® | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | Shielded | - | 57mm | 1.5A | - | - | - | - | - | - | - | - | 22-27 AWG | Round | - | 27 AWG | 22 AWG | - | - | - | 8p4c | Angled, Cable Clamp, Housing | - | 2.728 69.30mm | 13.7mm | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 20822040001 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | Plastic | - | Zinc Die Cast | Round Cable, Solid or Stranded Wires | - | NOT SPECIFIED | - | Bulk | Han® PushPull | - | - | Active | Not Applicable | IDC | EAR99 | Plug | - | - | - | Yellow | - | Male | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 69mm | - | Gold | - | - | 8 | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Housing, No Latch | - | 22mm | 26.2mm | 50.0μin 1.27μm | No SVHC | RoHS Compliant | - | - | Cat6a | ||
![]() 09573080501000 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | Bulk | Han® 3A | - | - | Active | 1 (Unlimited) | Crimp | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | 24-27 AWG | Round | - | 27 AWG | 24 AWG | - | - | - | 8p8c (RJ45), 3 Power | Hybrid | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09352210421 HARTING | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | 43.699996g | - | Round Cable, Solid or Stranded Wires | - | - | 125V | Bulk | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 4 | 70°C | -25°C | Black | - | Male | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | - | - | - | - | - | 22-24 AWG | Round | 1 | 24 AWG | 22 AWG | - | - | - | 8p4c | Cable Clamp, Housing | - | 2.717 69.00mm | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09352260401 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | Metal | 4 | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | 125V | Bulk | Han® PushPull | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | - | - | - | - | - | 22-24 AWG | Round | - | 24 AWG | 22 AWG | - | - | - | 8p4c | Cable Clamp, Housing | - | 2.717 69.00mm | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09451151102 HARTING | In Stock | - | - | 14 Weeks | - | - | - | - | ZINC ALLOY | Metal | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | 125V | Bulk | Han® 3A | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | - | - | 94V-0 | NO | - | 22-24 AWG | Round | 1 | 24 AWG | 22 AWG | - | - | - | 8p4c | Cable Clamp, Housing | - | 3.845 97.65mm | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09451511109 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | 34.899992g | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | RJ Industrial® | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 4 | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | 1.5A | - | 125V | - | - | - | - | - | - | 26 AWG | Round | 1 | - | - | - | 26 AWG | - | 8p4c | Shock Resistant, Vibration Resistant | - | 2.165 55.00mm | - | - | - | ROHS3 Compliant | - | Lead Free | Cat5 | ||
![]() 09451511520 HARTING | In Stock | - | - | 4 Weeks | - | Cable | - | 8 | - | PC | 30.949997g | - | Round Cable, Stranded Wires | NOT SPECIFIED | Copper | - | Bulk | RJ Industrial® | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 70°C | -40°C | Translucent - Blue | 1 | Male | - | - | - | - | - | - | - | 8 | Straight | Shielded | IP20 | 52.6mm | 1.5A | - | 125V | COMMERCIAL | - | - | - | - | TELCOM, MODULAR | 24-28 AWG | Round | 1 | 28 AWG | 24 AWG | 750 Cycles | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | - | 2.165 55.00mm | 13.97mm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat6a | ||
![]() 09451151560 HARTING | In Stock | - | - | 4 Weeks | - | Cable | Metal | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | - | Bulk | Han® 3A | - | - | Active | 1 (Unlimited) | IDC | - | Plug | 8 | 70°C | -40°C | Yellow | - | Male | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | Gold | 125V | - | - | - | - | - | - | 22-27 AWG | Round | 1 | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 4.002 101.65mm | 35.3mm | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09454001100 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold, Nickel | Surface Mount | - | - | - | Polyamide (PA), Nylon | 44.799986g | - | - | NOT SPECIFIED | NOT SPECIFIED | 50V | Bulk | RJ Industrial® | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 4 | 70°C | -40°C | - | - | Male | - | - | - | - | - | - | - | - | Straight | Shielded | - | 57.3mm | 1A | - | - | - | - | - | - | - | - | 22-24 AWG | - | 1 | 24 AWG | 22 AWG | - | - | - | 8p4c | - | - | 13mm | 23.3mm | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09451251100 HARTING | In Stock | - | - | 4 Weeks | - | Panel | - | - | POLYCARBONATE | Thermoplastic | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | 125V | Bulk | Han® 3A | e4 | yes | Active | 1 (Unlimited) | IDC | - | Plug | 8 | - | - | Black | - | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 99.35mm | 1.5A | Gold | - | - | - | - | 94V-0 | NO | - | 22-24 AWG | Round | 1 | 24 AWG | 22 AWG | - | - | - | 8p4c | - | - | 4.002 101.65mm | - | 50.0μin 1.27μm | No SVHC | ROHS3 Compliant | - | - | Cat5 |