- Part Status
- RoHS Status
- Connector Type
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Number of Positions/Contacts
- Cable Types
- Packaging
- Ratings
- Termination
- Series
- Length
Attribute column
Manufacturer
HARTING Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Contact Gender | UL Flammability Code | Empty Shell | Wire Gauge | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Number of Positions/Contacts | Features | Length | Width | Contact Finish Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09352250421 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | 125V | Bulk | Han® PushPull | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | - | - | 22-27 AWG | Round | - | 27 AWG | 22 AWG | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | 2.717 69.00mm | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09451001760 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Copper Alloy | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | Bulk | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Silver, Yellow | - | 8536.69.40.30 | - | - | - | - | - | - | 16A | - | - | Shielded | - | - | - | Gold | - | - | - | - | 22-27 AWG | - | - | - | - | 8p4c (RJ45, Ethernet) | Hybrid | 1.850 47.00mm | - | 15.0μin 0.38μm | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09352260403 HARTING | In Stock | - | Datasheet | 13 Weeks | - | Metal | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | 125V | Bulk | Han® PushPull | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | - | - | 22-24 AWG | Round | - | 24 AWG | 22 AWG | 8p4c | Angled 45°, Cable Clamp, Housing | 3.031 77.00mm | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09451251560 HARTING | In Stock | - | - | 4 Weeks | Cable | 125 | - | - | - | 63.399995g | - | Round Cable, Solid or Stranded Wires | - | Nickel | - | Bulk | Han® 3A | - | Active | 1 (Unlimited) | IDC | - | Plug | 8 | - | - | Black | Male | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 99.35mm | 1.5A | Gold | 125V | - | - | - | 22-27 AWG | Round | 1 | 27 AWG | 22 AWG | 8p8c (RJ45, Ethernet) | - | 4.002 101.65mm | 35.3mm | 50.0μin 1.27μm | ROHS3 Compliant | - | Lead Free | Cat6 | ||
![]() 09454001560 HARTING | In Stock | - | - | 3 Weeks | Surface Mount | - | - | - | Polyamide (PA), Nylon | 33.979994g | - | Round Cable, Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | 30V | Bulk | Han® | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | 70°C | -40°C | Yellow | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Straight | - | - | 57.3mm | 1A | - | - | - | - | NO | 22-27 AWG | Round | - | 27 AWG | 22 AWG | 8p8c (RJ45, Ethernet) | Latch Lock | 2.256 57.30mm | 23.3mm | - | ROHS3 Compliant | UL94 V-0 | - | Cat6 | ||
![]() 09451151106 HARTING | In Stock | - | - | 14 Weeks | - | Metal | - | ZINC ALLOY | - | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | 125V | Bulk | Han® 3A | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | MALE | 94V-0 | NO | 22-24 AWG | Round | - | 24 AWG | 22 AWG | 8p4c | Angled, Cable Clamp, Housing | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 10120052001 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Metal | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | Han® | - | Active | 1 (Unlimited) | IDC | - | Plug | 9 | - | - | Gray | Male | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | 22-24 AWG | Round | 1 | 24 AWG | 22 AWG | 8p4c, 4 Power | Hybrid | 3.785 96.15mm | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09352250403 HARTING | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | 125V | Bulk | Han® PushPull | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | - | - | 22-24 AWG | Round | - | 24 AWG | 22 AWG | 8p8c (RJ45, Ethernet) | Angled 45°, Cable Clamp, Housing | 3.031 77.00mm | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09451451521 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | 8 | POLYETHYLENE | Thermoplastic | - | - | Round Cable, Stranded Wires | - | Copper Alloy | - | Bulk | Han® PushPull | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | MALE | 94V-0 | NO | 24-28 AWG | - | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | 2.756 70.00mm | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() 09451151104 HARTING | In Stock | - | - | 4 Weeks | - | Metal | - | ZINC ALLOY | - | - | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | 125V | Bulk | Han® 3A | yes | Active | 1 (Unlimited) | IDC | - | Plug | 4 | - | - | Gray | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | - | NO | 22-24 AWG | Round | - | 24 AWG | 22 AWG | 8p4c | Angled 45°, Cable Clamp, Housing | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09451151760 HARTING | In Stock | - | - | 8 Weeks | Cable | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | - | Bulk | Han® 3A | - | Active | 1 (Unlimited) | IDC | - | Plug | 12 | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 67.15mm | 16A | Gold | 125V | - | - | - | 22-27 AWG | Round | 1 | 27 AWG | 22 AWG | 8p8c (RJ45), 4 Power | Hybrid | 3.695 93.85mm | 26.7mm | 50.0μin 1.27μm | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09352250402 HARTING | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | 125V | Bulk | Han® PushPull | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | - | - | 22-27 AWG | Round | - | 27 AWG | 22 AWG | 8p8c (RJ45, Ethernet) | Angled 45°, Cable Clamp, Housing | 3.031 77.00mm | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09451951520 HARTING | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | Zinc Die Cast | - | - | Round Cable, Solid or Stranded Wires | - | NOT SPECIFIED | 125V | Bulk | Han® PushPull | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Silver | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | Gold | - | - | - | - | 24-28 AWG | Round | - | 28 AWG | 24 AWG | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | - | - | 50.0μin 1.27μm | ROHS3 Compliant | - | - | Cat6a | ||
![]() 09451151520 HARTING | In Stock | - | - | 4 Weeks | Cable | Metal | - | - | - | 132.500001g | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Active | Not Applicable | - | - | Plug | 8 | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | - | - | 95.35mm | 1.5A | - | 125V | - | - | - | - | - | 1 | - | - | - | - | 28.3mm | 27.2mm | - | RoHS Compliant | - | - | IP65 | ||
![]() 09352250401 HARTING | In Stock | - | - | 4 Weeks | - | Metal | - | - | - | 86.880005g | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | 125V | Bulk | Han® PushPull | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | - | - | 22-27 AWG | Round | - | 27 AWG | 22 AWG | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | 2.874 73.00mm | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 09352210401 HARTING | In Stock | - | - | 5 Weeks | - | Metal | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | 125V | Bulk | Han® PushPull | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | 1.5A | - | - | - | - | - | 22-24 AWG | Round | - | 24 AWG | 22 AWG | 8p4c | Cable Clamp, Housing | 2.874 73.00mm | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09454001520 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | Round Cable, Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | 125V | Bulk | - | - | Active | Not Applicable | IDC | - | Plug | 4 | - | - | Gray | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Latch Lock | 2.256 57.30mm | - | - | RoHS Compliant | - | - | Cat6 | ||
![]() 09451511121 HARTING | In Stock | - | Datasheet | 4 Weeks | Cable | - | 4 | - | - | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | 125V | Bulk | RJ Industrial® | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | Female | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | 69.3mm | 1.5A | Gold | - | - | - | - | 22-27 AWG | Round | - | 27 AWG | 22 AWG | 8p4c | Angled - 45° | 2.728 69.30mm | 13.7mm | 50.0μin 1.27μm | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09451001720 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09451251720 HARTING | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Active | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |