- Part Status
- RoHS Status
- Connector Type
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Number of Positions/Contacts
- Cable Types
- Packaging
- Ratings
- Termination
- Series
- Length
Attribute column
Manufacturer
HARTING Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Shield Material | Cable Types | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Wire Gauge | Body/Shell Style | Termination Type | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Wire/Cable Diameter | Number of Positions/Contacts | Wire Size (Max) | Features | Length | Width | Contact Finish Thickness | Plating Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09451451500 HARTING | In Stock | - | Datasheet | - | - | Cable | - | - | - | - | Polyamide | - | - | Round Cable, Stranded Wires | - | Nickel | - | - | - | - | Bulk | Han® PushPull | - | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | - | 70°C | -40°C | Black | - | Male | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 8 | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 57.35mm | 8 | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | 24-28 AWG | - | - | Round | 1 | 28 AWG | 24 AWG | - | - | 7.2 mm | 8p8c (RJ45, Ethernet) | - | - | 2.258 57.35mm | - | 50.0μin 1.27μm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | Cat6 | ||
![]() 09153000402 HARTING | In Stock | - | Datasheet | - | Nickel | Cable | - | - | - | - | Zinc | 85.048569g | - | Round Cable, Stranded Wires | - | - | - | - | - | 125V | Bulk | Han-Max® | - | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 30.1mm | 8 | - | 1.5A | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | Round | - | 26 AWG | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | Circular Bayonet Coupling | 1.850 47.00mm | - | - | - | - | RoHS Compliant | - | - | Cat5 | ||
![]() 09451151720 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09451451106 HARTING | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Thermoplastic | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | - | - | - | - | - | 8p4c | - | - | 2.756 70.00mm | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09573080500000 HARTING | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | Round Cable, Stranded Wires | NOT SPECIFIED | Copper Alloy | - | - | - | - | Bulk | Han® 3A | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-28 AWG | - | - | Round | - | 28 AWG | 24 AWG | - | - | - | 8p8c (RJ45), 3 Power | - | Hybrid | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09352220421 HARTING | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | 125V | Bulk | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | Round | - | 24 AWG | 22 AWG | - | - | - | 8p4c | - | Cable Clamp, Housing | 2.717 69.00mm | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 20820020001 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | Zinc Die Cast | - | Zinc Die Cast | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | Han® 3A | - | - | Active | Not Applicable | IDC | - | Plug | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Cover, Strain Relief | 1.864 47.35mm | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() 09451451561 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Thermoplastic | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | - | Bulk | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-27 AWG | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 2.756 70.00mm | - | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() 09352260402 HARTING | In Stock | - | Datasheet | 13 Weeks | - | - | - | Metal | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | 125V | Bulk | Han® PushPull | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | Round | - | 24 AWG | 22 AWG | - | - | - | 8p4c | - | Angled 45°, Cable Clamp, Housing | 3.031 77.00mm | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09352260421 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Round Cable, Solid or Stranded Wires | - | - | - | - | - | 125V | Bulk | Han® PushPull | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | Round | - | 24 AWG | 22 AWG | - | - | - | 8p4c | - | Cable Clamp, Housing | 2.717 69.00mm | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09454001109 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | RJ Industrial® | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | 24 AWG | 22 AWG | - | - | - | 8p4c | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 09451451100 HARTING | In Stock | - | - | - | - | Cable | - | - | - | - | Polyamide | - | - | Round Cable, Solid or Stranded Wires | - | Nickel | - | - | - | 125V | Bulk | Han® PushPull | e4 | yes | Obsolete | 1 (Unlimited) | IDC | - | Plug | 8 | 70°C | -40°C | Black | - | Male | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 55mm | - | - | 1.5A | Gold | - | - | 4 | - | - | - | NO | - | - | 22-24 AWG | - | - | Round | 1 | 24 AWG | 22 AWG | - | 22 AWG | 7.2 mm | 8p4c | - | - | 20.15mm | 20.15mm | 50.0μin 1.27μm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Cat5 | ||
![]() 09352270401 HARTING | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09451511122 HARTING | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | STRAIGHT | - | - | - | - | - | - | - | Active | Not Applicable | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | compliant | - | - | COMMERCIAL | 0.539 inch | - | - | FEMALE | - | - | 1.5A | TELCOM, MODULAR | - | PLUG | IDC | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 50μin | - | RoHS Compliant | - | - | - | ||
![]() 09451151110 HARTING | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09451151105 HARTING | In Stock | - | Datasheet | 12 Weeks | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09451511525 HARTING | In Stock | - | - | 4 Weeks | - | - | CABLE | - | 8 | - | - | - | - | WIRE, STRANDED | NOT SPECIFIED | NOT SPECIFIED | STRAIGHT | 70°C | -40°C | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | COMMERCIAL | 0.512 inch | - | 0.315 inch | FEMALE | - | - | 1.5A | TELCOM, MODULAR | - | PLUG | WIRE | - | 1 | - | - | 750 Cycles | - | - | - | 24 AWG | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 09451001561 HARTING | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09451511500 HARTING | In Stock | - | Datasheet | - | - | Cable | - | - | - | POLYAMIDE | Thermoplastic | - | - | Round Cable, Stranded Wires | - | Nickel | - | - | - | - | Bulk | RJ Industrial® | - | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | - | 70°C | -40°C | Black | - | Male | STANDARD: IEC 60603-7, RJ45 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 8 | Straight | Shielded | IP20 | 52.6mm | 8 | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | 24-28 AWG | - | - | Round | 1 | 28 AWG | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 2.071 52.60mm | - | 50.0μin 1.27μm | - | No SVHC | RoHS Compliant | - | - | Cat6 | ||
![]() 09451151103 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |