- Part Status
- RoHS Status
- Connector Type
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Number of Positions/Contacts
- Cable Types
- Packaging
- Ratings
- Termination
- Series
- Length
Attribute column
Manufacturer
HARTING Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Shell Material | Housing Material | Weight | Cable Types | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Number of Contacts | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Wire Gauge | Body/Shell Style | Max Current Rating | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Pattern | Wire/Cable Diameter | Number of Positions/Contacts | Features | Length | Width | Contact Finish Thickness | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09451151522 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09451511510 HARTING | In Stock | - | Datasheet | - | - | Cable | - | POLYAMIDE | Thermoplastic | - | Round Cable, Stranded Wires | - | Nickel | - | Bulk | RJ Industrial® | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | 9 | 70°C | -40°C | Black | - | Male | STANDARD: IEC 60603-7, RJ45 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | - | Straight | Shielded | IP20 | - | - | - | - | - | - | Gold | - | 8 | - | - | NO | - | 24-28 AWG | - | - | Round | - | 28 AWG | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | 2.071 52.60mm | - | 50.0μin 1.27μm | No SVHC | RoHS Compliant | - | Cat6 | ||
![]() 09352280421 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20821040045 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 09153000401 HARTING | In Stock | - | Datasheet | - | Zinc | Cable | - | - | Zinc | 85.048569g | Round Cable, Stranded Wires | - | - | 125V | Bulk | Han-Max® | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | 8 | 85°C | -25°C | - | - | Male | - | - | - | - | - | - | - | - | 1.5A | - | Straight | Unshielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 47mm | - | 1.5A | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | Round | 1 | 26 AWG | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | Circular Bayonet Coupling | 1.850 47.00mm | - | - | - | RoHS Compliant | - | Cat5 | ||
![]() 09153000412 HARTING | In Stock | - | Datasheet | - | - | Cable | - | - | Nickel | 56.699046g | Round Cable, Solid or Stranded Wires | - | - | - | Bulk | Han-Max® RJ Industrial | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | 4 | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 71mm | - | 1.5A | - | - | - | - | 125V | - | - | - | - | - | 22-24 AWG | - | - | Round | 1 | 24 AWG | 22 AWG | - | - | - | 8p4c | Circular Bayonet Coupling | 2.795 71.00mm | - | - | - | RoHS Compliant | - | Cat5 | ||
![]() 09451451510 HARTING | In Stock | - | Datasheet | - | - | Cable | - | POLYAMIDE/POLYCARBONATE | Thermoplastic | - | Round Cable, Stranded Wires | - | Nickel | - | Bulk | Han® PushPull | - | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | - | 70°C | -40°C | Black | - | Male | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 57.35mm | - | - | - | - | - | Gold | - | 8 | 94V-0 | - | NO | - | 24-28 AWG | - | - | Round | 1 | 28 AWG | 24 AWG | - | - | 7.2 mm | 8p8c (RJ45, Ethernet) | - | 2.258 57.35mm | - | 50.0μin 1.27μm | No SVHC | RoHS Compliant | - | Cat6 | ||
![]() 9451151520 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Round Cable, Stranded Wires | - | Nickel | 125V | Bulk | Han® 3A | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | Gold | - | - | - | - | - | - | 24-28 AWG | - | - | Round | - | 28 AWG | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | 3.846 97.70mm | - | 50.0μin 1.27μm | - | ROHS3 Compliant | - | Cat6a | ||
![]() 09451511562XL HARTING | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09451511108 HARTING | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.165 55.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09451151505 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09451511105 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09153000431 HARTING | In Stock | - | - | - | - | - | - | - | - | 124.699998g | Round Cable, Solid or Stranded Wires | - | - | - | Bulk | Han-Max® | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | 8 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | - | 125V | - | - | - | - | - | 22-27 AWG | - | - | Round | 1 | 27 AWG | 22 AWG | - | - | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | 2.795 71.00mm | - | - | - | RoHS Compliant | - | Cat6 | ||
![]() 09451151510 HARTING | In Stock | - | - | - | - | - | - | ZINC ALLOY | - | - | Round Cable, Stranded Wires | - | Nickel | 125V | Bulk | Han® 3A | e4 | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | - | - | - | Gray | - | Male | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 1.5A | - | - | - | Gold | - | - | 94V-0 | - | NO | - | 24-28 AWG | - | - | Round | 1 | 28 AWG | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | 3.846 97.70mm | - | 50.0μin 1.27μm | - | RoHS Compliant | - | Cat6 | ||
![]() 09451151500 HARTING | In Stock | - | - | - | - | Cable | Metal | - | Zinc | - | Round Cable, Stranded Wires | - | Nickel | 125V | Bulk | Han® 3A | e4 | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Plug | - | 70°C | -40°C | Gray | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 97.7mm | 8 | 1.5A | - | - | - | Gold | - | - | 94V-0 | Grey | NO | - | 24-28 AWG | - | 3A | Round | 1 | 28 AWG | 24 AWG | - | - | - | 8p8c (RJ45, Ethernet) | - | 3.846 97.70mm | 35.3mm | 50.0μin 1.27μm | - | RoHS Compliant | - | Cat6 | ||
![]() 09451451520 HARTING | In Stock | - | - | - | - | Cable | - | - | Plastic | 50.200003g | Round Cable, Stranded Wires | - | Nickel | 125V | Bulk | Han® PushPull | - | - | Obsolete | 1 (Unlimited) | IDC | - | Plug | - | 70°C | -40°C | Black | 1 | Male | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | - | Straight | Shielded | IP65/67 - Dust Tight, Water Resistant, Waterproof | 62mm | - | 1.5A | ZINC | ONE | UL | Gold | - | 8 | - | - | NO | TELCOM, MODULAR | 24-28 AWG | - | - | Round | 1 | 28 AWG | 24 AWG | - | RECTANGULAR | - | 8p8c (RJ45, Ethernet) | Cable Clamp, Housing | 20.15mm | 20mm | 50.0μin 1.27μm | No SVHC | ROHS3 Compliant | UL94 V-0 | Cat6a | ||
![]() 09451511120XL HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09455510029 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09451511108028 HARTING | In Stock | - | - | 40 Weeks | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.165 55.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09451511100 HARTING | In Stock | - | - | 3 Weeks | - | Cable | - | POLYCARBONATE | Thermoplastic | - | Round Cable, Solid or Stranded Wires | NOT SPECIFIED | NOT SPECIFIED | 125V | Bulk | RJ Industrial® | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 8 | 70°C | -40°C | Black | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | Shielded | IP20 | 52.6mm | - | 1.5A | - | - | - | - | - | 4 | - | - | NO | - | 22-24 AWG | JACK | - | Round | 1 | 24 AWG | 22 AWG | 22 AWG | - | 6.9 mm | 8p4c | Shock Resistant, Vibration Resistant | 2.165 55.00mm | 13.97mm | - | No SVHC | ROHS3 Compliant | - | Cat5 |