- Certificates
- Connector
- Electrical mounting
- Kind of connector
- Mechanical durability
- Spatial orientation
- Type of connector
- Contacts pitch
- Maximum current
- Number of pieces on reel
- Kind of package
- Contact Materials
Attribute column
Manufacturer
HARTING Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Boardlocks | Body Orientation | Cable Entry Angle | Certificates | Connector | Contact Finish Mating | Contact Materials | Contact Resistance Max | Contacts pitch | Electrical mounting | Filtered | Housing / Hood Size | Ihs Manufacturer | Insert / Contact Gender | Kind of connector | Maximum current | Mechanical durability | Mounting Styles | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rohs Code | Spatial orientation | Termination Method | Type of connector | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | Connector Type | Type | Number of Positions | Subcategory | Contact Type | Reach Compliance Code | Current Rating | Termination Style | Contact Gender | Wire Gauge | Accessory Type | Contact Finish Termination | Thread Size | Product Type | Shielded | Current Rating (Max) | Product | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9330006217 HARTING | In Stock | - | Datasheet | Gold | - | - | Straight | - | - | - | - | Copper Alloy | 1(mohm) | - | - | - | - | - | Socket (Female) | - | - | - | Cable | - | 4.5(mm) | - | - | - | Crimp | - | - | 22 AWG | 26 AWG | - | - | - | - | - | - | - | 16 A | Crimp | SKT | 22-26(AWG) | - | - | - | - | NO | 16(A) | Contacts | - | 22.2(mm) | 4.5(mm) | ||
![]() 9080007923 HARTING | In Stock | - | - | Gold | - | - | Straight | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 8.6(mm) | Not Required(mm) | - | - | Solder | - | - | 10 AWG | 12 AWG | - | - | Lock | - | - | - | - | 60 A | Crimp | SKT | - | - | - | - | - | - | - | Contacts | - | 21.6(mm) | 8.6(mm) | ||
![]() 9140006258 HARTING | In Stock | - | Datasheet | - | - | - | Straight | - | - | - | - | Delrin Acetal | - | - | - | - | - | - | Socket (Female) | - | - | - | Cable | - | 8.2(mm) | - | - | - | - | - | - | - | - | Han-Modular | CONNECTOR POWER | - | - | - | POWER | - | - | - | F | - | - | - | - | - | NO | - | Contacts | - | 23(mm) | 8.2(mm) | ||
![]() 9637281 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9140006121 HARTING | In Stock | - | Datasheet | Gold | - | - | Straight | - | - | - | - | Copper Alloy | 10(mohm) | - | - | - | - | - | Socket (Female) | - | - | - | Cable | - | 5.7(mm) | - | - | - | Crimp/Solder | - | - | - | - | Han-Modular | CONNECTOR BACKPLANE | - | - | - | COAXIAL | - | 1.5 A | Crimp, Solder | F | - | - | - | - | - | - | 1.5(A) | Contacts | - | 29(mm) | 5.7(mm) | ||
![]() 9320006205 HARTING | In Stock | - | Datasheet | Silver | - | - | Straight | - | - | - | - | Copper Alloy | 1(mohm) | - | - | - | - | - | Socket (Female) | - | - | - | Cable | - | 10(mm) | - | - | - | Crimp | - | - | 14 AWG | - | Han C | - | - | - | - | POWER | - | 40 A | Crimp | SKT | 14(AWG) | - | - | - | - | NO | 40(A) | Contacts | - | 23.4(mm) | 10(mm) | ||
![]() 9330006222 HARTING | In Stock | - | Datasheet | Gold | - | - | Straight | - | - | - | - | Copper Alloy | 1(mohm) | - | - | - | - | - | Socket (Female) | - | - | - | Cable | - | 4.5(mm) | - | - | - | Crimp | - | - | 20 AWG | - | Han E | - | - | - | - | SIGNAL | - | 16 A | Crimp | SKT | 20(AWG) | - | - | - | - | NO | 16(A) | Contacts | - | 22.2(mm) | 4.5(mm) | ||
![]() 9692817422 HARTING | In Stock | - | Datasheet | Gold | - | - | Straight | - | - | - | - | Copper Alloy | 1(mohm) | - | - | - | - | - | - | - | - | - | Cable | - | 5.5(mm) | - | - | - | Solder Cup | - | - | - | - | - | - | - | - | D-Sub Connectors | POWER | - | 30 A | Solder | PIN | 12 AWG to 10 AWG | - | - | - | D-Sub Contacts | NO | 30(A) | - | - | 23(mm) | 5.5(mm) | ||
![]() 1097019 HARTING Technology Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15728362701333 HARTING Technology Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | HARTING ELECTRONICS GMBH & CO KG | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | compliant | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | - | ||
![]() 09195347824 HARTING Technology Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | HARTING ELECTRONICS GMBH & CO KG | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | compliant | - | - | - | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | - | ||
![]() 14121817021000 HARTING | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14120316002165 HARTING | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14310413101160 HARTING | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15130802401333 HARTING | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | - | - | - | 1.27mm | SMT | - | - | - | - | male | 2.3A | 500 cycles | - | - | - | - | - | vertical | - | PCB-cable/PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14311617106001 HARTING | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15230682401333 HARTING | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | - | - | - | 1.27mm | SMT | - | - | - | - | female | 2.3A | 500 cycles | - | - | - | - | - | vertical | - | PCB to PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15230122401333 HARTING | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | - | - | - | 1.27mm | SMT | - | - | - | - | female | 2.3A | 500 cycles | - | - | - | - | - | vertical | - | PCB to PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15130202401333 HARTING | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | - | - | - | 1.27mm | SMT | - | - | - | - | male | 2.3A | 500 cycles | - | - | - | - | - | vertical | - | PCB-cable/PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14030216408000 HARTING | In Stock | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |