- Number of Rows
- Pitch
- Number of Positions
- Row Spacing
- Product Type
- Subcategory
- Series
- Contact Plating
- Product
- Termination Style
- Contact Gender
- Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Lead Pitch | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Number of Poles | Cable Termination | Contact Current Rating | Insulator Color | Insulation | Hole Diameter | Wire Type | Contact Design | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09352320401 HARTING | 32 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | - | - | - | - | - | - | Bulk | Han® PushPull | - | Active | 1 (Unlimited) | - | - | Insert | 5 | - | - | Silver | - | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-20 AWG | - | - | - | - | - | - | - | - | 20 AWG | 14 AWG | - | - | Push In with Lock | - | - | - | - | Discrete | - | - | Strain Relief | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 | ||
![]() 09185107803 HARTING | 35 | - | Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene | NOT SPECIFIED | Brass | - | - | - | Bulk | SEK | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 125°C | -55°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | 350V | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | Right Angle | 7.2mm | 1A | - | UL | - | 350V | COMMERCIAL | - | 2.54mm | - | - | 94V-0 | - | 2A | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | PLUG | - | 1A | CENTER | Ribbon | - | 28 AWG | 26 AWG | 50 Cycles | 10 | IDC | 1A | - | - | - | Ribbon Cable | PREASSEM CONN | - | Feed Through, Polarizing Key | - | 17.3mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09352320331 HARTING | 24 |
| Datasheet | 11 Weeks | - | Panel | Panel Mount | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 690V | Bulk | Han® PushPull | - | Active | 1 (Unlimited) | Crimp | - | Insert | 5 | - | - | - | - | Female | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-20 AWG | - | - | - | - | - | - | - | - | 20 AWG | 14 AWG | - | - | Push In with Lock | - | - | - | - | Discrete | - | - | Mounting Flange | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() 09352320421 HARTING | 10 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bulk | Han® PushPull | - | Active | 1 (Unlimited) | - | - | Socket | 5 (4 + PE) | - | - | Black | - | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-20 AWG | - | - | - | - | - | - | - | - | 20 AWG | 14 AWG | - | - | Push In with Lock | - | - | - | - | Discrete | - | - | IP65/67 | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 | ||
![]() 09185206814 HARTING | 90 |
| - | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | PBTP 30% FIBRE ENHANCED | -55°C | - | Bulk | SEK | yes | Active | 1 (Unlimited) | - | - | Receptacle | 20 | - | - | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | - | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | - | - | UL | - | - | COMMERCIAL | 1.181 inch | - | - | - | 94V-0 | - | 2A | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | PLUG | IDC | - | CENTER | Ribbon | - | 28 AWG | 26 AWG | - | - | IDC | - | - | - | - | Ribbon Cable | PREASSEM CONN | - | Closed End, Polarizing Key, Strain Relief | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09185106813 HARTING | 54 | - | - | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | NOT SPECIFIED | Brass | PBTP 30% FIBRE ENHANCED | - | - | Tray | SEK | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | 350V | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | Right Angle | 7.2mm | 2A | - | UL | - | 350V | COMMERCIAL | - | 2.54mm | NO | Female | 94V-0 | - | 2A | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | PLUG | - | - | CENTER | Ribbon | - | 28 AWG | 26 AWG | - | 10 | IDC | 1A | - | Insulated | 900 μm | Ribbon Cable | - | 500V | Feed Through, Polarizing Key, Strain Relief | 14.5mm | 17.3mm | 17.3mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09461453410 HARTING | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | Bulk | Han® PushPull | yes | Obsolete | 1 (Unlimited) | - | - | Plug | 3 | 70°C | -40°C | Black | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 2 | Straight | - | 16A | - | - | - | - | - | - | - | - | - | - | NO | - | - | 14-16 AWG | - | - | - | - | 16A | - | - | 1 | 16 AWG | 14 AWG | - | - | Crimp | - | - | - | - | Discrete | - | - | Strain Relief | - | 20.15mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09185207804 HARTING | 90 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | NOT SPECIFIED | NOT SPECIFIED | PBTP 30% FIBRE ENHANCED | -55°C | - | Bulk | SEK | yes | Active | 1 (Unlimited) | - | - | Receptacle | 20 | - | - | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | - | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | - | - | UL | - | - | COMMERCIAL | 1.181 inch | - | - | - | 94V-0 | - | 2A | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | PLUG | IDC | - | CENTER | Ribbon | - | 28 AWG | 26 AWG | 50 Cycles | - | IDC | - | - | - | - | Ribbon Cable | PREASSEM CONN | - | Closed End, Polarizing Key | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09185406813 HARTING | 1480 | - | Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | NOT SPECIFIED | Brass | PBTP 30% FIBRE ENHANCED | - | - | Tray | SEK | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 125°C | -55°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | 350V | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 40 | Right Angle | 7.2mm | 2A | ONE | UL | - | 350V | COMMERCIAL | - | 2.54mm | - | Female | 94V-0 | - | 2A | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | PLUG | - | - | CENTER | Ribbon | - | 28 AWG | 26 AWG | - | 40 | IDC | 1A | - | - | - | Ribbon Cable | - | 500V | Feed Through, Polarizing Key, Strain Relief | 14.5mm | 55.4mm | 55.4mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 27111618001 HARTING | 14 | - | Datasheet | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyester | NOT SPECIFIED | NOT SPECIFIED | - | - | 750V | Bulk | Har-link® | yes | Active | 1 (Unlimited) | - | - | IDC, Male Pin | 10 | 125°C | -55°C | Black | 2 | - | - | - | Latch Lock | - | NO | NO | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 10 | Straight | 39mm | 1.5A | - | - | - | - | COMMERCIAL | - | - | - | - | 94V-0 | - | - | - | 28-30 AWG | - | 0.079 (2.00mm) | RECEPTACLE | IDC | 1.5A | POLARIZED HOUSING | - | 1 | 30 AWG | 28 AWG | - | - | IDC | - | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 09185166813 HARTING | 41 | - | Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Plastic | NOT SPECIFIED | Brass | - | - | - | Tray | SEK | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | - | 105°C | -40°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | - | 350V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 16 | Right Angle | 7.2mm | 2A | - | UL | - | 350V | COMMERCIAL | - | 2.54mm | - | - | 94V-0 | - | 2A | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | PLUG | - | - | CENTER | Ribbon | - | 28 AWG | 26 AWG | - | 16 | IDC | 1A | - | - | - | Ribbon Cable | PREASSEM CONN | 500V | Feed Through, Polarizing Key, Strain Relief | 14.5mm | 24.9mm | 24.9mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09185165803 HARTING | 49 |
| - | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | PBTP 30% FIBRE ENHANCED | -55°C | - | Bulk | SEK | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 16 | - | - | - | 2 | Female | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | - | - | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 16 | Straight | - | 2A | - | UL | Gold | - | COMMERCIAL | 0.98 inch | - | - | - | 94V-0 | - | 2A | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | PLUG | IDC | - | CENTER | Ribbon | - | 28 AWG | 26 AWG | - | - | IDC | - | - | - | - | Ribbon Cable | PREASSEM CONN | - | Feed Through, Polarizing Key | - | - | - | 30.0μin 0.76μm | 30μin | - | ROHS3 Compliant | - | - | - | ||
![]() 09185207803 HARTING | 404 | - | Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene | NOT SPECIFIED | Brass | - | - | - | Tray | SEK | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 125°C | -40°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | 350V | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | Right Angle | 7.2mm | 2A | - | UL | - | 350V | COMMERCIAL | - | 2.54mm | - | Female | 94V-0 | - | 2A | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | PLUG | - | 1A | CENTER | Ribbon | - | 28 AWG | 26 AWG | 50 Cycles | 20 | IDC | 1A | - | - | - | Ribbon Cable | - | - | Feed Through, Polarizing Key | - | 30mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09462454020 HARTING | 14 |
| Datasheet | 15 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | Bulk | Han® PushPull | - | Active | 1 (Unlimited) | - | - | RECTANGULAR POWER CONNECTOR | 4 | - | - | Black | 2 | Receptacle | - | - | Latch Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | Discrete | - | - | Board Guide, Mounting Flange | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09185147813 HARTING | 453 | - | Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene | NOT SPECIFIED | Brass | - | - | - | Bulk | SEK | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 125°C | -40°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | 350V | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 14 | Right Angle | 7.2mm | 1A | - | UL | - | 350V | COMMERCIAL | - | 2.54mm | - | - | 94V-0 | - | 2A | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | PLUG | - | 1A | CENTER | Ribbon | - | 28 AWG | 26 AWG | 50 Cycles | 14 | IDC | 1A | - | - | - | Ribbon Cable | PREASSEM CONN | - | Feed Through, Polarizing Key, Strain Relief | - | 22.4mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09185206813 HARTING | 100 | - | - | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | NOT SPECIFIED | Brass | PBTP 30% FIBRE ENHANCED | - | - | Tray | SEK | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | 350V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | Right Angle | 7.2mm | 2A | - | UL | - | 350V | COMMERCIAL | - | 2.54mm | - | Female | 94V-0 | - | 2A | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | PLUG | - | - | CENTER | Ribbon | - | 28 AWG | 26 AWG | - | 20 | IDC | 1A | - | - | - | Ribbon Cable | - | 500V | Feed Through, Polarizing Key, Strain Relief | 14.5mm | 30mm | 30mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09185106814 HARTING | 35 |
| - | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | NOT SPECIFIED | Copper | PBTP 30% FIBRE ENHANCED | -55°C | - | Bulk | SEK | yes | Active | 1 (Unlimited) | - | - | Receptacle | 10 | - | - | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | - | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | - | - | - | - | UL | - | - | COMMERCIAL | 0.681 inch | - | - | - | 94V-0 | - | 2A | - | 26-28 AWG | - | 0.100 (2.54mm) | PLUG | IDC | - | CENTER | Ribbon | - | 28 AWG | 26 AWG | - | - | IDC | - | - | - | - | Ribbon Cable | PREASSEM CONN | - | Closed End, Polarizing Key, Strain Relief | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 09185605813 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | PBTP 30% FIBRE ENHANCED | -55°C | - | Bulk | SEK | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 60 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 60 | - | - | 2A | ONE | UL | Gold | - | COMMERCIAL | 3.181 inch | - | - | - | 94V-0 | - | 2A | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | PLUG | IDC | - | CENTER | Ribbon | - | 28 AWG | 26 AWG | - | - | IDC | - | GRAY | - | - | Ribbon Cable | PREASSEM CONN | - | Feed Through, Polarizing Key, Strain Relief | - | - | - | 30.0μin 0.76μm | 30μin | - | ROHS3 Compliant | - | - | - | ||
![]() 09185306803 HARTING | 470 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | AU | - | - | -55°C | - | Bulk | SEK | - | Active | 1 (Unlimited) | - | - | Receptacle | 30 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | 30 | - | - | - | - | UL | - | - | COMMERCIAL | 1.681 inch | - | - | - | - | - | 2A | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | - | IDC | - | CENTER | Ribbon | - | 28 AWG | 26 AWG | - | - | IDC | - | - | - | - | Ribbon Cable | PREASSEM CONN | - | Feed Through, Polarizing Key | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 09185405814 HARTING | 38 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | PBTP 30% FIBRE ENHANCED | -55°C | - | Bulk | SEK | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 40 | - | - | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | - | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 40 | - | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | 94V-0 | - | 2A | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | PLUG | IDC | - | CENTER | Ribbon | - | 28 AWG | 26 AWG | - | - | IDC | - | - | - | - | Ribbon Cable | PREASSEM CONN | - | Closed End, Polarizing Key, Strain Relief | - | - | - | 30.0μin 0.76μm | 30μin | - | ROHS3 Compliant | - | - | - |