- Number of Rows
- Pitch
- Number of Positions
- Row Spacing
- Product Type
- Subcategory
- Series
- Contact Plating
- Product
- Termination Style
- Contact Gender
- Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Number of Poles | Contact Finish Termination | Contact Pattern | Cable Termination | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Wire Type | Contact Design | Wire Size (Min) | Wire Size (Max) | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185105814 HARTING | In Stock | - | - | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | PBTP 30% FIBRE ENHANCED | - | -55°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 10 | - | - | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | - | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | - | - | - | - | - | UL | Gold | - | COMMERCIAL | 0.681 inch | - | - | - | - | 94V-0 | 2A | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | PLUG | IDC | CENTER | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | Ribbon Cable | PREASSEM CONN | - | - | - | Closed End, Polarizing Key, Strain Relief | - | - | - | 30.0μin 0.76μm | 30μin | - | ROHS3 Compliant | - | ||
![]() 09185065814 HARTING | In Stock | - | - | 7 Weeks | - | - | CABLE | - | LOCKING | AU | - | PBTP 30% FIBRE ENHANCED | 125°C | -55°C | - | - | e3 | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | - | 6 | - | - | - | - | - | UL | - | - | COMMERCIAL | 0.48 inch | - | - | 0.24 inch | FEMALE | 94V-0 | 2A | SQ PIN-SKT | 20mOhm | - | 1000000000Ohm | - | 0.1 inch | PLUG | IDC | CENTER | - | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | - | - | PREASSEM CONN | 28 AWG | 26 AWG | - | - | - | - | - | - | 30μin | - | RoHS Compliant | - | ||
![]() 09185507803800 HARTING | In Stock | - | - | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bulk | SEK | - | - | Active | 1 (Unlimited) | - | - | Receptacle | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | Feed Through, Polarizing Key | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15290322501000 HARTING | In Stock | - | - | 16 Weeks | - | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 32 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09185305803 HARTING | In Stock | - | - | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | -55°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | - | - | Receptacle | 30 | - | - | - | 2 | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | 30 | - | - | - | - | - | UL | Gold | - | COMMERCIAL | 1.681 inch | - | - | - | - | - | 2A | - | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | - | - | IDC | CENTER | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | Ribbon Cable | PREASSEM CONN | - | - | - | Feed Through, Polarizing Key | - | - | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | ||
![]() 09185647813 HARTING | In Stock | - | - | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | NOT SPECIFIED | Brass | PBTP 30% FIBRE ENHANCED | - | - | Bulk | SEK | - | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | - | 105°C | -40°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | 350V | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 64 | Right Angle | 7.2mm | - | - | - | UL | - | 350V | COMMERCIAL | - | 2.54mm | - | - | - | 94V-0 | 2A | - | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | - | PLUG | - | CENTER | Ribbon | 28 AWG | 26 AWG | 50 Cycles | 64 | - | - | IDC | 1A | - | - | Ribbon Cable | PREASSEM CONN | - | - | - | Feed Through, Polarizing Key, Strain Relief | - | 85.9mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09185266813 HARTING | In Stock | - | - | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | NOT SPECIFIED | Brass | PBTP 30% FIBRE ENHANCED | - | - | Tray | SEK | - | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 26 | 105°C | -40°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | 350V | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 26 | Right Angle | 7.2mm | - | 2A | - | UL | - | 350V | COMMERCIAL | - | 2.54mm | - | - | - | 94V-0 | 2A | - | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | - | PLUG | - | CENTER | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | 1A | - | - | Ribbon Cable | PREASSEM CONN | - | - | 500V | Feed Through, Polarizing Key, Strain Relief | 14.5mm | 37.6mm | 37.6mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09185506813 HARTING | In Stock | - | - | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | NOT SPECIFIED | Brass | PBTP 30% FIBRE ENHANCED | - | - | Bulk | SEK | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 50 | 105°C | -40°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | 350V | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 50 | Right Angle | 7.2mm | - | 1A | - | UL | - | 350V | COMMERCIAL | - | 2.54mm | - | - | - | 94V-0 | 2A | - | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | - | PLUG | - | CENTER | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | 1A | - | - | Ribbon Cable | PREASSEM CONN | - | - | 500V | Feed Through, Polarizing Key, Strain Relief | - | 68.1mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09185646813 HARTING | In Stock | - | - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | NOT SPECIFIED | Gold | PBTP 30% FIBRE ENHANCED | - | - | Tray | SEK | - | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 64 | 125°C | -55°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | - | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 64 | Right Angle | 7.2mm | - | 2A | ONE | UL | - | - | COMMERCIAL | - | - | - | - | Female | 94V-0 | 2A | - | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | - | PLUG | - | CENTER | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | 500V | Feed Through, Polarizing Key, Strain Relief | 14.5mm | 85.9mm | 85.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 09185246813 HARTING | In Stock | - | - | - | Gold | Cable | - | PBT | - | AU | - | - | - | -55°C | - | - | - | - | Active | - | IDC | EAR99 | BOARD CONNECTOR | - | - | - | - | 2 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | - | 2A | - | UL | - | - | COMMERCIAL | - | - | 24 | - | - | - | 2A | SQ PIN-SKT | - | - | 1000000000Ohm | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BEIGE | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 15290802501000 HARTING | In Stock | - | - | 4 Weeks | - | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 80 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 15290362501000 HARTING | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15290122501000 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15290682501000 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15290182501000 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15290242501000 HARTING | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15290642501000 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15290142502000 HARTING | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15290302501000 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15291002501000 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |