- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185406922 HARTING | 46 |
| - | 7 Weeks | Through Hole | Through Hole | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 40 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.681 17.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | 0.713 18.10mm | - | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185406921 HARTING | 7 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | Grey | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.335 8.51mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185346922 HARTING | 16 |
| - | 7 Weeks | Through Hole | Through Hole | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | 0.713 18.10mm | - | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185346921 HARTING | 7 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | Grey | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185265911 HARTING | 16 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | Grey | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.117 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185265901 HARTING | 16 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | Grey | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185265902 HARTING | 46 |
| - | 7 Weeks | Through Hole | Through Hole | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Long | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | 0.713 18.10mm | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185345923 HARTING | 16 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | Grey | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185345913 HARTING | 46 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | Grey | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185605922 HARTING | 16 |
| - | 7 Weeks | Through Hole | Through Hole | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 60 | Grey | 2 | - | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | 0.713 18.10mm | - | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185166926 HARTING | 36 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 16 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.559 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | - | - | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185646901 HARTING | 16 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 64 | Grey | 2 | PANEL MOUNTABLE | - | Latch Lock/Eject Hooks, Long | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 4.484 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185605323 HARTING | 36 |
| - | 10 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 60 | Grey | 2 | - | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.366 9.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 3.307 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | 94V-0 | 0.48 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot | 30μin | 30.0μin 0.76μm | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185607922 HARTING | 36 |
| - | 7 Weeks | Through Hole | Through Hole | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 60 | Grey | 2 | - | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | 0.713 18.10mm | - | 0.1 inch | POLARIZED HOUSING | - | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185505912 HARTING | 9 |
| - | 7 Weeks | Through Hole | Through Hole | Square | Gold | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | 0.713 18.10mm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185607322 HARTING | 42 |
| - | 7 Weeks | Through Hole | Through Hole | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 60 | Grey | 2 | - | 8536.69.40.40 | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 3.315 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.366 inch | 94V-0 | - | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | 50 Cycles | Keying Slot | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185605923 HARTING | 9 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 60 | Grey | 2 | - | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185647922 HARTING | 9 |
| - | 7 Weeks | Through Hole | Through Hole | Square | AU | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 64 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | 0.713 18.10mm | - | 0.1 inch | POLARIZED HOUSING | - | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185506921 HARTING | 36 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | Grey | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185266926 HARTING | 41 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 26 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | - | - | 0.591 inch | UL94 V-0 | ROHS3 Compliant |