- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Hole Diameter | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09195267323 HARTING | 5 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | Grey | 2 | Male | - | 8536.69.40.40 | Latch Holder | 350V | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.366 9.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Beige | ONE | UL | 350V | COMMERCIAL | 1.598 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | RECTANGULAR | - | - | 94V-0 | 0.48 inch | 350V | 1A | - | 20mOhm | 1GOhm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | 26 | 900 μm | Keying Slot | - | - | - | 0.114 inch | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09185107927 HARTING | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 10 | Beige | 2 | - | STANDARDS: IEC 60603-1; DIN EN 60603-13 | 8536.69.40.40 | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | - | 0.681 17.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | - | 1A | 1.126 28.60mm | - | - | 0.1 inch | - | CTR W/GUIDE SLOTS | - | 50 Cycles | - | - | Keying Slot, Mounting Flange | - | - | - | 0.591 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185647927 HARTING | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | Square | - | AU | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 64 | Beige | 2 | - | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 3.961 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | - | 1A | 1.126 28.60mm | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | - | - | Keying Slot, Mounting Flange | - | - | - | 0.591 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185147907 HARTING | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 14 | Beige | 2 | - | STANDARDS: IEC 60603-1; DIN EN 60603-13 | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 1.984 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | - | 1A | 1.126 28.60mm | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | - | - | Keying Slot, Mounting Flange | - | - | - | 0.591 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185167914 HARTING | 359 | - | - | 4 Weeks | Gold | Through Hole | Through Hole | Square | Polybutylene | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.335 inch | Male | 94V-0 | - | 350V | 2A | 0.650 16.51mm | 20mOhm | 1GOhm | 0.1 inch | 1A | POLARIZED HOUSING | - | 50 Cycles | 16 | - | Keying Slot, Mounting Flange | 39.9mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09195165324 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | 2 | - | - | 8536.69.40.40 | Latch Holder | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | - | 94V-0 | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot | - | - | 30.0μin 0.76μm | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185605329 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 105°C | -55°C | - | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 60 | Grey | 2 | - | STANDARDS: MIL-C-83503; DIN 41651, POLARIZED | - | Push-Pull | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 3.315 inch | 0.100 (2.54mm) | 0.217 5.51mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | - | 94V-0 | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185067004 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | Square | - | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 6 | Beige | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | 0.650 16.51mm | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185066004 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | Square | - | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 6 | Beige | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | 0.650 16.51mm | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185066014 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | Square | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 6 | Beige | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 1.07 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | - | - | - | 2A | 0.650 16.51mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185206004 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | Square | - | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 20 | Beige | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | 0.650 16.51mm | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185207024 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | Square | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 20 | Beige | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | - | 0.681 inch | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185167024 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | Square | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 16 | Beige | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | - | 0.681 inch | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185145024 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | Square | - | Gold | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 14 | Beige | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | - | 0.681 inch | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185107024 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | Square | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 10 | Beige | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | - | 0.681 inch | - | 2A | 0.650 16.51mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185106014 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | Square | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 10 | Beige | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | - | 0.681 inch | - | 2A | 0.650 16.51mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185345004 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 34 | Beige | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | 0.650 16.51mm | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185347329 HARTING | 46 |
| - | - | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 105°C | -55°C | - | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 34 | Grey | 2 | Male | STANDARDS: MIL-C-83503; DIN 41651, POLARIZED | - | Push-Pull | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.217 5.51mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | - | 94V-0 | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | - | - | Keying Slot | 50.8mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 09185406014 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | Square | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 40 | Beige | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | - | 0.681 inch | - | 2A | 0.650 16.51mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185347024 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | Square | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 34 | Beige | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | - | 0.681 inch | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | - |