- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185207906 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 20 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185166906 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 16 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | - | - | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185345919 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 350V | -55°C~125°C | Bulk | SEK | - | - | Obsolete | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 34 | Grey | 2 | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | Straight | 0.690 17.53mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 0.713 18.10mm | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 09185345929 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Square | Gold | 0.240 6.10mm | - | - | - | - | Bulk | SEK | - | - | Obsolete | 1 (Unlimited) | Press-Fit, Solder | - | Header | 34 | Grey | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 0.690 17.53mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 0.713 18.10mm | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 09185405929 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Square | Gold | 0.240 6.10mm | - | - | - | - | Bulk | SEK | - | - | Obsolete | 1 (Unlimited) | Press-Fit, Solder | - | Header | 40 | Grey | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 0.690 17.53mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 0.713 18.10mm | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 09185145919 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Obsolete | 1 (Unlimited) | Press-Fit, Solder | - | Header | 14 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | Straight | 0.690 17.53mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | 18 | - | - | - | - | - | - | 0.713 18.10mm | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | UL94 V-0 | RoHS Compliant | ||
![]() 09185265929 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Square | Gold | 0.240 6.10mm | - | - | - | - | Bulk | SEK | - | - | Obsolete | 1 (Unlimited) | Press-Fit, Solder | - | Header | 26 | Grey | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 0.690 17.53mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 0.713 18.10mm | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 09185405916 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 40 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 3.154 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185647917 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 64 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.681 17.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 4.354 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | 1.126 28.60mm | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185606917 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 60 | Beige | 2 | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 4.154 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | 1.126 28.60mm | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | - | - | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185347906 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 34 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185205906 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 20 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185347926 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 34 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185345907 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Square | Gold | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 34 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 1A | 1.126 28.60mm | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185165926 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 16 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.559 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185505926 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 50 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185607926 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 60 | Beige | 2 | - | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 3.76 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09195166324740 HARTING | 34 |
| - | 8 Weeks | Through Hole | Through Hole | Square | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Tape & Reel (TR) | SEK | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | - | - | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot, Pick and Place | - | 30.0μin 0.76μm | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185065926 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 6 | Beige | 2 | - | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.059 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | - | 1A | 1.126 28.60mm | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.591 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185165917 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 16 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.953 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | 1.126 28.60mm | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.591 inch | UL94 V-0 | ROHS3 Compliant |