- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Features | Plating Thickness | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09195606024 HARTING | In Stock | - | - | - | - | BOARD | - | LATCH | - | LOCKING | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 60 | 2.54mm | - | - | - | - | - | ONE | UL | COMMERCIAL | 3.772 inch | - | - | - | 2 | - | RECTANGULAR | 0.335 inch | MALE | - | 0.681 inch | 2A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | - | 0.114 inch | - | - | RoHS Compliant | ||
![]() 09195647024 HARTING | In Stock | - | - | - | - | BOARD | - | LATCH | - | LOCKING | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 64 | 2.54mm | - | - | - | - | - | ONE | UL | COMMERCIAL | 3.972 inch | - | - | - | 2 | - | RECTANGULAR | 0.335 inch | MALE | - | 0.681 inch | 2A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | - | 0.114 inch | - | - | RoHS Compliant | ||
![]() 09195607004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09195506014 HARTING | In Stock | - | - | - | - | BOARD | - | LOCKING | HOLE .099-.111 | LATCH | - | - | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | 125°C | -55°C | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 50 | 2.54mm | - | - | - | - | - | ONE | UL | COMMERCIAL | 3.272 inch | - | - | - | 2 | - | RECTANGULAR | 0.335 inch | MALE | - | 0.681 inch | 2A | - | SQ PIN-SKT | 20mOhm | - | 0.1 inch | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | - | 0.114 inch | - | - | RoHS Compliant | ||
![]() 09195405024 HARTING | In Stock | - | - | - | - | BOARD | - | LATCH | - | LOCKING | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | - | - | e3 | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 40 | 2.54mm | - | - | - | - | - | ONE | UL | COMMERCIAL | 2.772 inch | - | - | - | 2 | - | RECTANGULAR | 0.335 inch | MALE | - | 0.681 inch | 2A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | 30μin | 0.114 inch | - | - | RoHS Compliant | ||
![]() 09195266014 HARTING | In Stock | - | - | - | - | BOARD | - | LOCKING | HOLE .099-.111 | LATCH | - | - | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | 125°C | -55°C | - | - | - | e3 | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 26 | 2.54mm | - | - | - | - | - | ONE | UL | COMMERCIAL | 2.071 inch | - | - | - | 2 | - | RECTANGULAR | 0.335 inch | MALE | - | 0.681 inch | 2A | - | SQ PIN-SKT | 20mOhm | - | 0.1 inch | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | - | 0.114 inch | - | - | RoHS Compliant | ||
![]() 09195347024 HARTING | In Stock | - | - | - | - | BOARD | - | LATCH | - | LOCKING | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 34 | 2.54mm | - | - | - | - | - | ONE | UL | COMMERCIAL | 2.472 inch | - | - | - | 2 | - | RECTANGULAR | 0.335 inch | MALE | - | 0.681 inch | 2A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | - | 0.114 inch | - | - | RoHS Compliant | ||
![]() 09185306014 HARTING | In Stock | - | - | - | - | BOARD | - | LOCKING | HOLE .099-.111 | LATCH | - | - | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | 125°C | -55°C | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 30 | 2.54mm | - | - | - | - | - | ONE | UL | COMMERCIAL | 2.283 inch | - | - | - | 2 | - | RECTANGULAR | 0.335 inch | MALE | - | 0.681 inch | 2A | - | SQ PIN-SKT | 20mOhm | - | 0.1 inch | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | - | 0.114 inch | - | - | RoHS Compliant | ||
![]() 09185306004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09195165004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09195266904 HARTING | 76 |
| - | 7 Weeks | Through Hole | Through Hole | Square | - | - | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | 2 | Male | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Beige | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | 1A | 0.650 16.51mm | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 0.114 inch | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09195307004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09195347004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09195306024 HARTING | In Stock | - | - | - | - | BOARD | - | LATCH | - | LOCKING | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 30 | 2.54mm | - | - | - | - | - | ONE | UL | COMMERCIAL | 2.283 inch | - | - | - | 2 | - | RECTANGULAR | 0.335 inch | MALE | - | 0.681 inch | 2A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | - | 0.114 inch | - | - | RoHS Compliant | ||
![]() 09195345004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09185305004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09195265024 HARTING | In Stock | - | - | - | - | BOARD | - | LATCH | - | LOCKING | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | - | - | e3 | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 26 | 2.54mm | - | - | - | - | - | ONE | UL | COMMERCIAL | 2.072 inch | - | - | - | 2 | - | RECTANGULAR | 0.335 inch | MALE | - | 0.681 inch | 2A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | 30μin | 0.114 inch | - | - | RoHS Compliant | ||
![]() 09195407024 HARTING | In Stock | - | - | - | - | BOARD | - | LATCH | - | LOCKING | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | - | - | e3 | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 40 | 2.54mm | - | - | - | - | - | ONE | UL | COMMERCIAL | 2.772 inch | - | - | - | 2 | - | RECTANGULAR | 0.335 inch | MALE | - | 0.681 inch | 2A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | - | 0.114 inch | - | - | RoHS Compliant | ||
![]() 09195346014 HARTING | In Stock | - | - | - | - | BOARD | - | LOCKING | HOLE .099-.111 | LATCH | - | - | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | 125°C | -55°C | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 34 | 2.54mm | - | - | - | - | - | ONE | UL | COMMERCIAL | 2.472 inch | - | - | - | 2 | - | RECTANGULAR | 0.335 inch | MALE | - | 0.681 inch | 2A | - | SQ PIN-SKT | 20mOhm | - | 0.1 inch | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | - | 0.114 inch | - | - | RoHS Compliant | ||
![]() 09195306004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |