- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | ECCN Code | Connector Type | Number of Rows | HTS Code | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185307014 HARTING | In Stock | - | - | BOARD | - | - | - | LOCKING | HOLE .099-.111 | LATCH | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 30 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 2.283 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | RoHS Compliant | ||
![]() 09185305024 HARTING | In Stock | - | - | BOARD | - | - | - | LATCH | - | LOCKING | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 30 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 2.283 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | 30μin | 0.114 inch | RoHS Compliant | ||
![]() 09195605014 HARTING | In Stock | - | - | BOARD | - | - | - | LOCKING | HOLE .099-.111 | LATCH | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 60 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 3.772 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | RoHS Compliant | ||
![]() 09195606004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09195645014 HARTING | In Stock | - | - | BOARD | - | - | - | LOCKING | HOLE .099-.111 | LATCH | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 64 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 3.972 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | RoHS Compliant | ||
![]() 09195505024 HARTING | In Stock | - | - | BOARD | - | - | - | LATCH | - | LOCKING | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | e3 | Active | - | BOARD EURO CONNECTOR | 2 | - | 50 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 3.272 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | 30μin | 0.114 inch | RoHS Compliant | ||
![]() 09185305004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09195406014 HARTING | In Stock | - | - | BOARD | - | - | - | LOCKING | HOLE .099-.111 | LATCH | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 40 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 2.772 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | RoHS Compliant | ||
![]() 09195347024 HARTING | In Stock | - | - | BOARD | - | - | - | LATCH | - | LOCKING | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 34 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 2.472 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | 0.114 inch | RoHS Compliant | ||
![]() 09195306024 HARTING | In Stock | - | - | BOARD | - | - | - | LATCH | - | LOCKING | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 30 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 2.283 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | 0.114 inch | RoHS Compliant | ||
![]() 09195407024 HARTING | In Stock | - | - | BOARD | - | - | - | LATCH | - | LOCKING | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | e3 | Active | - | BOARD EURO CONNECTOR | 2 | - | 40 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 2.772 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | 0.114 inch | RoHS Compliant | ||
![]() 09195346014 HARTING | In Stock | - | - | BOARD | - | - | - | LOCKING | HOLE .099-.111 | LATCH | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 34 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 2.472 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | RoHS Compliant | ||
![]() 09195407014 HARTING | In Stock | - | - | BOARD | - | - | - | LOCKING | HOLE .099-.111 | LATCH | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 40 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 2.772 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | RoHS Compliant | ||
![]() 09195405014 HARTING | In Stock | - | - | BOARD | - | - | - | LOCKING | HOLE .099-.111 | LATCH | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 40 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 2.772 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | RoHS Compliant | ||
![]() 09195266004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09195605024 HARTING | In Stock | - | - | BOARD | - | - | - | LATCH | - | LOCKING | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 60 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 3.772 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | 30μin | 0.114 inch | RoHS Compliant | ||
![]() 09195646024 HARTING | In Stock | - | - | BOARD | - | - | - | LATCH | - | LOCKING | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 64 | - | 2.54mm | - | - | ONE | UL | COMMERCIAL | 3.972 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | 0.114 inch | RoHS Compliant | ||
![]() 15150122601333 HARTING | In Stock | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | Horizontal | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15120502601333 HARTING | In Stock | - | - | - | SMC | 50 | Liquid Crystal Polymer | - | - | - | Gold | - | - | - | - | - | Active | EAR99 | - | - | 8536.69.40.40 | - | Straight | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15110062601333 HARTING | In Stock | - | - | - | SMC | 6 | Liquid Crystal Polymer | - | - | - | Gold | - | - | - | - | - | Active | - | - | - | - | - | Straight | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |