- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Stack Height | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185507927 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 50 | Beige | 2 | - | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | 1.126 28.60mm | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.591 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195607903 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 60 | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195607904 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 60 | - | 2 | - | - | - | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185405329 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 105°C | -55°C | - | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 40 | Grey | 2 | - | STANDARDS: MIL-C-83503; DIN 41651, POLARIZED | - | Push-Pull | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.217 5.51mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | 94V-0 | - | 2A | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | Keying Slot | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185647329 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 105°C | -55°C | - | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 64 | Grey | 2 | - | STANDARD: DIN 41611, LOW PROFILE | - | Push-Pull | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 3.516 inch | 0.100 (2.54mm) | 0.217 5.51mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | 94V-0 | - | 2A | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | 50 Cycles | - | - | - | Keying Slot | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195607324 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 60 | - | 2 | - | - | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | 94V-0 | - | 2A | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | 50 Cycles | - | - | - | Keying Slot | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185346913 HARTING | 59 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | Grey | 2 | Male | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 23.3mm | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.331 inch | 94V-0 | - | 1A | - | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | Keying Slot, Mounting Flange | 62.8mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 09185606902 HARTING | 16 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 60 | Grey | 2 | - | - | - | Latch Lock/Eject Hooks, Long | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | 0.713 18.10mm | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.177 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185166322 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.106 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | 94V-0 | - | 2A | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | Keying Slot | - | - | - | 0.177 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195146904 HARTING | 114 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | ONE | UL | COMMERCIAL | 1.984 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185206927 HARTING | 85 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 20 | Beige | 2 | - | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.76 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | 1.126 28.60mm | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.591 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 15110262601333 HARTING | In Stock | - | - | - | - | - | - | SMC | 26 | - | Liquid Crystal Polymer | - | - | Gold | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 15110302601333 HARTING | In Stock | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight, Vertical | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09185246924 HARTING | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | - | - | COPPER ALLOY | - | - | -55°C | - | - | - | e3 | - | Active | - | Solder | EAR99 | BOARD EURO CONNECTOR | - | - | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | - | - | - | - | 2A | - | - | ONE | UL | COMMERCIAL | - | - | - | - | 2 | 24 | - | RECTANGULAR | 0.335 inch | - | 0.681 inch | 2A | - | SQ PIN-SKT | 1000000000Ohm | - | POLARIZED HOUSING | - | - | RECTANGULAR | 0.1 inch | GRAY | - | - | - | - | 0.114 inch | - | - | No SVHC | RoHS Compliant | - | ||
![]() 15110202601333 HARTING | In Stock | - | - | - | - | - | - | SMC | 20 | - | Liquid Crystal Polymer | - | - | Gold | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 15120202601333 HARTING | In Stock | - | - | - | - | - | - | SMC | 20 | - | Liquid Crystal Polymer | - | - | Gold | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 15150202601333 HARTING | In Stock | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15150262601333 HARTING | In Stock | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15120122601000 HARTING | 254 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | - | Square | Liquid Crystal Polymer | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Cut Tape (CT) | har-flex® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 12 | Straight | - | 0.319 8.10mm | Board to Board or Cable | All | - | 1.7A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | 3.25mm | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 09185146927 HARTING | 9 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 14 | Beige | 2 | - | STANDARDS: IEC 60603-1; DIN EN 60603-13 | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.461 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | 1.126 28.60mm | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.591 inch | - | UL94 V-0 | - | ROHS3 Compliant | - |