- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Hole Diameter | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Stack Height | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15110182601000 HARTING | 399 |
| - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | SMD/SMT | EAR99 | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 1.27mm | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | - | RoHS Compliant | - | ||
![]() 09195646904 HARTING | 8 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 64 | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Long | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | 4.484 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | 0.681 inch | - | 1A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185165913 HARTING | 31 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 1.953 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | 0.681 inch | - | 1A | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | Keying Slot, Mounting Flange | - | 30μin | 30.0μin 0.76μm | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185606901 HARTING | 9 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 60 | Grey | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | 0.681 inch | - | 1A | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.177 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195066914 HARTING | 9 |
| - | 7 Weeks | - | - | Through Hole | - | - | Square | - | LOCKING | GOLD | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | 1.071 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.335 inch | - | 94V-0 | - | - | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195166924 HARTING | 31 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | 1.571 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.335 inch | - | 94V-0 | - | 0.681 inch | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185206921 HARTING | 34 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 0.335 inch | - | 94V-0 | - | 0.681 inch | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.177 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185506321 HARTING | 16 |
| - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | Right Angle | - | 0.366 9.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | NO | 0.366 inch | - | 94V-0 | - | 0.48 inch | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot | 71.32mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185645902 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 64 | Grey | 2 | Male | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 4.484 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | 0.681 inch | - | 1A | 0.713 18.10mm | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | Keying Slot, Mounting Flange | - | 30μin | 30.0μin 0.76μm | 0.177 inch | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 09185266953 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | Beige | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | 0.681 inch | - | 1A | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | Board Lock, Keying Slot | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185206014 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Square | - | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 20 | Beige | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.335 inch | - | - | - | 0.681 inch | - | 2A | 0.650 16.51mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185506953 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | Beige | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Long | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | Right Angle | 25.75mm | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | - | - | 1A | - | - | 1000000000Ohm | 0.1 inch | 2A | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | Board Lock, Keying Slot | 83.1mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 15110122601333 HARTING | In Stock | - | - | - | - | - | - | SMC | 12 | - | Liquid Crystal Polymer | - | - | - | Gold | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09185646926 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Obsolete | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 64 | Beige | 2 | - | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 3.961 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | 0.681 inch | - | 1A | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.591 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185207324 HARTING | 17388 | - | - | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Polybutylene | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Tray | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | Male | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | Straight | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.366 inch | - | 94V-0 | 29mm | - | 350V | 2A | - | 20mOhm | 1GOhm | 0.1 inch | 1A | POLARIZED HOUSING | - | 50 Cycles | 20 | 900 μm | Keying Slot | 33.02mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09185147329 HARTING | 31 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 105°C | -55°C | - | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 14 | Grey | 2 | Male | STANDARD: DIN 41611 | - | Push-Pull | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | Straight | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 1.008 inch | 0.100 (2.54mm) | 0.217 5.51mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.366 inch | - | 94V-0 | - | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | - | - | Keying Slot | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 09185606906 HARTING | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 60 | Beige | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | 0.681 inch | - | 1A | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.591 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185205919 HARTING | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | - | Obsolete | 1 (Unlimited) | Press-Fit, Solder | - | Header | 20 | Grey | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | Straight | - | 0.690 17.53mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | Male | - | - | - | - | - | 0.713 18.10mm | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 09185645906 HARTING | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 64 | Beige | 2 | - | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 4.484 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | 0.681 inch | - | 1A | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | Keying Slot, Mounting Flange | - | 30μin | 30.0μin 0.76μm | 0.591 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185605926 HARTING | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 60 | Beige | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 3.76 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | 0.681 inch | - | 1A | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | Keying Slot, Mounting Flange | - | 30μin | 30.0μin 0.76μm | 0.591 inch | - | UL94 V-0 | - | ROHS3 Compliant | - |