- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Orientation | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Polarization Key | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Stack Height | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185106921 HARTING | 212 |
| - | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | Grey | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | - | - | 0.1 inch | POLARIZED HOUSING | Keying Slot, Mounting Flange | - | - | 0.177 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09350026001 HARTING | In Stock | - | Datasheet | 11 Weeks | - | Through Hole, Right Angle | Circular | Gold | 0.217 5.50mm | Copper Alloy | Polyamide (PA), Nylon | 50V | -40°C~85°C | Tray | Han® PushPull | - | - | Active | - | Solder | - | Header | 10 | - | 3 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.5A | - | 0.764 19.40mm | - | All | 0.118 3.00mm | Black | - | - | - | - | 0.094 (2.40mm) | 0.181 4.60mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 09185147323800 HARTING | 9 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | 2 | - | - | Latch Holder | - | - | - | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09195105902 HARTING | 46 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Square | Gold | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Beige | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | Tin | - | - | 94V-0 | - | - | 0.717 18.20mm | - | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185167904800 HARTING | 31 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 09185067914800 HARTING | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185167913800 HARTING | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09350026002 HARTING | 41 |
| Datasheet | 11 Weeks | - | Through Hole | Circular | Gold | 0.217 5.50mm | Copper Alloy | Polyamide (PA), Nylon | 50V | -40°C~85°C | Bulk | Han® PushPull | - | - | Active | - | Solder | - | Header | 10 | - | 3 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.5A | - | 0.764 19.40mm | - | All | 0.118 3.00mm | Black | - | - | - | - | 0.094 (2.40mm) | 0.181 4.60mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 09185106914001 HARTING | 9 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | 2 | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | - | 0.681 inch | 2A | 0.654 16.60mm | - | 0.1 inch | POLARIZED HOUSING | Keying Slot, Mounting Flange | - | - | 0.114 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185167324800 HARTING | 9 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Square | - | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | Grey | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185065321 HARTING | 12 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | Grey | 2 | - | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.366 9.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | 94V-0 | 0.48 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | Keying Slot | 30μin | 30.0μin 0.76μm | 0.177 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15120082601000 HARTING | 746 |
| - | 4 Weeks | Surface Mount | Surface Mount | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | Straight | 0.319 8.10mm | Board to Board or Cable | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | 3.25mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185146913001 HARTING | 31 |
| Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | 2 | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185167914800 HARTING | 31 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 09185107904800 HARTING | 12 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185067913800 HARTING | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185067903800 HARTING | 12 |
| Datasheet | 7 Weeks | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185206321 HARTING | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.366 9.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.307 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.366 inch | 94V-0 | 0.48 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | Keying Slot | - | - | 0.177 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185107914800 HARTING | 12 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185166914001 HARTING | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | 2 | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.571 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | - | 0.681 inch | 2A | 0.654 16.60mm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | Keying Slot, Mounting Flange | - | - | 0.114 inch | - | UL94 V-0 | ROHS3 Compliant | - |