- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Hole Diameter | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Stack Height | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185167323800 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | SEK | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 16 | - | 2 | - | - | Latch Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185407323 HARTING | 16 | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | NOT SPECIFIED | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 11.99mm | 0.366 9.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | - | RECTANGULAR | - | Male | 94V-0 | - | 350V | 1A | - | - | 20mOhm | 1GOhm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | 50 Cycles | 40 | - | - | - | - | 900 μm | Keying Slot | 58.42mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09185167903800 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | SEK | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 16 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185207321 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | SEK | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 20 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.366 9.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 1.307 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | 0.366 inch | - | 94V-0 | 0.48 inch | - | 2A | - | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | - | - | - | Keying Slot | - | - | - | 0.177 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185107903800 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | SEK | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 10 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185207323800 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | SEK | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 20 | - | 2 | - | - | Latch Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 15110202401000 HARTING | 53 | - | - | 6 Weeks | - | - | Surface Mount | - | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | Not Applicable | Solder | - | Header | 20 | - | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.266 6.76mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 15120642601000 HARTING | 245 |
| - | 15 Weeks | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | SMD/SMT | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.25mm | - | - | RoHS Compliant | - | ||
![]() 09185246913 HARTING | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Solder | EAR99 | BOARD EURO CONNECTOR | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09195267323740 HARTING | 44 |
| - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | SEK | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | - | 2 | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.366 9.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185507912 HARTING | 29 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 500V | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | - | 2A | 0.713 18.10mm | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.177 inch | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 09195107324740 HARTING | 4494 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | SEK | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | 2 | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | 0.366 inch | - | - | - | - | 2A | - | - | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | 30.0μin 0.76μm | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185266911 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | Grey | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | - | 1A | - | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 0.117 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185645911 HARTING | 36 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 64 | Grey | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 4.354 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | - | 1A | - | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30μin | 30.0μin 0.76μm | 0.117 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185645912 HARTING | 20 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 64 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | - | 2A | 0.713 18.10mm | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30μin | 30.0μin 0.76μm | 0.177 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195106324741 HARTING | 39 |
| - | 10 Weeks | - | - | BOARD | - | - | LOCKING | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | - | Tape & Reel (TR) | - | e3 | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 10 | - | 2.54mm | - | - | - | - | - | - | - | ONE | - | - | COMMERCIAL | - | - | - | - | 2 | - | - | - | RECTANGULAR | 0.366 inch | MALE | - | 0.372 inch | - | 2A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 250 Cycles | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | - | - | - | - | 0.114 inch | - | - | - | Non-RoHS Compliant | - | ||
![]() 09195147323001 HARTING | 9 |
| - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | 2 | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.366 9.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185266321 HARTING | 46 |
| - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.366 9.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 1.606 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | 0.366 inch | - | 94V-0 | 0.48 inch | - | 2A | - | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 0.177 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195107323740 HARTING | 9 |
| - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.366 9.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195066324740 HARTING | 9 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | SEK | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | 2 | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 2A | - | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | 30.0μin 0.76μm | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - |