- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Polarization Key | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Stack Height | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185646329 HARTING | 16 |
| - | 7 Weeks | Through Hole | Through Hole | - | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 105°C | -55°C | - | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 64 | Grey | 2 | Male | STANDARD: DIN 41611, LOW PROFILE | - | Push-Pull | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | Straight | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 3.516 inch | 0.100 (2.54mm) | 0.217 5.51mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.366 inch | 94V-0 | - | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | Keying Slot | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09195267924 HARTING | 9 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | - | Square | GOLD | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | 2 | - | STANDARD: MIL-C-83503; DIN 41651, POLARIZATION AVAILABLE | - | Push-Pull | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | 0.650 16.51mm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.114 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09195167924 HARTING | 28 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | - | Square | GOLD | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | COMMERCIAL | 1.571 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | 94V-0 | 0.681 inch | 2A | 0.650 16.51mm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.114 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15110242601000 HARTING | 604 |
| - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | SMD/SMT | EAR99 | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 1.27mm | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | RoHS Compliant | - | ||
![]() 09185065329 HARTING | In Stock | - | - | - | Through Hole | Through Hole | - | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 105°C | -55°C | - | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 6 | Grey | 2 | - | - | - | Push-Pull | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.217 5.51mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | 94V-0 | - | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | Keying Slot | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15120206601000 HARTING | 49 |
| - | 15 Weeks | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.319 8.10mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15110125601000 HARTING | 44 |
| - | 14 Weeks | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.260 6.60mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | 2.40μin 0.061μm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15110106601000 HARTING | 34 |
| - | 14 Weeks | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.260 6.60mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185407321 HARTING | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | - | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 40 | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.366 9.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.366 inch | 94V-0 | 0.48 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 50 Cycles | Keying Slot | - | - | 0.177 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185305913 HARTING | 37 |
| - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | Grey | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185305903 HARTING | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | Grey | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 0.681 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | 0.114 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15120125601000 HARTING | 27 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.319 8.10mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | 2.40μin 0.061μm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15110066601000 HARTING | 42 |
| - | 15 Weeks | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.260 6.60mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15110086601000 HARTING | 34 |
| - | 14 Weeks | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.260 6.60mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15120266601000 HARTING | 44 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.319 8.10mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15120166601000 HARTING | 44 |
| - | 15 Weeks | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.319 8.10mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15120126601000 HARTING | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.319 8.10mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185306923 HARTING | 42 |
| - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Square | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | Grey | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | - | 0.681 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | Keying Slot, Mounting Flange | - | - | 0.114 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09185347323800 HARTING | In Stock | - | - | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | 2 | - | - | - | Latch Holder | - | - | - | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 15150062601333 HARTING | In Stock | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |