- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Stack Height | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15150682601333 HARTING | In Stock | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15150802601333 HARTING | In Stock | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15120122601333 HARTING | In Stock | - | - | - | - | - | SMC | 12 | - | Liquid Crystal Polymer | - | - | Gold | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15110502401000 HARTING | 162 |
| - | 4 Weeks | - | Surface Mount | - | - | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | yes | Active | - | Solder | - | Header | 50 | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 50 | - | 0.266 6.76mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09185166927 HARTING | 42 |
| - | 7 Weeks | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 16 | Beige | 2 | - | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.559 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | 1A | 1.126 28.60mm | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | - | - | 0.591 inch | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09350043004 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Circular | - | - | - | - | Thermoplastic | 24V | -40°C~70°C | Bulk | Han® PushPull | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Insert | 5 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 16A | - | - | - | 0.516 13.11mm | Board to Cable/Wire | All | - | - | 0.200 5.08mm | Black | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | ||
![]() 09195347904 HARTING | 140 |
| - | 7 Weeks | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | 2 | Male | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | 1A | 0.650 16.51mm | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.114 inch | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09185165909 HARTING | 174 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | Square | - | Gold | 0.240 6.10mm | Bronze | - | - | - | Bulk | SEK | e4 | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 16 | Grey | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 0.690 17.53mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | Male | - | - | - | 0.713 18.10mm | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | ||
![]() 15120265601000 HARTING | 16 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.319 8.10mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | 2.40μin 0.061μm | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 15150122401000 HARTING | 3486 |
| - | 4 Weeks | - | Surface Mount, Right Angle | - | - | Square | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | Not Applicable | Solder | - | Header | 12 | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.167 4.25mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09195645953 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 64 | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | Board Lock, Keying Slot | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09195646963 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 64 | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | Board Lock, Keying Slot | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09195167914 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Square | - | GOLD | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | ONE | UL | COMMERCIAL | 1.571 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | 0.650 16.51mm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09195146914 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | 0.650 16.51mm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09195647953 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 64 | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | Board Lock, Keying Slot | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09195505904 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Square | - | Gold | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | ONE | UL | COMMERCIAL | 3.787 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | 1A | 0.650 16.51mm | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185066927 HARTING | 46 |
| - | 7 Weeks | Through Hole | Through Hole | - | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 6 | Beige | 2 | - | - | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.059 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | - | 1A | 1.126 28.60mm | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | - | - | 0.591 inch | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185106927 HARTING | 83 |
| - | 7 Weeks | Through Hole | Through Hole | - | - | Square | - | AU | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 10 | Beige | 2 | - | STANDARDS: IEC 60603-1; DIN EN 60603-13 | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | 1A | 1.126 28.60mm | - | 0.1 inch | CTR W/GUIDE SLOTS | - | - | Keying Slot, Mounting Flange | - | - | 0.591 inch | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 15120602601000 HARTING | 226 |
| - | 15 Weeks | - | - | - | 60 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | SMD/SMT | EAR99 | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.25mm | - | - | RoHS Compliant | ||
![]() 09185647913800 HARTING | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 64 | Grey | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant |