- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185647321 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 64 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.366 9.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 3.516 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.366 inch | 94V-0 | 0.48 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | 50 Cycles | Keying Slot | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185347321 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 34 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.366 9.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.366 inch | 94V-0 | 0.48 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | 50 Cycles | Keying Slot | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185267903800 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 26 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185607323800 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 60 | - | 2 | - | - | Latch Holder | - | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185607913800 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 60 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185647324800 HARTING | In Stock | - | - | Through Hole | Through Hole | Square | - | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 64 | Grey | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185345321 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 34 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.366 9.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.366 inch | 94V-0 | 0.48 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot | 30μin | 30.0μin 0.76μm | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185267321 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 26 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.366 9.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.606 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.366 inch | 94V-0 | 0.48 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | 50 Cycles | Keying Slot | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185346321 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 34 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.366 9.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.366 inch | 94V-0 | 0.48 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot | - | - | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185605321 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 60 | Grey | 2 | - | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.366 9.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 3.315 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.366 inch | 94V-0 | 0.48 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot | 30μin | 30.0μin 0.76μm | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185347913800 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 34 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185507323800 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 50 | - | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185405321 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 40 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.366 9.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.366 inch | 94V-0 | 0.48 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot | 30μin | 30.0μin 0.76μm | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185347914800 HARTING | In Stock | - | - | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 34 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185607324800 HARTING | In Stock | - | - | Through Hole | Through Hole | Square | - | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 60 | - | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185505321 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 50 | Grey | 2 | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.366 9.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.366 inch | 94V-0 | 0.48 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | Keying Slot | 30μin | 30.0μin 0.76μm | 0.177 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185607914800 HARTING | In Stock | - | - | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 60 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185167963 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 16 | Beige | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.559 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | Board Lock, Keying Slot | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185167004 HARTING | In Stock | - | - | Through Hole | Through Hole | Square | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 16 | Beige | 2 | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | 0.650 16.51mm | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09195207903001 HARTING | In Stock | - | - | Through Hole | Through Hole, Right Angle | Square | - | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | 2 | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant |