- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Stack Height | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15110282601000 HARTING | 206 |
| - | 15 Weeks | - | - | 28 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | RoHS Compliant | ||
![]() 15110482601000 HARTING | 20 |
| - | 15 Weeks | - | - | 48 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | SMD/SMT | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 1.27mm | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | RoHS Compliant | ||
![]() 15110822601000 HARTING | 36 |
| - | 15 Weeks | - | - | 62 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | SMD/SMT | EAR99 | - | 82 | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 1.27mm | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | RoHS Compliant | ||
![]() 15110582601000 HARTING | 36 |
| - | 15 Weeks | - | - | 58 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | SMD/SMT | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 1.27mm | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | RoHS Compliant | ||
![]() 15110342601000 HARTING | 23 |
| - | 15 Weeks | - | - | 34 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | SMD/SMT | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 1.27mm | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | RoHS Compliant | ||
![]() 15110902601000 HARTING | 36 |
| - | 15 Weeks | - | - | 90 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | SMD/SMT | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 1.27mm | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | RoHS Compliant | ||
![]() 09195505004 HARTING | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15120105601000 HARTING | In Stock | - | - | - | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.319 8.10mm | Board to Board or Cable | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | 2.40μin 0.061μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 15120085601000 HARTING | In Stock | - | - | - | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.319 8.10mm | Board to Board or Cable | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | 2.40μin 0.061μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 15120066601000 HARTING | In Stock | - | - | - | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.319 8.10mm | Board to Board or Cable | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 15120086601000 HARTING | In Stock | - | - | - | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.319 8.10mm | Board to Board or Cable | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 15120065601000 HARTING | In Stock | - | - | - | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.319 8.10mm | Board to Board or Cable | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | 2.40μin 0.061μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185205926 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole, Right Angle | - | Square | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 20 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.76 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.331 inch | 94V-0 | 0.681 inch | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.591 inch | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185102903 HARTING | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 10 | Grey | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 15120106601000 HARTING | In Stock | - | - | - | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.319 8.10mm | Board to Board or Cable | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185067916 HARTING | In Stock | - | - | 6 Weeks | Through Hole | Through Hole, Right Angle | - | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 6 | Beige | 2 | - | - | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.453 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.331 inch | 94V-0 | - | 1A | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.591 inch | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 15110165601000 HARTING | In Stock | - | - | - | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.260 6.60mm | Board to Board or Cable | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | 2.40μin 0.061μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185645929 HARTING | In Stock | - | - | - | Through Hole | Through Hole | - | Square | Gold | 0.240 6.10mm | - | - | - | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 64 | Grey | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.690 17.53mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 0.713 18.10mm | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 09185067321 HARTING | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | Square | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | Grey | 2 | - | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.366 9.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | - | 94V-0 | 0.48 inch | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | 50 Cycles | Keying Slot | - | - | 0.177 inch | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 15110266601000 HARTING | 44 |
| - | 5 Weeks | Surface Mount | Surface Mount | - | Square | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | 0.260 6.60mm | Board to Board or Cable | All | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | UL94 V-0 | ROHS3 Compliant |