- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Features | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185167916 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | yes | Obsolete | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 16 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.953 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | 1A | - | - | - | 1000000000Ohm | 0.1 inch | - | - | CTR W/GUIDE SLOTS | 1000VAC V | - | 50 Cycles | - | - | - | - | Keying Slot, Mounting Flange | - | 0.591 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 09185407916 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | yes | Obsolete | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 40 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 3.154 inch | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | 1A | - | - | - | 1000000000Ohm | 0.1 inch | - | - | CTR W/GUIDE SLOTS | 1000VAC V | - | 50 Cycles | - | - | - | - | Keying Slot, Mounting Flange | - | 0.591 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 09185107324800 HARTING | 1839 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | Square | - | - | - | - | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | Grey | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185207917 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Square | - | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | yes | Obsolete | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 20 | Beige | 2 | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | 1A | 1.126 28.60mm | - | - | 1000000000Ohm | 0.1 inch | - | - | CTR W/GUIDE SLOTS | 1000VAC V | - | 50 Cycles | - | - | - | - | Keying Slot, Mounting Flange | - | 0.591 inch | UL94 V-0 | - | RoHS Compliant | ||
![]() 15110402401000 HARTING | 623 |
| - | 4 Weeks | - | Surface Mount | - | - | Square | - | - | - | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | - | Active | - | Solder | - | Header | 40 | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | 0.266 6.76mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 15120062601333 HARTING | In Stock | - | - | - | - | - | SMC | 6 | - | Liquid Crystal Polymer | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09185106323001 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185107323001 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185065963 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | Gold | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | Beige | 2 | - | - | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Keying Slot | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185207323001 HARTING | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 15120702601333 HARTING | In Stock | - | Datasheet | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | Straight, Vertical | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15150422601333 HARTING | In Stock | - | Datasheet | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195146324740 HARTING | 39 |
| - | 8 Weeks | - | BOARD | - | - | - | - | LOCKING | - | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | Tape & Reel (TR) | - | e3 | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 14 | - | 2.54mm | - | - | - | compliant | - | - | - | ONE | - | COMMERCIAL | - | - | - | - | 2 | - | RECTANGULAR | 0.366 inch | MALE | - | 0.372 inch | 2A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | - | - | 0.114 inch | - | - | - | ||
![]() 09195345323741 HARTING | 39 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195267324740 HARTING | 39 |
| - | 8 Weeks | - | BOARD | - | - | - | - | LOCKING | - | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | Tape & Reel (TR) | - | e3 | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 26 | - | 2.54mm | - | - | - | compliant | - | - | - | ONE | - | COMMERCIAL | - | - | - | - | 2 | - | RECTANGULAR | 0.366 inch | MALE | - | 0.372 inch | 2A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | - | - | 0.114 inch | - | - | - | ||
![]() 15150325601000 HARTING | 7 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15120802601333 HARTING | In Stock | - | - | - | - | - | SMC | 80 | - | Liquid Crystal Polymer | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 750mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15110802601333 HARTING | In Stock | - | - | - | - | - | SMC | 80 | - | Liquid Crystal Polymer | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 750mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09195347923 HARTING | In Stock | - | - | - | - | BOARD | - | - | - | - | - | HOLE .099-.111 | AU | - | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | RIGHT ANGLE | 125°C | -55°C | - | - | - | e3 | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | 2 | STANDARD: IEC 60326-3 | - | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 34 | - | 2.54mm | - | - | - | - | - | - | - | ONE | UL | COMMERCIAL | 2.461 inch | - | - | - | 2 | - | RECTANGULAR | 0.331 inch | MALE | 94V-0 | 0.681 inch | 1A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | - | - | 0.114 inch | - | - | RoHS Compliant | ||
![]() 15150405601000 HARTING | 7 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |