- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Length-Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Features | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09195506903640 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09195346903640 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185206963 HARTING | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | LATCH & EJECT | - | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | - | - | e3 | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | - | 20 | - | 2.54mm | - | - | - | - | - | - | - | ONE | UL | COMMERCIAL | 1.76 inch | - | - | - | 2 | - | RECTANGULAR | 0.331 inch | MALE | 94V-0 | 0.681 inch | 1A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | 200 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | - | RoHS Compliant | ||
![]() 15110182601333 HARTING | In Stock | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | Straight, Vertical | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15120102601333 HARTING | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | Straight, Vertical | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15120322601333 HARTING | In Stock | - | - | - | - | - | SMC | 32 | - | Liquid Crystal Polymer | - | - | - | Gold | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15110242601333 HARTING | In Stock | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | Straight, Vertical | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09185346963 HARTING | In Stock | - | - | - | - | BOARD | - | - | - | - | LATCH & EJECT | - | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | - | - | e3 | Obsolete | - | - | - | BOARD EURO CONNECTOR | - | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | - | 34 | - | 2.54mm | - | - | - | - | - | - | - | ONE | UL | COMMERCIAL | 2.461 inch | - | - | - | 2 | - | RECTANGULAR | 0.331 inch | MALE | 94V-0 | 0.681 inch | 1A | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | 200 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | - | RoHS Compliant | ||
![]() 15110222601333 HARTING | In Stock | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight, Vertical | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15150266601000 HARTING | 36 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15110202401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 15150342601333 HARTING | In Stock | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15110282601333 HARTING | In Stock | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | Straight, Vertical | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09195506903641 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185506903641 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185246903 HARTING | 56 |
| - | - | - | BOARD | - | - | - | - | LATCH | LOCKING | - | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | -55°C | - | - | - | e3 | Active | - | Solder | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | - | - | - | - | 2A | - | - | ONE | UL | COMMERCIAL | - | - | - | - | 2 | 24 | RECTANGULAR | 0.335 inch | MALE | - | 0.681 inch | 2A | - | SQ PIN-SKT | - | 1000000000Ohm | - | - | - | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | 0.1 inch | BLACK | - | 0.114 inch | - | RoHS Compliant | ||
![]() 09185066914001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | - | - | Square | - | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 2 | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.071 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | - | - | - | 2A | 0.654 16.60mm | - | - | 1000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185606913001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 60 | 2 | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185267913001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | 2 | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 15150282601333 HARTING | In Stock | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |