- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | ECCN Code | Connector Type | Number of Rows | HTS Code | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Length - Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185246911 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185247903 HARTING | In Stock | - | - | BOARD | LATCH | - | LOCKING | - | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | e3 | Active | - | BOARD EURO CONNECTOR | 2 | - | 24 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.972 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | 0.114 inch | ||
![]() 15110122401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15110162401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185246902 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185247903001 HARTING | In Stock | - | - | BOARD | LATCH | - | LOCKING | - | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | e3 | Active | - | BOARD EURO CONNECTOR | 2 | - | 24 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.972 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | GRAY | 0.114 inch | ||
![]() 09195246914 HARTING | In Stock | - | - | BOARD | LOCKING | - | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | e3 | Active | - | BOARD EURO CONNECTOR | 2 | - | 24 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.972 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | 0.114 inch | ||
![]() 09195247914 HARTING | In Stock | - | - | BOARD | LOCKING | - | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | e3 | Active | - | BOARD EURO CONNECTOR | 2 | - | 24 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.972 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | 0.114 inch | ||
![]() 09185247904 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195247904 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | BOARD EURO CONNECTOR | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195247924 HARTING | In Stock | - | - | BOARD | LOCKING | - | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | e3 | Active | - | BOARD EURO CONNECTOR | 2 | - | 24 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.972 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | 0.114 inch | ||
![]() 09185246913001 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15120062401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15120202401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15120402401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15110682401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15151002401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15110322401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185246921 HARTING | In Stock | - | - | BOARD | LOCKING | - | - | - | COPPER ALLOY | - | RIGHT ANGLE | 125°C | -55°C | e3 | Active | - | BOARD CONNECTOR | 2 | - | 24 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.972 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | 250 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | GRAY | 0.177 inch | ||
![]() 09195247913 HARTING | In Stock | - | - | BOARD | LOCKING | HOLE .099-.111 | - | AU | - | THERMOPLASTIC | RIGHT ANGLE | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | - | 24 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.972 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 0.543 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | SOLDER | POLARIZED HOUSING | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | BEIGE | 0.114 inch |