- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Contact Materials | Contact Resistance Max | Latching Type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Pitch (mm) | Product Depth (mm) | Termination Method | Voltage Rating Max | Packaging | Series | Type | Number of Positions | Applications | Number of Rows | Gender | Subcategory | Pitch | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Insulation Resistance | Row Spacing | Mating Post Length | Product Type | Termination Post Length | Current Rating (Max) | Product | Mounting Angle | Product Length (mm) | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9185106903 HARTING | In Stock | - | - | Gold | Right Angle | Copper Alloy | 20(mohm) | - | + 125 C | - 55 C | Through Hole | 2 | -55C to 125C | 2.54(mm) | 25.75(mm) | Solder | 500V | Box | SEK 18 | Ejector Header | 10 Position | - | 2 Row | HDR | Headers & Wire Housings | 2.54 mm | Solder Pin | 10(POS) | Pin (Male) | Gray | - | - | 2.54 mm | - | Headers & Wire Housings | - | 1(A) | Headers | Right Angle | 32.3(mm) | 8.5(mm) | - | ||
![]() 9455511119 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9185107323800 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9185607901 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9185305923 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9195106913 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEK-19 | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9185265953 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEK | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9185506004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEK-18 | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9185305914 HARTING | In Stock | - | - | Gold | - | - | - | Eject Latch | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | SEK-18 | Shrouded | 30 Position | - | 2 Row | - | Headers & Wire Housings | 2.54 mm | Solder Pin | - | Pin (Male) | Gray | - | - | 2.54 mm | 5.8 mm | Headers & Wire Housings | 2.9 mm | - | Headers | Straight | - | - | - | ||
![]() 9195265004 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEK-19 | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9185167911 HARTING | In Stock | - | - | - | - | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | SEK-18 | Shrouded | 16 Position | - | 2 Row | - | Headers & Wire Housings | 2.54 mm | Solder Pin | - | Pin (Male) | - | - | - | 2.54 mm | - | Headers & Wire Housings | - | - | Headers | Right Angle | - | - | - | ||
![]() 9455451122 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 24 AWG to 22 AWG | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9185647907 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | Eject Latch | + 125 C | - 55 C | Mounting Flange | - | - | - | - | - | - | - | SEK-18 | Shrouded | 64 Position | - | 2 Row | - | Headers & Wire Housings | 2.54 mm | Wire Wrap | - | Pin (Male) | Beige | - | 10 GOhms | 2.54 mm | 6.1 mm | Headers & Wire Housings | 15 mm | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 9195647904 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEK-19 | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9195345014 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEK-19 | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9195506323 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | - | - | SEK-19 | Shrouded | 50 Position | Wire-to-Board | 2 Row | - | Headers & Wire Housings | 2.54 mm | Solder Pin | - | Pin (Male) | Gray | - | 1 MOhms | 2.54 mm | 6.15 mm | Headers & Wire Housings | 2.9 mm | - | Headers | Right Angle | - | - | UL 94 V-0 | ||
![]() 9190269643 HARTING | In Stock | - | - | Gold | - | - | - | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | SEK-19 | Ribbon Cable | 26 Position | - | 4 Row | - | Headers & Wire Housings | 2.54 mm | Solder Pin | - | Pin (Male) | Beige | - | 10 TOhms | - | 3.2 mm | Headers & Wire Housings | - | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 9185265911 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEK | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9185105921 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEK-18 | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 9185346922 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - |