- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | Fastening Type | Contact Type | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | Rated Current (Signal) | Overall Contact Length | Insulation Resistance | Mating Contact Pitch | Polarization Key | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185105914001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Square | Gold | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | 0.681 inch | 2A | 0.654 16.60mm | - | 0.1 inch | POLARIZED HOUSING | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185066911001 HARTING | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | 0.200 5.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185145911001 HARTING | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | Gold | 0.200 5.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | 2 | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | Male Pin | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185166911001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | Square | - | 0.200 5.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | 2 | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | Male Pin | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185266914001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | e3 | Active | 1 (Unlimited) | Solder | - | Header | 26 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | 0.681 inch | 2A | 0.654 16.60mm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | Keying Slot, Mounting Flange | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185306914001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | 0.681 inch | 2A | 0.654 16.60mm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | Keying Slot, Mounting Flange | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185346913001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | 2 | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | Male Pin | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185267911001 HARTING | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | 0.200 5.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | 2 | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | Male Pin | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185407914001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | 0.681 inch | 2A | 0.654 16.60mm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185205911001 HARTING | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | Gold | 0.200 5.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 2 | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | Male Pin | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185165914001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Square | Gold | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.571 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | 0.681 inch | 2A | 0.654 16.60mm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | Keying Slot, Mounting Flange | 30μin | 30.0μin 0.76μm | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185166913001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | 2 | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | Male Pin | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185066913001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185505913001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | Square | Gold | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | 2 | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | Male Pin | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185607914001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 60 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | 0.681 inch | 2A | 0.654 16.60mm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 50 Cycles | Keying Slot, Mounting Flange | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185647913001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole, Right Angle | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 64 | 2 | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | Male Pin | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185067911001 HARTING | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | 0.200 5.08mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.335 8.51mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09185306324001 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Square | - | 0.240 6.10mm | - | - | -55°C | - | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | Latch Holder | Male Pin | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.807 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.366 inch | - | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | Keying Slot | - | - | 0.114 inch | - | ROHS3 Compliant | ||
![]() 09185346324001 HARTING | In Stock | - | - | - | Through Hole | Through Hole | Square | - | 0.240 6.10mm | - | - | -55°C | - | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 2 | - | Latch Holder | Male Pin | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.366 inch | - | 2A | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | Keying Slot | - | - | 0.114 inch | - | ROHS3 Compliant | ||
![]() 09185406914001 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Square | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | 0.681 17.30mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | 0.681 inch | 2A | 0.654 16.60mm | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | Keying Slot, Mounting Flange | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant |