- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | ECCN Code | Connector Type | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Plating Thickness | Length - Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09195267953 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | Active | - | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 26 | 2.54mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195267963 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | Active | - | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 26 | 2.54mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185307953 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185307901 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195145953 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 14 | 2.54mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185405963 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 40 | 2.54mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185345953 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | Active | - | BOARD EURO CONNECTOR | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 34 | 2.54mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185345963 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | Active | - | BOARD EURO CONNECTOR | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 34 | 2.54mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185305953 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | BOARD EURO CONNECTOR | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195165973 HARTING | In Stock | - | - | BOARD | LOCKING | SPLIT BOARD LOCK | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 16 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.571 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | ||
![]() 09195505324 HARTING | In Stock | - | - | BOARD | LOCKING | - | AU | COPPER ALLOY | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD EURO CONNECTOR | 2 | STANDARDS: MIL-C-83503; DIN 41651, POLARIZED | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54mm | compliant | ONE | - | COMMERCIAL | - | 2 | RECTANGULAR | 0.366 inch | MALE | 94V-0 | 0.372 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | - | 0.114 inch | ||
![]() 09185646963 HARTING | In Stock | - | - | BOARD | LATCH & EJECT | - | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | e3 | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 64 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 3.961 inch | 2 | RECTANGULAR | 0.331 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | 200 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | ||
![]() 09195606973 HARTING | In Stock | - | - | BOARD | LOCKING | SPLIT BOARD LOCK | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 60 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 3.772 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | ||
![]() 09195607963 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | Active | - | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 60 | 2.54mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185647973 HARTING | In Stock | - | - | BOARD | LOCKING | SPLIT BOARD LOCK | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | e3 | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 64 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 3.972 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | ||
![]() 09195645923 HARTING | In Stock | - | - | BOARD | - | HOLE .099-.111 | AU | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | RIGHT ANGLE | 125°C | -55°C | e3 | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARDS: MIL-C-83503; DIN 41651, POLARIZED | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 3.961 inch | 2 | RECTANGULAR | 0.331 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | 30μin | 0.114 inch | ||
![]() 09195647973 HARTING | In Stock | - | - | BOARD | LOCKING | SPLIT BOARD LOCK | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 64 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 3.972 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | ||
![]() 09185605963 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 60 | 2.54mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185645963 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 64 | 2.54mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195405973 HARTING | In Stock | - | - | BOARD | LOCKING | SPLIT BOARD LOCK | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 40 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 2.772 inch | 2 | RECTANGULAR | 0.335 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | - | - | 0.114 inch |