- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Part Status | ECCN Code | Connector Type | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Plating Thickness | Length - Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09195065324740 HARTING | In Stock | - | - | BOARD | LOCKING | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | Tape & Reel (TR) | e3 | Active | EAR99 | BOARD EURO CONNECTOR | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | 6 | 2.54mm | compliant | ONE | - | COMMERCIAL | - | 2 | RECTANGULAR | - | 0.366 inch | MALE | - | 0.372 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | - | 0.114 inch | ||
![]() 09195147963 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | BOARD EURO CONNECTOR | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195167323741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185067953 HARTING | In Stock | - | - | BOARD | LATCH & EJECT | - | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | - | Active | - | BOARD EURO CONNECTOR | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 6 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.059 inch | 2 | RECTANGULAR | - | 0.331 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CENTER | 1000VAC V | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | ||
![]() 09195065923 HARTING | In Stock | - | - | BOARD | - | HOLE .099-.111 | AU | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | RIGHT ANGLE | 125°C | -55°C | - | e3 | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARDS: MIL-C-83503; DIN 41651 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.059 inch | 2 | RECTANGULAR | - | 0.331 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | 30μin | 0.114 inch | ||
![]() 09195065914 HARTING | In Stock | - | - | BOARD | LOCKING | - | GOLD | COPPER ALLOY | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | STRAIGHT | 125°C | -55°C | - | e4 | Active | - | BOARD EURO CONNECTOR | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 6 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.071 inch | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.335 inch | MALE | 94V-0 | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | GOLD | RECTANGULAR | 0.1 inch | BEIGE | 30μin | 0.114 inch | ||
![]() 09195105923 HARTING | In Stock | - | - | BOARD | - | HOLE .099-.111 | AU | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | RIGHT ANGLE | 125°C | -55°C | - | e3 | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60326-3 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 10 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.26 inch | 2 | RECTANGULAR | - | 0.331 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | 30μin | 0.114 inch | ||
![]() 09195066903 HARTING | In Stock | - | - | BOARD | LATCH & EJECT | HOLE .099-.111 | AU | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | RIGHT ANGLE | 125°C | -55°C | - | e3 | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 6 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.587 inch | 2 | RECTANGULAR | - | 0.331 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | 200 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | - | 0.114 inch | ||
![]() 09195065973 HARTING | In Stock | - | - | BOARD | LOCKING | SPLIT BOARD LOCK | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | - | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 6 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.07 inch | 2 | RECTANGULAR | - | 0.335 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | ||
![]() 09195107973 HARTING | In Stock | - | - | BOARD | LOCKING | SPLIT BOARD LOCK | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | - | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 10 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.272 inch | 2 | RECTANGULAR | - | 0.335 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | ||
![]() 09195066953 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 6 | 2.54mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185105973 HARTING | In Stock | - | - | BOARD | LOCKING | SPLIT BOARD LOCK | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | - | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 10 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.272 inch | 2 | RECTANGULAR | - | 0.335 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | ||
![]() 09195107324741 HARTING | In Stock | - | - | BOARD | LOCKING | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | Tape & Reel (TR) | e3 | Active | EAR99 | BOARD EURO CONNECTOR | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | 10 | 2.54mm | compliant | ONE | - | COMMERCIAL | - | 2 | RECTANGULAR | - | 0.366 inch | MALE | - | 0.372 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | 0.114 inch | ||
![]() 09195107323741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | EAR99 | BOARD EURO CONNECTOR | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185167973 HARTING | In Stock | - | - | BOARD | LOCKING | SPLIT BOARD LOCK | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | e3 | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 16 | 2.54mm | compliant | ONE | UL | COMMERCIAL | 1.571 inch | 2 | RECTANGULAR | - | 0.335 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | - | - | 0.114 inch | ||
![]() 09195266323741 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195307904 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195347323740 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195307923 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195165963 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | Active | EAR99 | BOARD EURO CONNECTOR | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 16 | 2.54mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - |