- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Shrouding | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Features | Plating Thickness | Length - Termination | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09195605914 HARTING | In Stock | - | - | BOARD | - | LOCKING | - | GOLD | - | COPPER ALLOY | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | STRAIGHT | 125°C | -55°C | - | - | - | e4 | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 60 | 2.54mm | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 3.772 inch | - | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.335 inch | MALE | 94V-0 | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | GOLD | RECTANGULAR | 0.1 inch | BEIGE | - | 30μin | 0.114 inch | - | ||
![]() 09195646973 HARTING | In Stock | - | - | BOARD | - | LOCKING | SPLIT BOARD LOCK | - | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 64 | 2.54mm | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 3.972 inch | - | - | 2 | RECTANGULAR | - | 0.335 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | - | - | - | 0.114 inch | - | ||
![]() 09195605923 HARTING | In Stock | - | - | BOARD | - | - | HOLE .099-.111 | AU | - | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | RIGHT ANGLE | 125°C | -55°C | - | - | - | e3 | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | STANDARD: IEC 60326-3 | 8536.69.40.40 | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 60 | 2.54mm | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 3.76 inch | - | - | 2 | RECTANGULAR | - | 0.331 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | - | 30μin | 0.114 inch | - | ||
![]() 09195345324740 HARTING | In Stock | - | - | BOARD | - | LOCKING | - | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | Tape & Reel (TR) | - | e3 | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 34 | 2.54mm | - | - | - | compliant | - | - | ONE | - | COMMERCIAL | - | - | - | 2 | RECTANGULAR | - | 0.366 inch | MALE | - | 0.372 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | - | - | 0.114 inch | - | ||
![]() 09195305324740 HARTING | In Stock | - | - | BOARD | - | LOCKING | - | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | Tape & Reel (TR) | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 30 | 2.54mm | - | - | - | compliant | - | - | ONE | - | COMMERCIAL | - | - | - | 2 | RECTANGULAR | - | 0.366 inch | MALE | - | 0.372 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | - | - | 0.114 inch | - | ||
![]() 09195305324741 HARTING | In Stock | - | - | BOARD | - | LOCKING | - | - | - | COPPER ALLOY | - | STRAIGHT | 125°C | -55°C | - | Tape & Reel (TR) | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 30 | 2.54mm | - | - | - | compliant | - | - | ONE | - | COMMERCIAL | - | - | - | 2 | RECTANGULAR | - | 0.366 inch | MALE | - | 0.372 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BLACK | - | - | 0.114 inch | - | ||
![]() 09195407953 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 40 | 2.54mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195506924 HARTING | In Stock | - | - | BOARD | - | LOCKING | - | GOLD | - | COPPER ALLOY | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | STRAIGHT | 125°C | -55°C | - | - | - | e4 | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 50 | 2.54mm | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 3.272 inch | - | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.335 inch | MALE | 94V-0 | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 250 Cycles | GOLD | RECTANGULAR | 0.1 inch | BEIGE | - | - | 0.114 inch | - | ||
![]() 09185505973 HARTING | In Stock | - | - | BOARD | - | LOCKING | SPLIT BOARD LOCK | - | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 50 | 2.54mm | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 3.272 inch | - | - | 2 | RECTANGULAR | - | 0.335 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | - | - | - | 0.114 inch | - | ||
![]() 09195405323740 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195345914 HARTING | In Stock | - | - | BOARD | - | LOCKING | - | GOLD | - | COPPER ALLOY | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | STRAIGHT | 125°C | -55°C | - | - | - | e4 | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 34 | 2.54mm | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 2.472 inch | - | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.335 inch | MALE | 94V-0 | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | GOLD | RECTANGULAR | 0.1 inch | BEIGE | - | 30μin | 0.114 inch | - | ||
![]() 09185305921 HARTING | In Stock | - | - | BOARD | - | LOCKING | - | - | - | COPPER ALLOY | - | RIGHT ANGLE | 125°C | -55°C | - | - | - | e3 | Active | - | - | - | BOARD CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | 30 | 2.54mm | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 2.283 inch | - | - | 2 | RECTANGULAR | - | 0.335 inch | MALE | - | 0.681 inch | 2A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | GRAY | - | 30μin | 0.177 inch | - | ||
![]() 09195407323740 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09185305973 HARTING | In Stock | - | - | BOARD | - | LOCKING | SPLIT BOARD LOCK | - | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | 30 | 2.54mm | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 2.283 inch | - | - | 2 | RECTANGULAR | - | 0.335 inch | MALE | - | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | - | - | - | 0.114 inch | - | ||
![]() 09195505953 HARTING | In Stock | - | - | BOARD | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | - | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 50 | 2.54mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09195645323 HARTING | In Stock | - | - | BOARD | - | - | - | AU | - | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | RIGHT ANGLE | 125°C | -55°C | - | - | - | e3 | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | STANDARDS: MIL-C-83503; DIN 41651, POLARIZED | - | - | NO | YES | NO | NO | - | NO | GENERAL PURPOSE | 64 | 2.54mm | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 3.508 inch | - | - | 2 | RECTANGULAR | - | 0.362 inch | MALE | 94V-0 | 0.48 inch | 1A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | - | 30μin | 0.114 inch | - | ||
![]() 09195645904 HARTING | In Stock | - | - | BOARD | - | LATCH & EJECT | HOLE .099-.111 | NOT SPECIFIED | - | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | STRAIGHT | 125°C | -55°C | - | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 2 | STANDARDS: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | - | NO | YES | NO | NO | - | NO | GENERAL PURPOSE | 64 | 2.54mm | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 4.484 inch | - | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.331 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | BEIGE | - | 30μin | 0.114 inch | - | ||
![]() 09185067324800 HARTING | In Stock | - | - | Through Hole | Square | - | - | - | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 6 | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | UL94 V-0 | ||
![]() 09195645973 HARTING | In Stock | - | - | BOARD | - | LOCKING | SPLIT BOARD LOCK | - | - | - | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | STANDARD: IEC 60603-13; DIN EN 60603-13 | - | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 64 | 2.54mm | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 3.972 inch | - | - | 2 | RECTANGULAR | - | 0.335 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | - | - | - | 0.114 inch | - | ||
![]() 09195645903 HARTING | In Stock | - | - | BOARD | - | LATCH & EJECT | HOLE .099-.111 | AU | - | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | RIGHT ANGLE | 125°C | -55°C | - | - | - | e3 | Active | - | - | - | BOARD EURO CONNECTOR | - | 2 | STANDARD: IEC 60326-3 | - | - | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 64 | 2.54mm | - | - | - | compliant | - | - | ONE | UL | COMMERCIAL | 4.484 inch | - | - | 2 | RECTANGULAR | - | 0.331 inch | MALE | 94V-0 | 0.681 inch | 1A | SQ PIN-SKT | 20mOhm | 1000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | 0.1 inch | BEIGE | - | 30μin | 0.114 inch | - |