- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Contact Current Rating | Hole Diameter | Test Voltage | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Length - Tail | Stack Height | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185646913 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 64 | Grey | 2 | Male | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 23.3mm | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.331 inch | - | 94V-0 | - | - | 1A | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | - | Keying Slot, Mounting Flange | - | 100.88mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 15150682601000 HARTING | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Cut Tape (CT) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Header | 68 | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | Right Angle | - | 0.167 4.25mm | Board to Board or Cable | All | 1A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 09185067324 HARTING | In Stock | - | - | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | - | - | - | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | - | - | 94V-0 | - | 350V | 2A | - | 20mOhm | 1GOhm | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | 6 | - | 900 μm | - | Keying Slot | 9.45mm | 15.24mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185206903 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Tray | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Long | 350V | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 25.75mm | 0.335 8.51mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | RECTANGULAR | 0.335 inch | Male | 94V-0 | - | 350V | 2A | - | 20mOhm | 1GOhm | 0.1 inch | - | POLARIZED HOUSING | - | - | 20 | 1A | 900 μm | - | Keying Slot, Mounting Flange | - | 45mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09185506324 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Tray | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.366 inch | Male | 94V-0 | 29mm | 350V | 2A | - | 20mOhm | 1GOhm | 0.1 inch | - | POLARIZED HOUSING | - | - | 50 | 1A | 900 μm | 1kV | Keying Slot | 12.35mm | 9.3mm | 71.3mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185146904 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | SMC | Square | - | 7.019994g | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | Grey | 2 | - | STANDARD: IEC 60603-3 | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 29mm | 350V | 1A | 0.650 16.51mm | 20mOhm | 1GOhm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | 14 | 1A | 900 μm | - | Keying Slot, Mounting Flange | 28.65mm | 37.4mm | 50.4mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185147904 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Tray | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | Grey | 2 | - | STANDARD: IEC 60603-3 | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 29mm | 350V | 1A | 0.650 16.51mm | 20mOhm | 1GOhm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | - | - | 900 μm | - | Keying Slot, Mounting Flange | - | 37.4mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185506322 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | Grey | 2 | Male | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Holder | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | - | 94V-0 | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | - | - | Keying Slot | - | 71.32mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09185647913 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 23.3mm | 0.335 8.51mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | RECTANGULAR | 0.331 inch | Male | 94V-0 | - | 350V | 1A | - | 20mOhm | 1GOhm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | 64 | - | 900 μm | - | Keying Slot, Mounting Flange | - | 100.88mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185266903 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Tray | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 25.75mm | 0.335 8.51mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | RECTANGULAR | 0.335 inch | Male | 94V-0 | - | 350V | 2A | - | 20mOhm | 1GOhm | 0.1 inch | - | POLARIZED HOUSING | - | - | 26 | 1A | 900 μm | - | Keying Slot, Mounting Flange | - | 52.6mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09185605909 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | - | Gold | 0.240 6.10mm | - | - | - | Bulk | SEK | - | Obsolete | 1 (Unlimited) | Press-Fit, Solder | - | Header | 60 | Grey | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | - | - | 0.690 17.53mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | Male | - | - | - | - | 0.713 18.10mm | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09185346324 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyester | - | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Tray | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | Male | - | - | Latch Holder | 350V | - | - | - | - | Male Pin | - | - | Straight | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.366 inch | - | - | 29mm | 350V | 2A | - | 20mOhm | 1GOhm | 0.1 inch | - | POLARIZED HOUSING | - | - | 34 | 1A | 900 μm | 1kV | Keying Slot | 12.35mm | 50.8mm | 50.8mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185646914 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | 64 | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | Male | 94V-0 | 29mm | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 100.88mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09185065904 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | Grey | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 25.75mm | 0.681 17.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | IEC | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | - | - | 1A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | - | Keying Slot, Mounting Flange | - | 2.9mm | 8.5mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09185105904 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | Grey | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 9.2mm | 0.681 17.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | IEC | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | Male | 94V-0 | - | - | 1A | 0.650 16.51mm | - | - | 0.1 inch | - | CTR W/GUIDE SLOTS | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 20.3mm | 8.5mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 15120062601000 HARTING | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | - | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Cut Tape (CT) | har-flex® | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | Straight | - | 0.319 8.10mm | Board to Board or Cable | All | 1.2A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | 3.25mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09195106322 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | 0.242 6.15mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | - | - | - | Latch Holder | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.350 8.89mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Beige | - | - | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09185147323 HARTING | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | NOT SPECIFIED | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Tray | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | Male | STANDARDS: DIN EN 60603-13; IEC 60603-13 | - | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 11.99mm | 0.366 9.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | RECTANGULAR | - | - | 94V-0 | 29mm | 350V | 1A | - | 20mOhm | 1GOhm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | 14 | - | 900 μm | - | Keying Slot | - | 25.4mm | - | - | - | 2.9mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185346323 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | NOT SPECIFIED | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 11.99mm | 0.366 9.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | RECTANGULAR | - | Male | 94V-0 | - | 350V | 1A | - | 20mOhm | 1GOhm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | 34 | 1A | 900 μm | 1kV | Keying Slot | - | 50.8mm | 50.8mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185206323 HARTING | In Stock | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polybutylene | 4.679996g | NOT SPECIFIED | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 11.99mm | 0.366 9.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | RECTANGULAR | - | Male | 94V-0 | - | 350V | 1A | - | 20mOhm | 1GOhm | 0.1 inch | 1A | CTR W/GUIDE SLOTS | 1000VAC V | - | 20 | 1A | 900 μm | 1kV | Keying Slot | - | 33.02mm | 33mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - |