- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Brand | Contact Materials | Housing Gender | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Type | Number of Positions | Applications | Number of Rows | Subcategory | Pitch | Termination Style | Contact Gender | Housing Color | Insulation Resistance | Row Spacing | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9195165901 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9185207912 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 9185067904800 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 9195305014 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9185346906 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 9185067322 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | + 125 C | - 55 C | Through Hole | - | Shrouded | 6 Position | - | 2 Row | Headers & Wire Housings | 2.54 mm | Solder Pin | Pin (Male) | Beige | 10 GOhms | 2.54 mm | 6.35 mm | Headers & Wire Housings | 4.5 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 9185146814 HARTING | In Stock | - | - | Gold | - | Copper Alloy | Receptacle | - | - | - | Cable Mount / Free Hanging | - | Receptacle | 14 Position | - | 2 Row | Headers & Wire Housings | 2.54 mm | IDC | Socket (Female) | - | - | - | - | Headers & Wire Housings | - | Connectors | - | - | - | UL94 V-0 | ||
![]() 9185205927 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 9370241301 HARTING | In Stock | - | - | - | - | - | - | - | - | - | Bulkhead | - | Double Lock Plate | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | Accessories | - | - | IP66, IP67 | - | ||
![]() 9181249422 HARTING | In Stock | - | - | Tin | - | Copper Alloy | - | - | + 105 C | - 55 C | Through Hole | - | Ribbon Cable | 24 Position | Board-to-Cable | 2 Row | Headers & Wire Housings | 2.54 mm | Solder Pin | Socket (Female) | Gray | - | 2.54 mm | - | Headers & Wire Housings | - | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 9185407907 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 9185405324 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | + 125 C | - 55 C | Through Hole | - | Shrouded | 40 Position | Wire-to-Board | 2 Row | Headers & Wire Housings | 2.54 mm | Solder Pin | Pin (Male) | Gray | 1 MOhms | 2.54 mm | 6.15 mm | Headers & Wire Housings | 2.9 mm | Headers | Straight | - | - | UL 94 V-0 | ||
![]() 24024061210 HARTING | In Stock | - | - | - | HARTING | - | - | HARTING | - | - | - | Compliant | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() 9185145014 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 9185505814 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 9185505913 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 9185166322 HARTING | In Stock | - | - | Gold | - | - | - | - | + 125 C | - 55 C | Through Hole | - | Shrouded | 16 Position | - | 2 Row | Headers & Wire Housings | 2.54 mm | Solder Pin | Pin (Male) | - | - | 2.54 mm | - | Headers & Wire Housings | - | Headers | Straight | - | - | - | ||
![]() 9185206916 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 9185647804 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 9185105922 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - |