- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Contact Current Rating | Hole Diameter | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Stack Height | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185346923 HARTING | 246 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Polyester | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | Grey | 2 | Male | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 17.3mm | 0.335 8.51mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.335 inch | - | 94V-0 | - | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | Keying Slot, Mounting Flange | - | 62.8mm | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09185267902 HARTING | 62 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Long | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | - | 0.681 inch | - | 1A | 0.713 18.10mm | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | 0.177 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09195206324 HARTING | 171 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | 2 | - | - | 8536.69.40.40 | Latch Holder | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Beige | ONE | - | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | Male | 94V-0 | - | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | Keying Slot | - | 33.02mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09185506904 HARTING | 53 |
| - | 4 Weeks | Gold | Through Hole | Through Hole | SMC | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Tray | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | Grey | 2 | Male | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | 350V | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 29mm | - | 350V | 1A | 0.650 16.51mm | 20mOhm | 1GOhm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | 50 | 1A | 900 μm | Keying Slot, Mounting Flange | 28.65mm | 83.1mm | 96.2mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09195106324 HARTING | 93 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | -55°C~125°C | Tray | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | 2 | - | - | 8536.69.40.40 | Latch Holder | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Beige | ONE | - | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | Male | 94V-0 | - | - | - | 2A | - | - | - | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | Keying Slot | - | 20.32mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 15120322601000 HARTING | 466 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Cut Tape (CT) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Header | 32 | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | Straight | - | 0.319 8.10mm | Board to Board or Cable | All | 1.7A | 0.050 1.27mm | Black | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | 3.25mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 15110162601000 HARTING | 671 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Cut Tape (CT) | har-flex® | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Pin | - | - | Straight | - | 0.260 6.60mm | Board to Board or Cable | All | 800mA | 0.050 1.27mm | Black | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | 1.75mm | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09195207323 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | 2 | Male | - | - | Latch Holder | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 11.99mm | 0.366 9.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | 1A | - | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | - | - | - | Keying Slot | - | 33.02mm | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 15110062601000 HARTING | 103 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | -55°C~125°C | Cut Tape (CT) | har-flex® | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | Straight | - | 0.260 6.60mm | Board to Board or Cable | All | 2.3A | 0.050 1.27mm | Black | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | 1.75mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09185207903 HARTING | 47 | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | 350V | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 25.75mm | 0.335 8.51mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | RECTANGULAR | 0.335 inch | Male | 94V-0 | - | - | 350V | 2A | - | 20mOhm | 1GOhm | 0.1 inch | POLARIZED HOUSING | - | 50 Cycles | - | - | 900 μm | Keying Slot, Mounting Flange | - | 45mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185507914 HARTING | 80 | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.335 inch | Male | 94V-0 | 29mm | - | 350V | 2A | 0.650 16.51mm | 20mOhm | 1GOhm | 0.1 inch | POLARIZED HOUSING | - | - | 50 | - | - | Keying Slot, Mounting Flange | - | 83.1mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185406914 HARTING | 336 |
| - | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | 40 | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | Male | 94V-0 | 29mm | - | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | Keying Slot, Mounting Flange | - | 70.4mm | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09185646924 HARTING | 35 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Square | Polyester | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | 64 | Grey | 2 | Male | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | - | 0.681 17.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | - | 0.681 inch | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09185165904 HARTING | 88 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | Grey | 2 | Male | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 9.2mm | 0.681 17.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | IEC | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | - | - | - | 1A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | Keying Slot, Mounting Flange | - | 27.9mm | 8.5mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09195346323 HARTING | 14 |
| - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | 2 | - | - | - | Latch Holder | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | - | 0.366 9.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | 94V-0 | - | 0.48 inch | - | 1A | - | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | Keying Slot | - | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09185606923 HARTING | 36 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Polyester | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 60 | Grey | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | - | 0.335 8.51mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.335 inch | Male | 94V-0 | - | 0.681 inch | - | 2A | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09185145324 HARTING | 139 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | Grey | 2 | Male | - | - | Latch Holder | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 8.9mm | 0.350 8.89mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | IEC | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | - | 94V-0 | - | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | - | - | - | Keying Slot | - | 22.94mm | 9.2mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09185306323 HARTING | 17 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | 0.366 9.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09195205904 HARTING | 44 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Long | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | Male | 94V-0 | - | - | - | 1A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | Keying Slot, Mounting Flange | - | 45mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09195106904 HARTING | 9 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | -55°C~125°C | Bulk | SEK | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Long | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | - | 1.787 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | - | 0.681 inch | - | 1A | 0.650 16.51mm | - | - | 0.1 inch | CTR W/GUIDE SLOTS | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - |