- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Hole Diameter | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185147913 HARTING | 37 | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polybutylene | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 23.3mm | 0.335 8.51mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | RECTANGULAR | 0.331 inch | Male | 94V-0 | - | 350V | 1A | - | 20mOhm | 1GOhm | 0.1 inch | 1A | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | 14 | 900 μm | Keying Slot, Mounting Flange | - | 37.4mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09185347913 HARTING | 83 | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 23.3mm | 0.335 8.51mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | RECTANGULAR | 0.331 inch | Male | 94V-0 | - | 350V | 1A | - | 20mOhm | 1GOhm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | 34 | 900 μm | Keying Slot, Mounting Flange | - | 62.8mm | - | - | - | 2.9mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09195265924 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | 2 | - | STANDARD: MIL-C-83503; DIN 41651, POLARIZATION AVAILABLE | - | Push-Pull | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | 30μin | 30.0μin 0.76μm | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195345924 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | 30μin | 30.0μin 0.76μm | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195645963 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 64 | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Keying Slot | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195167903 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Long | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | - | 1A | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | - | - | Keying Slot, Mounting Flange | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195105924 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | - | - | - | Push-Pull | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | - | 2A | 0.650 16.51mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | 30μin | 30.0μin 0.76μm | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195165913 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | 2 | - | LATCHED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | 1.571 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.543 inch | - | 1A | - | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | 30.0μin 0.76μm | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195206913 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 23.3mm | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | 0.335 inch | - | 94V-0 | - | - | 1A | - | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | 8.5mm | 45mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09195165924 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | 1.571 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | 30μin | 30.0μin 0.76μm | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09184166324 HARTING | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | - | 0.242 6.15mm | - | - | - | - | Bulk | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | 0.350 8.89mm | Board to Board or Cable | 14 | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09195106914 HARTING | 8 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | - | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | - | 2A | 0.650 16.51mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185167903 HARTING | 28 | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Right Angle | 25.75mm | 0.335 8.51mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | RECTANGULAR | 0.335 inch | Male | 94V-0 | - | 350V | 2A | - | 20mOhm | 1GOhm | 0.1 inch | 2A | POLARIZED HOUSING | - | 50 Cycles | 16 | 900 μm | Keying Slot, Mounting Flange | - | 39.9mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 09185065903 HARTING | 28 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | Grey | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 1.071 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | 30μin | 30.0μin 0.76μm | 0.114 inch | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 09185166912 HARTING | 209 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | Grey | 2 | Male | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 1.571 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | - | 2A | 0.713 18.10mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 0.177 inch | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 09185306324 HARTING | 186 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | Square | - | - | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 1.807 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.366 inch | - | - | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | - | Keying Slot | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185167912 HARTING | 14 |
| - | 3 Weeks | Gold | Through Hole | Through Hole | Square | Polybutylene | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | Grey | 2 | Male | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | - | - | 2A | 0.713 18.10mm | 20mOhm | 1000000000Ohm | 0.1 inch | 1A | POLARIZED HOUSING | - | 50 Cycles | - | - | Keying Slot, Mounting Flange | - | 39.9mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 09185346927 HARTING | 14 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 34 | Beige | 2 | - | STANDARDS: IEC 60603-1; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.591 15.00mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | - | 1A | 1.126 28.60mm | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 0.591 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 09185406902 HARTING | 93 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | Square | Polybutylene | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 500V | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | Grey | 2 | Male | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Long | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | 0.331 inch | - | 94V-0 | - | - | 1A | 0.713 18.10mm | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | Keying Slot, Mounting Flange | - | 70.4mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 09185407324 HARTING | 195 | - | - | 4 Weeks | Gold | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Tray | SEK | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | Tin | RECTANGULAR | 0.366 inch | - | 94V-0 | - | 350V | 2A | - | 20mOhm | 1GOhm | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | 40 | 900 μm | Keying Slot | - | 58.42mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 |